"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","86097478","","D-Link","DUB-E250","86097478","0790069457494|790069457494|0790069457661|790069457661","Networking Cards","182","","","USB‑C to 2.5G Ethernet Adapter DUB‑E250","20221128201822","ICECAT","1","131434","https://images.icecat.biz/img/gallery/86097478_3938411157.jpg","4257x3020","https://images.icecat.biz/img/gallery_lows/86097478_3938411157.jpg","https://images.icecat.biz/img/gallery_mediums/86097478_3938411157.jpg","https://images.icecat.biz/img/gallery_thumbs/86097478_3938411157.jpg","http://objects.icecat.biz/objects/mmo_86097478_1605707962_2842_59485.pdf","http://objects.icecat.biz/objects/mmo_86097478_1669663102_5463_12373.pdf","D-Link DUB-E250 network card Ethernet 2500 Mbit/s","USB‑C to 2.5G Ethernet Adapter","D-Link DUB-E250, Wired, USB Type-C, Ethernet, 2500 Mbit/s, White","D-Link DUB-E250. Connectivity technology: Wired, Host interface: USB Type-C, Interface: Ethernet. Maximum data transfer rate: 2500 Mbit/s. USB powered. Product colour: White","2.5 Gbps\nUpgrade your computer to 2.5 Gbps Ethernet.\n\nUSB-C connector\nIdeal for ultra-thin laptops with USB-C / Thunberbolt 3 connections and no ethernet port.\n\nInstall in seconds\nSimply plug in the adapter and the built-in driver will be installed in seconds.\n\nDynamic Power Management\nReduces power consumption during times of light traffic, when idle, or when the Ethernet cable is unplugged.\n\nUpgrade your laptop to 2.5 Gbps Ethernet.\nInstantly add multi-Gigabit connectivity to your laptop computer or desktop. Just plug the adapter into an available USB-C port and you’re ready to connect to your router or switch at 2.5x the speed of a standard Gigabit connection.\n\nMore than twice as fast as Gigabit Ethernet.\nSimply plug into your computer and enjoy fast 2.5 Gigabit Ethernet that allows you to transfer large files in no time, or make light work of backups to a server or network storage device. This reliable adaptor allows you to connect to multi-gigabit speeds instantly, perfect for network intensive workloads.\n\nEasy to install and use.\nSimply plug the adapter into an available USB-C port. The installation software is already preloaded on the adapter, so there’s no need for CDs or downloads1. The portable compact design lets you easily slip the adapter into your pocket or laptop bag and take it with you anywhere.\n\nGreen technology that saves energy.\nPower to the adapter is provided directly from the USB Type-C port and not only supports the USB 3.0 standard’s power-saving features, but also includes an energy-saving suspend and resume function to minimise power consumption when network traffic is light, the device is idle, or when the Ethernet cable is unplugged. Good for the environment, and ever better for your device’s battery life.\n\nWorks with existing networks.\nThe DUB-E250 is fully backwards compatible with existing Fast Ethernet or Gigabit networks, allowing you to connect to a wired network wherever you are.","https://images.icecat.biz/img/gallery/86097478_3938411157.jpg|https://images.icecat.biz/img/gallery/86097478_6853857578.jpg|https://images.icecat.biz/img/gallery/86097478_2926212103.jpg|https://images.icecat.biz/img/gallery/86097478_9344683696.jpg|https://images.icecat.biz/img/gallery/86097478_4819544044.jpg","4257x3020|4905x2464|1083x720|1177x591|492x492","||||","","","","","","http://objects.icecat.biz/objects/mmo_86097478_1615360456_5239_63835.pdf","","","2.5G Ethernet Connectivity|USB-C / Thunderbolt 3 Connector|Auto Speed Detection|Supports Crossover Detection|Supports Full-Duplex Mode|Two LED indicators|No power adapter required|Bundled with a virtual CD for driver installation (for Windows)|Backwards compatible (10/100/1000 Mbps)","Ports & interfaces","Connectivity technology: Wired","Host interface: USB Type-C","Interface: Ethernet","Ethernet LAN (RJ-45) ports: 1","USB version: 2.0/3.2 Gen 1 (3.1 Gen 1)","Network","Maximum data transfer rate: 2500 Mbit/s","Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3bz, IEEE 802.3u, IEEE 802.3x","Ethernet LAN: Yes","Ethernet interface type: 2.5 Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000,2500 Mbit/s","Auto MDIX IEEE: Yes","Full duplex: Yes","VLAN tagging: Yes","Design","Internal: No","Product colour: White","Hot-Plug support: Yes","Plug and Play: Yes","Certification: CE, FCC, IC","Power","Power consumption: 250 mA","USB powered: Yes","System requirements","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Operational conditions","Operating temperature (T-T): 10 - 45 °C","Storage temperature (T-T): 10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 21,5 mm","Depth: 53 mm","Height: 15 mm","Weight: 28,5 g","Logistics data","Harmonized System (HS) code: 85176990","Other features","Flow control support: Yes","Cable length: 0,16 m"