"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59"
"","","7980045","","AVM","20002478","7980045","","Wireless Routers","3982","","","FRITZ!Box WLAN 3370","20221021103210","ICECAT","1","94883","https://images.icecat.biz/img/norm/high/7980045-719.jpg","700x301","https://images.icecat.biz/img/norm/low/7980045-719.jpg","https://images.icecat.biz/img/norm/medium/7980045-719.jpg","https://images.icecat.biz/thumbs/7980045.jpg","","http://objects.icecat.biz/objects/mmo_7980045_1593774809_6408_3693.pdf","AVM FRITZ!Box WLAN 3370 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver","FRITZ!Box WLAN 3370 - 4x Gigabit-Ethernet, 802.11n/g/b/a, UMTS/HSPA, USB 2.0","AVM FRITZ!Box WLAN 3370, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL, Red, Silver, Tabletop router","AVM FRITZ!Box WLAN 3370. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2. Product type: Tabletop router, Product colour: Red, Silver, LED indicators: LAN, Power, WLAN. Certification: CE","High speeds on all frequencies\n\nThe FRITZ!Box 3370 combines VDSL, high-performance wireless LAN, and lightning-fast home networking in a single device. It is ideal for all networked applications, such as IPTV, video on demand, and media streaming.\n\nImpressive speeds with any connection\n\nThe FRITZ!Box 3370 supports all DSL connections with up to 100 Mbit/s and is compatible with fiber optic and cable modems. Four gigabit LAN ports and state-of-the-art wireless architecture ensure ultra fast connections within your home network.\n\nAlways entertained\n\nEnjoy technically flawless entertainment throughout your home network. The media server and the two USB ports turn the FRITZ!Box into a digital entertainment hub, with your music, images, and movies instantly available everywhere.\n\nFRITZ!Box – a safe bet\n\nPlay it safe with FRITZ!Box. Each device boasts a comprehensive range of security features to safeguard your communication. We continuously test and refine these features, and give you peace of mind with free updates.\n\nFRITZ!OS – bursting with benefits\n\nFRITZ!OS, the operating system for your FRITZ!Box, regularly provides you with new features. Thanks to FRITZ!Apps, you can access your data from your smartphone when you’re not at home, make calls within your home network, or operate your playback devices. It goes without saying that all updates and apps are free of charge.\n\nAward-winning simplicity\n\nHonored by specialist publications and praised by users, the FRITZ!Box operating concept has just one goal: to keep everything as simple as possible. A clear user interface and step-by-step wizards help make this happen.","","","","","https://images.icecat.biz/img/norm/high/7980045-719.jpg|https://images.icecat.biz/img/gallery/16713_7980045_1801.jpg","700x301|280x300","|","","","","","","","","","","","WAN connection","DSL WAN: Yes","Wireless LAN features","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","WLAN data transfer rate (max): 450 Mbit/s","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Dynamic DNS (DDNS): Yes","VPN support: IPSec","Mobile network","3G: No","4G: No","DSL features","ADSL2+: Yes","VDSL: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB port: Yes","USB 2.0 ports quantity: 2","RJ-11 ports quantity: 1","Management features","Web-based management: Yes","Security","Security algorithms: WPA, WPA2","Firewall: Yes","Network address translation (NAT): Yes","Protocols","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Design","Product type: Tabletop router","Product colour: Red, Silver","LED indicators: LAN, Power, WLAN","Certificates","Certification: CE","Packaging content","Cables included: LAN (RJ-45)","Antenna","Antenna design: Internal","Power","Power source type: AC","AC input voltage: 230 V","AC input frequency: 50 Hz","Power consumption (typical): 11 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 226 mm","Depth: 159 mm","Height: 47 mm"