"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72"
"","","79727393","","Tripp Lite","SMX1000RT2UN","79727393","0037332256416|037332256416","Uninterruptible Power Supplies (UPSs)","817","","","SMX1000RT2UN SmartPro 230V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, WEBCARDLX, LCD, USB, DB9, 6 Outlets","20240614033853","ICECAT","1","57459","https://images.icecat.biz/img/gallery/79727393_6721550990.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/79727393_6721550990.jpg","https://images.icecat.biz/img/gallery_mediums/79727393_6721550990.jpg","https://images.icecat.biz/img/gallery_thumbs/79727393_6721550990.jpg","http://objects.icecat.biz/objects/mmo_79727393_1708377031_154_4140269.pdf","","Tripp Lite SMX1000RT2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 900 W 6 AC outlet(s)","SmartPro 230V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, WEBCARDLX, LCD, USB, DB9, 6 Outlets","Tripp Lite SMX1000RT2UN, Line-Interactive, 1 kVA, 900 W, Pure sine, 182 V, 278 V","Tripp Lite SMX1000RT2UN. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 900 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 3,6 min, Typical backup time at half load: 11,9 min. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Width: 444,5 mm, Depth: 342,9 mm, Height: 88,9 mm","1kVA/900W/230V Battery Backup for PC Networks, Security Systems or Digital Signage\nThe SmartPro® line-interactive SMX1000RT2UN UPS system with AVR provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The six-outlet 230V battery backup with 0.9 power factor is ideal protection for small networks, wiring closets, security systems, telecom, high-end PC gaming, digital signage equipment and other professional applications, including retail, casino and hotel/motel management.\n\nReliable, Expandable Battery Backup Keeps You Operational Through Power Outages\nThe field-replaceable, hot-swappable internal battery provides 11.9 minutes of support at half load (450W) and 3.6 minutes at full load (900W), allowing you to work through short power failures and giving you enough time to safely save files and shut down your system in case of a prolonged blackout.\n\nPre-Installed WEBCARDLX Network Interface Offers 24/7 Remote Access for Monitoring and Control\nThe built-in WEBCARDLX with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade coincides with the introduction of New PowerAlert Element Manager (PAEM) software. PADM20 and PAEM together form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations. WEBCARDLX also supports Auto Probe, which can prevent costly service calls by automatically rebooting non-responsive network devices.\n\n6 Outlets Protect Your Connected Components\nSix C13 outlets provide battery backup, 350 joules of surge protection and voltage regulation for your crucial components. Two independently switched two-outlet load banks enable both scheduled and real-time remote rebooting and load shedding.\n\nAutomatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions\nAVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The SMX1000RT2UN can correct brownouts as low as 182V and overvoltages as high as 278V back to nominal 230V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.\n\nPremium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better\nThis UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.\n\nDesigned for High Efficiency to Help You Save Money and Protect the Environment\nA 97% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.\n\nSilenceable Alarm and Easy-to-Read LCD Keep You Informed Around the Clock\nThe front-panel LCD lets you monitor important data, such as load level, power factor, voltage, battery charge and estimated runtimes. It rotates for comfortable viewing in both rack and tower configurations. The audible alarm sounds for power failure, low battery and overloads. You may silence it using the built-in switch or disable it.\n\nAdvanced Communications Ports Allow for Automatic Saves and Shutdowns\nRS-232 and HID-compliant USB ports connect to a computer running free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. The EPO port supports emergency shutdown in large facilities. Cables are included.\n\nVersatile Installation Options\nHardware is included for mounting the SmartPro UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Using optional mounting accessories (sold separately), you can adapt the SMX1000RT2UN for 2-post (2POSTRMKITWM), front-rail (UPSHDEARKIT), 4-post short-depth (4POSTRAILKITWM), tower (2-9USTAND) or wall mounting (2POSTRMKITWM).","https://images.icecat.biz/img/gallery/79727393_6721550990.jpg|https://images.icecat.biz/img/gallery/79727393_8540907426.jpg|https://images.icecat.biz/img/gallery/79727393_7675363245.jpg|https://images.icecat.biz/img/gallery/79727393_8872155517.jpg|https://images.icecat.biz/img/gallery/79727393_2802308858.jpg|https://images.icecat.biz/img/gallery/79727393_7037236586.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Protects equipment against blackouts, brownouts, overvoltages, surges and line noise|Keeps AC power running during blackouts to allow time for file saves and safe shutdown|Maintains continuous 230V nominal output during brownouts and overvoltages|Pre-installed WEBCARDLX with latest version of PADM20 supports Auto Probe feature|Easy-to-read LCD allows real-time monitoring of voltage, battery status and other data","Features","UPS topology: Line-Interactive","Output power capacity: 1 kVA","Output power: 900 W","Waveform: Pure sine","Input operation voltage (min): 182 V","Input operation voltage (max): 278 V","Input frequency: 50/60 Hz","Output operation voltage (min): 220 V","Output operation voltage (max): 230 V","Output voltage regulation: -11 - 6%","Automatic Voltage Regulation (AVR): Yes","Maximum current: 4,8 A","Surge energy rating: 350 J","Response time: 2 ms","Number of input phases: 1","Efficiency (On-line mode): 97%","Power factor: 0,9","Emergency Power Off (EPO): Yes","EMI/RFI noise filtering: Yes","Noise level: 45 dB","Audible alarm(s): Yes","Audible alarm modes: Alarm when on battery, Fault, Low battery alarm, Overload alarm","Country of origin: China","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 6 AC outlet(s)","USB port: Yes","USB 2.0 ports quantity: 3","Serial interface: Yes","RS-232 ports: 1","Ethernet LAN (RJ-45) ports: 1","Emergency Power Off (EPO) connector: Yes","Battery","Typical backup time at full load: 3,6 min","Typical backup time at half load: 11,9 min","Hot-swap battery: Yes","Cold start: Yes","Design","Form factor: Rackmount","Product colour: Black","Housing material: Steel","Rack capacity: 2U","Cooling type: Active","Built-in fan: Yes","Display type: LCD","LED indicators: Yes","Certification: CE, GOST, IEC 62040-1, IEC 62040-2 Class A EMI","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Technical details","Sustainability certificates: RoHS","Compliance certificates: RoHS","Weight & dimensions","Width: 444,5 mm","Depth: 342,9 mm","Height: 88,9 mm","Weight: 15,4 kg","Package width: 586,7 mm","Package depth: 462,3 mm","Package height: 215,9 mm","Package weight: 20,8 kg","Packaging data","Rack mount kit: Yes","Cables included: Input power cable, Output power cable, Serial, USB cable","Manual: Yes","Logistics data","Quantity per master (outer) case: 1 pc(s)"