"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69"
"","","70051498","","Tripp Lite","SU8000RT3UTAA","70051498","0037332223715|037332223715","Uninterruptible Power Supplies (UPSs)","817","","","SU8000RT3UTAA SmartOnline 208/240V 8kVA On-Line UPS – Double Conversion, 7.2kW, 6U, Network Card Option, TAA Compliant","20240310101044","ICECAT","1","19576","https://images.icecat.biz/img/gallery/70051498_5637510288.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/70051498_5637510288.jpg","https://images.icecat.biz/img/gallery_mediums/70051498_5637510288.jpg","https://images.icecat.biz/img/gallery_thumbs/70051498_5637510288.jpg","http://objects.icecat.biz/objects/mmo_70051498_1640200828_3787_18135.pdf","http://objects.icecat.biz/objects/mmo_70051498_1622137014_2922_18280.pdf","Tripp Lite SU8000RT3UTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W","SmartOnline 208/240V 8kVA On-Line UPS – Double Conversion, 7.2kW, 6U, Network Card Option, TAA Compliant","Tripp Lite SU8000RT3UTAA, Double-conversion (Online), 8 kVA, 7200 W, Sine, 200 V, 240 V","Tripp Lite SU8000RT3UTAA. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Output power: 7200 W. AC outlet types: Hardwire, Power plug: Hardwire, USB port type: Micro-USB. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 6U. Width: 445 mm, Depth: 656 mm, Height: 131 mm","Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss\nThis TAA-compliant UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 7200W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU8000RT3UTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment.\n\nReliable, Expandable Battery Backup\nUPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The external battery provides 13.5 minutes of support at half load and 5.5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the double-conversion UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP240V10RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.\n\nEasily Hot-Swappable with No Expensive Service Calls or Downtime Needed\nWith its detachable PDU, the SU8000RT3UTAA is easily hot-swappable by a user of any skill set. In bypass mode, the PDU passes power to equipment without the use of the power and battery modules, allowing them to be removed while keeping your application in operation. When making repairs or replacing a battery, no lengthy service calls or downtime are necessary.\n\nEconomy Mode Helps the Environment and Your Cash Flow\nOperating with a high 96% efficiency in optional economy mode, the SU8000RT3UTAA significantly reduces BTU heat output and operating energy costs.\n\nIntuitive Front-Panel Interface for Convenient UPS Operation and Monitoring\nFront-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.\n\nOptional WEBCARDLX Network Interface Offers 24/7 Access\nAn accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface, which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.\n\nAdvanced Communications Ports\nUSB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.\n\nVersatile Installation Options\nHardware is included for mounting the double-conversion UPS system in 6U of space in an EIA-standard 19-inch 4-post rack. Use two optional 2POSTRMKITHD kits for 2-post rack mounting or the included 2-9USTAND for mounting in an upright tower position.\n\nTAA-Compliant UPS for GSA Schedule Purchases\nThe SU8000RT3UTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.\n\n2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible Design\nThe SU8000RT3UTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.","https://images.icecat.biz/img/gallery/70051498_5637510288.jpg|https://images.icecat.biz/img/gallery/70051498_3280876009.jpg|https://images.icecat.biz/img/gallery/59125207_8552620776.jpg|https://images.icecat.biz/img/gallery/70051498_8050546019.jpg","1200x1200|1200x1200|1200x1200|500x500","|||","","","","","","","","","Features","UPS topology: Double-conversion (Online)","Output power capacity: 8 kVA","Output power: 7200 W","Waveform: Sine","Input operation voltage (min): 200 V","Input operation voltage (max): 240 V","Input frequency: 50/60 Hz","Output operation voltage (min): 200 V","Output operation voltage (max): 240 V","Output frequency: 50/60 Hz","Maximum current: 50 A","Number of input phases: 1","Efficiency: 91%","Power factor: 0,9","Crest factor: 3:1","Emergency Power Off (EPO): Yes","EMI/RFI noise filtering: Yes","Noise level: 67,1 dB","Audible alarm(s): Yes","Country of origin: Taiwan","Ports & interfaces","AC outlet types: Hardwire","Power plug: Hardwire","USB port: Yes","USB 2.0 ports quantity: 1","USB port type: Micro-USB","RS-232 ports: 1","Modem (RJ-11) ports: 1","Ethernet LAN (RJ-45) ports: 1","Emergency Power Off (EPO) connector: Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 5 min","Typical backup time at half load: 14 min","Hot-swap battery: Yes","Cold start: Yes","Design","Form factor: Rackmount/Tower","Product colour: Black","Rack capacity: 6U","Cooling type: Active","Display type: LCD","LED indicators: Yes","Certification: UL1778, CSA, CE, NOM, Class A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Width: 445 mm","Depth: 656 mm","Height: 131 mm","Package width: 660,4 mm","Package depth: 1041,4 mm","Package height: 800,1 mm","Package weight: 149,9 kg","Packaging data","Rack mount kit: Yes","Cables included: RS-232, USB cable","Manual: Yes","Logistics data","Master (outer) case width: 660,4 mm","Master (outer) case length: 1041,4 mm","Master (outer) case height: 800,1 mm","Master (outer) case weight: 149,9 kg","Quantity per master (outer) case: 1 pc(s)"