"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91"
"","","515464","","Samsung","SCX-5530FN","515464","","Multifunction Printers","304","","","SCX-5530FN","20221021103210","ICECAT","1","170165","https://images.icecat.biz/img/norm/high/515464-1488.jpg","473x440","https://images.icecat.biz/img/norm/low/515464-1488.jpg","https://images.icecat.biz/img/gallery_mediums/img_515464_medium_1480936272_8094_26509.jpg","https://images.icecat.biz/thumbs/515464.jpg","","","Samsung SCX-5530FN multifunction printer Laser A4 600 x 1200 DPI 28 ppm","SCX-5530FN - 600 x 1200 dpi, 28 A4 ppm, laser, fax, 16MB, LCD, USB 2.0, IEEE 1284, Ethernet","Samsung SCX-5530FN, Laser, 600 x 1200 DPI, Colour scanning, Mono faxing, A4","Samsung SCX-5530FN. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","With SCX-5530FN’s USB capabilities, simply plug it in and print. It’s that simple. For those who need power, SCX-5530FN offer 28ppm printing and 19ipm duplex printing to save time and paper.\r\n\r\nScan to USB\r\nWith the SCX-5530FN, just scan documents with the printer, and save directly onto the USB memory device. You can share and transport data without the use of a PC in various formats such as PDF, JPEG, TIFF, and BMP -- ideal for small businesses or educational institutions such as libraries, schools and colleges, or any other non-networked location.\r\n\r\nScan to E-mail\r\nThe powerful Scan to Email feature allows you to choose recipients from your address book and email documents directly from your printer. Time-saving Scan Once, Distribute Many feature lets you send to multiple recipients, both mono and colour documents, with choice of PDF, JPEG or TIFF files.\r\n\r\nScan to Network\r\nIt’s the Scan to Network feature-is extremely useful when hard copies must be distributed across a networked environment, emailed, or simply saved to your PC in various formats such as JPG, PDF and TIFF.\r\n\r\nSyncThru Web Admin Service\r\nThe SyncThru Web Admin Service is the web-based management tool for configuring and monitoring Samsung network printers and other SNMP (Simple Network Management Protocol) compliant printers. Manage all the printers on your network without ever leaving your desk.\r\n\r\nSyncThru Web Service\r\nThis LAN-connected feature accessed by web brower provides administrators with the ability to change machine and network settings, upgrade firmware and view network printer status with remarkable ease. Remote configuration and status monitoring across the LAN make for highly responsive IT management. \r\n\r\nFax Function with Duplex Printing\r\nThe SCX-5530FN is the world’s fastest multi-functional printer with Fax and Duplex setting. With speeds of 28 pages per minute, 20 images per minute and 20 copies per minute, this printer can print and copy text and images side-by-side on both the long and short edge.\r\n\r\nStatus Pop-up Message\r\nThis printer features a Status Pop-up that covers all your troubleshooting needs in one easy-to-read panel. Here you can find your printer and driver settings, toner information, Power Save mode, and general troubleshooting guide. No worries, just check with the Status Pop-up. \r\n\r\nLarge Paper Capacity\r\nMulti-purpose tray carries full industry standard of 50 pages, with 250 pages in the main cassette and an additional 250 in a second cassette. Full industry standard of 550 pages saves restocking and maintenance time.","https://images.icecat.biz/img/norm/high/515464-1488.jpg|https://images.icecat.biz/img/gallery/515464_8482.jpg|https://images.icecat.biz/img/gallery/515464-Samsung--2.jpg","473x440|515x265|180x180","||","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Duplex printing: Yes","Maximum resolution: 600 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 28 ppm","Warm-up time: 20 s","Time to first page (black, normal): 8,5 s","Copying","Copying: No","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 28 cpm","Maximum number of copies: 99 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 1200 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 4800 x 4800 DPI","Maximum scan area: 216 x 356 mm","Greyscale levels: 256","Fax","Faxing: Mono faxing","Modem speed: 33,6 Kbit/s","Fax memory: 480 pages","Fax memory: 6 MB","Fax speed dialing (max numbers): 240","Fax broadcasting: 30 locations","Features","Maximum duty cycle: 25000 pages per month","Number of print cartridges: 1","Digital sender: No","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Maximum input capacity: 300 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media weight (tray 1): 75 gsm","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","Network","Ethernet LAN: Yes","Performance","Internal memory: 16 MB","Sound pressure level (printing): 54 dB","Sound power level (standby): 39 dB","Design","Market positioning: Business","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 520 W","Power consumption (PowerSave): 20 W","Power consumption (standby): 150 W","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 10 - 32 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 18,5 kg","Packaging data","Package weight: 23 kg","Other features","Standard input trays: 2","Networking features: 10/100Base-T Ethernet","Dimensions (WxDxH): 466 x 435,4 x 458 mm","Network ready: Yes","Power requirements: 100-240V; 50/60Hz","Media types supported: Plain Paper, Transparency, Envelope, Labels, Card stock, Thick, Thin, Cotton, Colour, Pre-Printed, Recycled, Bond, Archive","Compatible operating systems: Windows 98/Me/NT4.0/2000/XP\nLinux","Emulations: PCL6","All-in-one functions: Fax, Scan","Colour all-in-one functions: Scan, No","Package dimensions (WxDxH): 590 x 559 x 640 mm","Media size (tray 1): A4, A5, Letter, Legal, Executive, Folio, Oficio, ISO B5, JIS B5, A6","Copying","Copy resolution (black graphics): 600 x 300 DPI","Fax","Fax speed (A4): 3 sec/page","Other features","I/O ports: 1x USB\n1x RJ-45\n1x IEEE 1284","Custom media sizes: 76 x 127mm - 215.9 x 356mm","Image scaling/enlargement range: 25 - 400%","Memory upgrade: Y","Media size (tray 2): A4, A5, Letter, Legal, Executive, Folio, Oficio, ISO B5, JIS B5, A6, Envelope B5/Monarch/Com-10/DL/C5/C6"