"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80"
"","","510120","","Samsung","NP-M70T001/SUK","510120","","Laptops","151","","","NP-M70T001","20230224141111","ICECAT","1","35023","https://images.icecat.biz/img/norm/high/510120-3033.jpg","700x653","https://images.icecat.biz/img/norm/low/510120-3033.jpg","https://images.icecat.biz/img/gallery_mediums/img_510120_medium_1480935746_2071_26509.jpg","https://images.icecat.biz/thumbs/510120.jpg","","","Samsung NP-M70T001 48,3 cm (19"") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6600 Windows XP Professional","NP-M70T001 - Intel Pentium M 760, 1024MB RAM, 100GB HDD, DVD Super-Multi, 19"" WSXGA+ TFT, Win XP Pro","Samsung NP-M70T001, 2 GHz, 48,3 cm (19""), 1680 x 1050 pixels, 1 GB, 100 GB, Windows XP Professional","Samsung NP-M70T001. Processor frequency: 2 GHz. Display diagonal: 48,3 cm (19""), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6600. Operating system installed: Windows XP Professional. Weight: 4,4 kg","Imagine a desktop replacement like no other. The M70 is the world’s first notebook with a detachable 19” LCD monitor providing you the flexibility for use as a notebook on the go or a conventional desktop at home or in the office. Its large-sized 19” high resolution monitor and powerful performance features make it competitive to any Desktop for gaming and multimedia purposes while providing you the flexibility to work how, where and when you please. The M70 is a perfect choice for those who seek a powerful but stylish replacement for their desktop PC. With the Samsung M70 it's not that hard to imagine.\r\n\r\nThe Perfect companion for Everyone\r\nWith a 19-inch display, the Samsung M70 is wonderfully suited for those doing publishing and graphics work. The 290-nits brightness ensures that even in direct sunlight you can see the display clearly. Coupled with a remote control, a dedicated Nvidia Geforce Go 6600 graphics card and a 2.1-channel speaker system, the M70 can be used for movies or a session of intense gaming with your buddies.\r\n\r\nWireless Connectivity\r\nIntegrated Wireless LAN (802.11a.b.g) and Bluetooth™ upgradeability enable fast, secure wireless access and data sharing. Giving you the freedom to connect when, how and where you please.\r\n\r\nEnhanced Performance\r\nComplete with a dedicated Nvidia Geoforce graphics sub system, an LCD docking cradle as standard, enabling ergonomic positioning of the LCD to best suit the application or environment, Samsung's latest “AVS Now” technology enables users to quickly access their videos/DVDs, photos and audio files without the time required to boot Windows, Four USB ports, a full sized keyboard and the latest Intel Centrino Mobile Technology.\r\n\r\nSlim and Durable Magnesium Alloy casing\r\nUsing some of the slimmest, but strongest technology you get a Notebook PC ready for anything. Using a magnesium alloy means you get amazing strength in a super light notebook.\r\n\r\nSamsung S/W List\r\nPowerful software solution providing you the flexibility to optimise your performance. ","https://images.icecat.biz/img/norm/high/510120-3033.jpg|https://images.icecat.biz/img/gallery/img_510120_high_1470834973_4092_29052.jpg|https://images.icecat.biz/img/gallery/img_510120_high_1470834974_0279_29052.jpg|https://images.icecat.biz/img/gallery/img_510120_high_1470834974_6961_29052.jpg|https://images.icecat.biz/img/gallery/img_510120_high_1470834975_3548_29052.jpg","700x653|875x625|875x655|875x689|350x289","||||","","","","","","","","","","Display","Display diagonal: 48,3 cm (19"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Processor","Processor frequency: 2 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 100 GB","Optical drive type: DVD Super Multi","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS PRO, SD, xD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA GeForce Go 6600","Maximum graphics card memory: 0,128 GB","Maximum resolution: 2048 x 1536 pixels","Audio","Audio system: HDA","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 915PM Express","Keyboard","Pointing device: Touchpad + Scroll zone","Keyboard layout: QWERTY","Software","Operating system installed: Windows XP Professional","Battery","Battery life (max): 4,5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 4,4 kg","Width: 434,8 mm","Depth: 314 mm","Height: 38,6 mm","Other features","Wireless technology: IEEE 802.11b/g, Bluetooth 2.0+EDR","AC adapter included: Yes","Infrared data port: No","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: Data/Fax V.92","Ports & interfaces","I/O ports: Norton Anti-Virus\nNero Express\nAVStation\nCyberlink Power DVD\nNetwork Manager\nHDD Recovery Solution","Video","External video modes refresh rate (max): 85 Hz"