"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","498122","","NETGEAR","WGT624UK","498122","","Wireless Routers","3982","","","Router 4xF+ENet Wless 108Mbps 802.11g+","20240118173620","ICECAT","1","156178","https://images.icecat.biz/img/norm/high/65395.jpg","314x129","https://images.icecat.biz/img/norm/low/65395.jpg","https://images.icecat.biz/img/gallery_mediums/img_65395_medium_1480676986_6778_2323.jpg","https://images.icecat.biz/thumbs/65395.jpg","","","NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router","108Mbps Wless Firewall Router","NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+, CCK, DBPSK, QPSK, Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec,..., 16000 entries, SNMP,Telnet, TCP/IP, IPX/SPX, NetBIOS etc, 0 - 40 °C","NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+. Modulation: CCK, DBPSK, QPSK. Firewall security: Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec,..., MAC address table: 16000 entries. Management protocols: SNMP,Telnet, Data link protocols: TCP/IP, IPX/SPX, NetBIOS etc. Dimensions (WxDxH): 188 x 175 x 28 mm, Supported data transfer rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with..., Networking features: LAN,VPN","Super Fast! – 108 Mbps with Super G Technology (when used with NETGEAR WG511T PC Card)\r\nSuper Easy! – Smart Wizard gets you up and running in fewer than 5 clicks \r\nSuper Easy! – Smart Wizard assisted firmware upgrade automatically checks for new features and upgrades your network in just 1 click!\r\nSuper Secure! – Over 10 security & privacy features including Double Firewall (SPI & NAT)\r\nSuper Reliable! – 802.11g standard compliance; interoperable with existing 802.11b and 802.11g networks\r\nSuper Range! – Exceptional range gets you connected at the far ends of your home or office\r\n","https://images.icecat.biz/img/norm/high/65395.jpg","314x129","","","","","","","","","","","","Wireless LAN features","Modulation: CCK, DBPSK, QPSK","Network","Full duplex: Yes","Security","Firewall security: Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec, and multiple L2TP & PPTP)","Stateful Packet Inspection (SPI): Yes","DoS attack prevention: Yes","MAC address table: 16000 entries","Network address translation (NAT): Yes","Protocols","Management protocols: SNMP,Telnet","Data link protocols: TCP/IP, IPX/SPX, NetBIOS etc","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Other features","Dimensions (WxDxH): 188 x 175 x 28 mm","Supported data transfer rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with Dynamic upgradable), 0.01/0.1","Networking features: LAN,VPN","Minimum system requirements: •Broadband (cable, DSL) Internet service and modem with Ethernet connection\n•2.4 GHz wireless adapter or Ethernet adapter and cable for each computer\n•Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux\n•Internet Explorer 5.0 or Netscape 4.7 or higher","Maximum data transfer rate: 0,108 Gbit/s","Management platform: web-based,telnet","Interface: Vlan,LAN,WAN","Data transfer rate: 100 Mbit/s","Management level: high","I/O ports: •Internet/WAN: 10/100 Mbps (auto-sensing) Ethernet, RJ-45 \n•LAN: 4 ports 10/100 Mbps (auto-sensing) Ethernet, RJ-45\n"