"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51"
"","","468610","","ASUS","A8V-X","468610","","Motherboards","164","","","A8V-X","20190404055706","ICECAT","","113040","https://images.icecat.biz/img/norm/high/468610-101.jpg","421x374","https://images.icecat.biz/img/norm/low/468610-101.jpg","https://images.icecat.biz/img/gallery_mediums/img_468610_medium_1480930898_9592_26509.jpg","https://images.icecat.biz/thumbs/468610.jpg","","","ASUS A8V-X motherboard Socket 939 ATX","A8V-X","ASUS A8V-X, AMD, Socket 939, 4 GB, 0, 1, 0+1, JBOD, Realtek RTL8201CL, Fast Ethernet","ASUS A8V-X. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. RAID levels: 0, 1, 0+1, JBOD. LAN controller: Realtek RTL8201CL, Networking features: Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A","Supports AMD Socket 939 Athlon 64 X2 \r\nThis motherboard supports AMD 939-pin Athlon™ 64 X2 Dual-Core processor with 1MBx2 or 512KBx2 L2 cache which is based on 64-bit architecture. It features better multithreaded / multitasking performance than Athlon 64 FX / Athlon 64. \r\n \r\nSupports AMD Socket 939 Athlon 64 FX / Athlon 64 \r\nThis motherboard supports AMD 939-pin Athlon 64 FX / Athlon 64 processors with 1MB / 512KB L2 cache which is based on 64-bit architecture. It features 2000 / 1600 MT/s HyperTransport Bus, dual-channel un-buffered DDR400 memory support and AMD Cool 'n' Quiet! Technology. \r\n\r\nAMD Cool 'n' Quiet! Technology \r\nThis motherboard supports AMD Cool 'n' Quiet! Technology, which monitors system operation and automatically adjusts CPU voltage and frequency for a cool and quiet environment. \r\n\r\nVIA K8T800 Pro / VT 8251 \r\nThe VIA K8T800 Pro leverages VIA's Hyper8 technology to enable a high bandwidth HyperTransport processor-to-chipset link, ensuring that all AMD64 processor-based systems can achieve their full performance potential.\r\n \r\nDual-Core CPU \r\nEnjoy the extraordinary CPU power from the latest dual-core CPU. The advanced processing technology contains two physical CPU cores with individually dedicated L2 Caches to satisfy the rising demand for more powerful processing capability. \r\n \r\n64bit computing \r\n64-bit computing, the next generation technology to replace current 32-bit architecture, delivers advanced system performance, faster memory access and increased productivity. This motherboard provides excellent compatibility and flexibility by supporting either 64-bit or 32-bit architecture. \r\n\r\nDual-Channel DDR400 \r\nDual-channel DDR technology doubles the bandwidth of your system memory and hence boost the system performance to out perform any memory existing solutions in the market. System bottlenecks are eliminated with balanced architecture and peak bandwidths up to 6.4GB/s. \r\n\r\nPCI Express Architecture\r\nThis motherboard supports PCI Express x1 which outperforms PCI interface with its exceptional high bandwidth up to 500MB/s. The high speed PCI Express interface creates new usages on desktop PCs.\r\n\r\nAGP8x\r\nAGP8X (AGP 3.0) enables enhanced graphics performance with high bandwidth speeds up to 2.12GB/s. With a bus of 533MHz, AGP8X is twice as fast as AGP4X.\r\n \r\nHigh Definition Audio \r\nThe onboard 6-channel High Definition audio CODEC enables high-quality ADI AD1986A audio CODEC, which automatically detects and identifies what types of peripherals are plugged into the audio I/O jacks and notifies users of inappropriate connection, meaning there will be no more confusion of Line-in, Line-out and Mic jacks. \r\n\r\nADI SoundMAX HD Audio \r\nThe SoundMAX Digital Audio System is the industry's highest performance and most reliable audio solution for business professionals, audiophiles, musicians, and gamers. SoundMAX Digital High Definition Audio System can output 5.1 channel surround sound and features state-of-the-art DLS2 MIDI synthesizer and supports all major game audio technologies. \r\n\r\nSerial ATA 3Gb/s\r\nThe motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. \r\n \r\nMax. 8 USB 2.0 ports supports\r\nUSB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data transfers. \r\n\r\nIntegrated 10/100 LAN \r\nThe on-board LAN controller is a highly integrated single-chip Fast Ethernet controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems. \r\n \r\nC.P.R.(CPU Parameter Recall) \r\nWhen the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again. \r\n\r\nASUS EZ Flash\r\nWith ASUS EZ Flash, you can update BIOS directly from the BIOS setup menu. No more DOS-based flash utility and bootable diskette required. \r\n\r\nASUS CrashFree BIOS2\r\nThe CrashFree BIOS2 feature now includes the BIOS auto-recovery function in a support CD. Users can reboot their system through the support CD when a bootable disk is not available, and go through the simple BIOS auto-recovery process. ASUS motherboards now enable users to enjoy this protection feature without the need to pay for an optional ROM. ","https://images.icecat.biz/img/norm/high/468610-101.jpg","421x374","","","","","","","","","","","Processor","Processor manufacturer: AMD","Processor socket: Socket 939","Maximum number of SMP processors: 1","Memory","Number of memory slots: 4","Maximum internal memory: 4 GB","ECC: Yes","Non-ECC: Yes","Storage controllers","RAID levels: 0, 1, 0+1, JBOD","Internal I/O","USB 2.0 connectors: 2","S/PDIF out connector: Yes","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","CPU fan connector: Yes","Chassis intrusion connector: Yes","Rear panel I/O ports","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","PS/2 ports quantity: 2","Headphone outputs: 1","Microphone in: Yes","S/PDIF out port: Yes","Parallel ports quantity: 1","Serial ports quantity: 1","Network","LAN controller: Realtek RTL8201CL","Networking features: Fast Ethernet","Features","Motherboard form factor: ATX","Audio output channels: 5.1 channels","Audio chip: ADI AD1986A","Power source type: ATX","BIOS","BIOS memory size: 32 Mbit","Weight & dimensions","Width: 305 mm","Depth: 210 mm","Packaging content","Bundled software: Drivers\nASUS PC Probe\nAnti-Virus (OEM)\nASUS LiveUpdate","Other features","GAME/MIDI connector: Yes","Floppy disk drive connector: Yes","Special features: ASUS C.P.R.\nASUS JumperFree\nASUS MyLogo","Expansion slots","Expansion slots: 1x AGP8X\n2x PCI-E x1\n3x PCI","Other features","Manageability features: WfM 2.0, DMI 2.0, WOL by PME, WOR by PME, PXE, RPL"