"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21" "","","462490","","HP","AG392AA","462490","0882780420502|882780420502","Graphics Cards","170","","","AG392AA","20210112131149","ICECAT","1","141836","https://images.icecat.biz/img/gallery/462490_1289908075.jpg","2791x3605","https://images.icecat.biz/img/gallery_lows/462490_1289908075.jpg","https://images.icecat.biz/img/gallery_mediums/462490_1289908075.jpg","https://images.icecat.biz/img/gallery_thumbs/462490_1289908075.jpg","","","HP AG392AA graphics card AMD Radeon X1300 0,25 GB GDDR2","256MB DDR 2, 600Mhz, PCI-E x16, DVI-I, S-Video","HP AG392AA, Radeon X1300, 0,25 GB, GDDR2, 128 bit, 2048 x 1536 pixels, PCI Express x16","HP AG392AA. Graphics processor family: AMD, Graphics processor: Radeon X1300, Processor frequency: 600 MHz. Discrete graphics card memory: 0,25 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active","- Powered by ATI RADEON®X1300 PRO(90nm) GPU.\n- A 90-nanometer process GPU, a new ultra-threaded core 3D processing architecture.\n- 128-bit bandwidth 256MB DDR 2 Graphics memory support HyperMemory 512MB.\n- 4 parallel pixel pipelines.\n- PCI Express x16 lane native support.\n- DVI + HDTV +D-sub support.\n- ATI’s Avivo™ technology connects to home entertainment devices and creates true-to-life image reproduction, and the smoothest video playback ever offered by ATI.\n- Get high image fidelity with CRT and LCD displays, TVs, rear projection and plasma TVs, and projectors.\n- New ultra-threaded core 3D architecture with ATI’s revolutionary Avivo™.\n- video and display technology to drive performance to new heights with incredible speed and intense 3D graphics.\n- The Radeon® X1300 is CrossFire™ Ready (Software Mode) to deliver multi-GPU gaming performance.\n- Shader Model 3.0\n- New High Dynamic Range features visual effects, and enhances realism with adaptive anti-aliasing and lightening fast performance.\n- Accelerated MPEG-2, MPEG-4, DivX,WMV9, VC-1, and H.264 decoding.\n- CATALYST™: Full Windows Vista LDDM support including Aero Glass visuals.","https://images.icecat.biz/img/gallery/462490_1289908075.jpg|https://images.icecat.biz/img/gallery/462490_1839682224.jpg|https://images.icecat.biz/img/norm/high/462490-HP.jpg","2791x3605|4176x3473|400x400","||","","","","","","","","","","Processor","Graphics processor family: AMD","Graphics processor: Radeon X1300","Maximum resolution: 2048 x 1536 pixels","Processor frequency: 600 MHz","Memory","Discrete graphics card memory: 0,25 GB","Graphics card memory type: GDDR2","Memory bus: 128 bit","Ports & interfaces","Interface type: PCI Express x16","DVI-I ports quantity: 1","Performance","TV tuner integrated: No","Shader model version: 3.0","Dual Link DVI: Yes","PhysX: No","Design","Cooling type: Active","Weight & dimensions","Weight: 2,27 kg"