"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","446028","","Fujitsu","TX150S4-BUND2","446028","","Servers","156","PRIMERGY","TX150","TX150S4 (FSC-TX150S4-108BN) + Windows Server 2003 BIOS Lock English +","20240307153452","ICECAT","","52596","https://images.icecat.biz/img/norm/high/266712-589.jpg","391x391","https://images.icecat.biz/img/norm/low/266712-589.jpg","https://images.icecat.biz/img/gallery_mediums/img_266712_medium_1480930122_6636_26422.jpg","https://images.icecat.biz/thumbs/266712.jpg","","","Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2,8 GHz 1 GB DDR2-SDRAM","TX150S4 (FSC-TX150S4-108BN) + Windows Server 2003 BIOS Lock English + GRATIS INSTALLATIE. BESTEL SER-INS-FSC-W3S OP DEZELFDE ORDER!","Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows Server 2003 BIOS Lock English +, 2,8 GHz, 1 GB, DDR2-SDRAM, Serial ATA, DVD-ROM, Tower","Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows Server 2003 BIOS Lock English +. Processor family: Intel® Pentium® 4, Processor frequency: 2,8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Chassis type: Tower","TX150 S4 is the first PRIMERGY Tower Server with Intel® Pentium® D (Dual-Core) processor, delivering an extra powerful gear when your applications need it. Superb power reserves through newest Intel® Pentium® D processors and Intel® chipset supporting EM64Technology this tower server combines low complexity with great data safety. \r\nThe simplicity of hot-plug disks makes replacement easy without requiring that the server be powered down. A Standard Baseboard-Management-Controller, an enhanced system management, will improve the stand-alone operation additionally. The choice between SATA and SCSI technology means no compromises in data security. Data safety is secured with hard disk mirroring (onboard RAID 1 with SCSI, onboard RAID 0, 1, 10 with SATA), and duplicated data means security against physical data loss.","https://images.icecat.biz/img/norm/high/266712-589.jpg","391x391","","","","","","","","","","Processor","Processor family: Intel® Pentium® 4","Processor frequency: 2,8 GHz","Motherboard chipset: Intel® E7230","Processor front side bus: 800 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Maximum internal memory: 8 GB","Storage","Optical drive type: DVD-ROM","HDD capacity: 160 GB","HDD interface: Serial ATA","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 3","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Parallel ports quantity: 1","Serial ports quantity: 2","Design","Chassis type: Tower","Software","Compatible operating systems: Microsoft: Windows 2003 Enterprise; Standard; Web Edition Microsoft: Windows 2003 Enterprise; Standard x64 Edition Microsoft: Windows SBS* 2003 Standard Microsoft: Windows 2000 Advanced Server; Server Novell: Netware 6.5 (only for SCSI variant) SCO: Open Server 5.0.7; Unixware 7.1.4 (only SCSI) SUSE: x86 SLES 9; SUSE EM64T SLES 9 Red Hat: x86 EL 3.0 / EL 4.0 Red Hat: EM64T EL 4.0","Power","Power consumption (typical): 400 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Weight & dimensions","Width: 205 mm","Depth: 605 mm","Height: 444 mm","Weight: 28 kg","Other features","Dimensions (WxDxH): 205 x 605 x 444 mm","Graphics card: Rage XL","Diskette drive memory: 1,44 MB","RAID controller type: HW-RAID 1E"