"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82" "","","434843","","Acer","LX.A7405.311","434843","","Laptops","151","Aspire","","Aspire 3613LMi_256","20240307153452","ICECAT","1","119694","https://images.icecat.biz/img/norm/high/328237-869.jpg","300x267","https://images.icecat.biz/img/norm/low/328237-869.jpg","https://images.icecat.biz/img/gallery_mediums/img_328237_medium_1480937629_6059_26422.jpg","https://images.icecat.biz/thumbs/328237.jpg","","","Acer Aspire 3613LMi_256 Intel® Celeron® M 38,1 cm (15"") 0,25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition","Aspire 3613LMi_256, Intel® Mobile Celeron® processor 1.5GHz (Cel M 370/ 1MB), Microsoft® Windows® XP Home Edition SP2, 15TFT XGA, 256MB DDR RAM, 40GB HDD, DVD-Dual double layer, 4-cell LiIon, 56K modem, Wired LAN & wireless 802.11b/g, 64MB shared, no IEEE1394/no S-video/no FIR, 4 cell battery","Acer Aspire 3613LMi_256, Intel® Celeron® M, 1,5 GHz, 38,1 cm (15""), 1024 x 768 pixels, 0,25 GB, 40 GB","Acer Aspire 3613LMi_256. Processor family: Intel® Celeron® M, Processor frequency: 1,5 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2,75 kg","The Aspire 3610 sets a new standard for affordable mobile multimedia for private users, self-employed professionals and users from small and medium-sized companies. Slim, elegant and highly efficient, this compact widescreen notebook comes with a complete set of wired and wireless connectivity options and Acer’s innovative Empowering Technology for a completely intuitive and versatile solution to mobile multimedia management.","https://images.icecat.biz/img/norm/high/328237-869.jpg","300x267","","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor family: Intel® Celeron® M","Processor manufacturer: Intel","Processor frequency: 1,5 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 0,25 GB","Maximum internal memory: 2 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 40 GB","HDD speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0,064 GB","Audio","Audio system: Intel High Definition Audio","Number of built-in speakers: 2","Camera","Front camera: No","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Networking features: Ethernet/Fast Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Bundled software: Acer eManager (including ePresentation, eSetting, ePowerManagement & eRecovery), Acer Launch Manager,Aspire Arcade, Norton AntiVirus, Adobe Reader, NTI CD-Maker","Battery","Number of battery cells: 4","Battery life (max): 2,1 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,75 kg","Other features","Wireless technology: IEEE 802.11b/g","Infrared data port: No","Dimensions (WxDxH): 363 x 275 x 33 mm","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD+R speed: 8x","DVD+RW speed: 4x","DVD-R speed: 8x","DVD-RW speed: 4x","DVD read speed: 8x","Double Layer DVD write speed: 2,4x","Double Layer DVD read speed: 4x","Keyboard","Keyboard function keys: 12"