"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69"
"","","40359248","","ASUS","G11DF-DE017T","40359248","4712900758054","PCs/Workstations","153","ROG","","G11DF-DE017T","20240314193937","ICECAT","1","97888","https://images.icecat.biz/img/gallery/37435991_5206005779.jpg","323x600","https://images.icecat.biz/img/gallery_lows/37435991_5206005779.jpg","https://images.icecat.biz/img/gallery_mediums/37435991_5206005779.jpg","https://images.icecat.biz/img/gallery_thumbs/37435991_5206005779.jpg","","http://objects.icecat.biz/objects/mmo_40359248_1512658663_677_9789.pdf","ASUS ROG G11DF-DE017T PC AMD Ryzen™ 7 1800x 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower Black, Grey, Red","AMD Ryzen 7 1800X, 16GB RAM, 1000GB HDD + 256GB SSD, NVIDIA GeForce GTX 1080, Windows 10 Home","ASUS ROG G11DF-DE017T, 3,6 GHz, AMD Ryzen™ 7, 16 GB, 1,26 TB, DVD Super Multi, Windows 10 Home","ASUS ROG G11DF-DE017T. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1800x. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Red","Shedding light on uncompromising performance\nASUS G11 is designed for casual gamers who want a high performance gaming platform that doesn't break the bank.\n\nYou'll be in awe of its futuristic outer space-inspired design with Mayan-inspired elements. It has numerous LEDs spread across four areas of the chassis, including a centerpiece with customizable light effects that can showcase up to 8 million colors – so you can adjust the ambient lighting to suit the game you're currently playing.\n\nInside, this cutting-edge chassis houses a 6th-generation Intel® Core™ processor, and up to NVIDIA® GeForce® GTX™ 980 graphics card for exceptional processing power and visual prowess. It also features DDR4 memory, and USB 3.1 for high speed data access.\n\nIt even features the exclusive Aegis II performance monitoring app to enhance your gaming experience. GameAlive lets your record gameplay, edit them, and then show them off to friends on social media. There's even SonicMaster-optimized gaming audio to completely immerse you in the game.\n\nBlazing performance for remarkable gaming\nPowered by Intel Core processors\nThe latest 6th-generation Intel Core i7 processor gives you the power to take on the most demanding of tasks, allowing you to play games at the highest settings, watch videos in 4K/UHD, and even create awesome websites or 3D models for work. You get a 23% performance boost and 22% more efficiency over the previous generation of Intel processors.\n\nDesigned for gamers, optimized for everyone\nAdvanced design with Mayan-inspired detailing\nASUS G11 evokes an air of mystery, thanks to its futuristic outer space-inspired design. With its menacing red and black color scheme, and Mayan-inspired markings, it radiates the power and performance that lies within.\n\nCooling for spectacular performance\nEfficient heat dissipation\nThe chassis design of the ASUS G11 incorporates up to eight air vents to facilitate air intake and heat dissipation. Large 5mm side vents are dedicated to cooling the CPU, while the front air intakes draws air into the chassis for effective thermal management so G11 stays cool even in the heat of battle.\n\nSuperb Connectivity\nASUS G11 has extensive connectivity options, including an HDMI port so you can hook it up to your HDTV for gaming on an even larger scale. It has a total of six USB ports, including two USB 3.1 ports. It has the latest Bluetooth 4.0; as well as optional 802.11ac Wi-Fi for smooth, lag-free online gaming.\n\nIn addition, ASUS storage innovations keep your data easily within reach. ASUS G11 comes with 100GB of ASUS WebStorage space for 1 year free, so you can keep safely store and access your cloud-based data anywhere as long as you have an internet connection. You can also share photos and videos with your family and friends through a secure URL link.","https://images.icecat.biz/img/gallery/37435991_5206005779.jpg|https://images.icecat.biz/img/gallery/40336565_7151313048.jpg|https://images.icecat.biz/img/gallery/40336565_6712564162.jpg|https://images.icecat.biz/img/gallery/40336565_3697555707.jpg|https://images.icecat.biz/img/gallery/37435991_4644614443.jpg|https://images.icecat.biz/img/gallery/37435991_0556444347.jpg|https://images.icecat.biz/img/gallery/37435991_7172561654.jpg","323x600|327x600|466x600|492x600|492x600|423x600|343x600","||||||","","","","","","","","","","Processor","Processor family: AMD Ryzen™ 7","Processor manufacturer: AMD","Processor model: 1800x","Processor frequency: 3,6 GHz","Processor cores: 8","Processor threads: 16","Processor boost frequency: 4 GHz","Processor cache: 16 MB","Processor cache type: L3","Number of processors installed: 1","Memory","Internal memory: 16 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2400 MHz","Storage","Total storage capacity: 1,26 TB","Optical drive type: DVD Super Multi","Storage media: HDD+SSD","Number of HDDs installed: 1","HDD capacity: 1 TB","SSD capacity: 256 GB","Card reader integrated: Yes","Compatible memory cards: MMC, MMC+, MS PRO, Memory Stick (MS), SD, SDHC, xD","Graphics","Discrete graphics card: Yes","On-board graphics card: No","Discrete graphics card model: NVIDIA® GeForce® GTX 1080","On-board graphics card model: Not available","Discrete graphics card memory: 8 GB","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 2","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","Design","Chassis type: Tower","Product colour: Black, Grey, Red","Performance","Product type: PC","Motherboard chipset: AMD B350","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Weight & dimensions","Width: 176 mm","Depth: 440 mm","Height: 422 mm","Weight: 9,78 kg","Package width: 250 mm","Package depth: 510 mm","Package height: 550 mm"