"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110" "","","40333509","","Lenovo","7X02A06AEA","40333509","0889488488117|889488488117","Servers","156","ThinkSystem","","SR630","20240314193155","ICECAT","1","70426","https://images.icecat.biz/img/gallery/e38cf8c16ae7c3066de6beb8965a3adc.jpg","1000x563","https://images.icecat.biz/img/gallery_lows/e38cf8c16ae7c3066de6beb8965a3adc.jpg","https://images.icecat.biz/img/gallery_mediums/e38cf8c16ae7c3066de6beb8965a3adc.jpg","https://images.icecat.biz/img/gallery_thumbs/e38cf8c16ae7c3066de6beb8965a3adc.jpg","http://objects.icecat.biz/objects/mmo_40333509_1516869664_902_23239.pdf","","Lenovo ThinkSystem SR630 server Rack (1U) Intel® Xeon® Gold 6132 2,6 GHz 32 GB DDR4-SDRAM 750 W","1U, 1x Xeon Gold 6132, 1x 32 GB RDIMM DDR4-2666, 1x RAID 930-8i, 8x 2.5"" SATA/SAS HS, 2x PCIe x8 / 1x PCIe x16, USB 3.0, XClarity Standard, 1x 750 W Platinum, Region EMEA","Lenovo ThinkSystem SR630, 2,6 GHz, 6132, 32 GB, DDR4-SDRAM, 750 W, Rack (1U)","Lenovo ThinkSystem SR630. Processor family: Intel® Xeon® Gold, Processor frequency: 2,6 GHz, Processor model: 6132. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)","Lenovo ThinkSystem SR630 is an ideal 2-socket 1U rack server for small businesses up to large enterprises that need industry-leading reliability, management, and security, as well as maximizing performance and flexibility for future growth. The SR630 server is designed to handle a wide range of workloads, such as databases, virtualization and cloud computing, virtual desktop infrastructure (VDI), infrastructure security, systems management, enterprise applications, collaboration/email, streaming media, web, and HPC.\n\nFeaturing the Intel Xeon Processor Scalable Family, the SR630 server offers scalable performance and storage capacity. The SR630 server supports up to two processors, up to 3 TB of 2666 MHz TruDDR4 memory, up to 12x 2.5-inch or 4x 3.5-inch drive bays with an extensive choice of NVMe PCIe SSDs, SAS/SATA SSDs, and SAS/SATA HDDs, and flexible I/O expansion options with the LOM slot, the dedicated storage controller slot, and up to 3x PCIe slots.\n\nThe SR630 server offers basic or advanced hardware RAID protection and a wide range of networking options, including selectable LOM, ML2, and PCIe network adapters. The next-generation Lenovo XClarity Controller, which is built into the SR630 server, provides advanced service processor control, monitoring, and alerting functions.\n\nCombining performance and flexibility, the SR630 server is a great choice for small and medium businesses up to the large enterprise. It can provide outstanding uptime to keep business-critical applications and cloud deployments running safely. Ease of use and comprehensive systems management tools help make deployment easier. Outstanding reliability, availability, and serviceability (RAS) and high-efficiency design improve your business environment and help save operational costs.","https://images.icecat.biz/img/gallery/e38cf8c16ae7c3066de6beb8965a3adc.jpg|https://images.icecat.biz/img/gallery/6c573fd0b09663eb02665f181300fb82.jpg|https://images.icecat.biz/img/gallery/40333509_3895626836.jpg|https://images.icecat.biz/img/gallery/40333509_2656702802.jpg|https://images.icecat.biz/img/gallery/40333509_0755811588.jpg","1000x563|1000x563|1060x596|1060x596|1060x596","||||","","","","","https://www.youtube.com/watch?v=XMjUcl5BuZA","","","","","Processor","Processor family: Intel® Xeon® Gold","Processor manufacturer: Intel","Processor model: 6132","Processor frequency: 2,6 GHz","Processor boost frequency: 3,7 GHz","Processor cores: 14","Processor cache: 19,25 MB","Motherboard chipset: Intel® C624","Memory channels supported by processor: Hexa","Number of processors installed: 1","Thermal Design Power (TDP): 140 W","Processor cache type: L3","Processor socket: LGA 3647 (Socket P)","Processor lithography: 14 nm","Processor threads: 28","Processor operating modes: 64-bit","Stepping: H0","Bus type: UPI","Number of QPI links: 3","Processor codename: Skylake","Tcase: 86 °C","Tjunction: 86 °C","Maximum internal memory supported by processor: 768 GB","Memory types supported by processor: DDR4-SDRAM","Memory clock speeds supported by processor: 2666 MHz","ECC supported by processor: Yes","Execute Disable Bit: Yes","Maximum number of PCI Express lanes: 48","Processor package size: 76.0 x 56.5 mm","Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2","Processor code: SR3J3","Scalability: S4S","Embedded options available: No","Conflict-Free processor: Yes","Memory","Internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory slots: 24","ECC: Yes","Memory clock speed: 2666 MHz","Memory layout (slots x size): 1 x 32 GB","Storage","RAID support: Yes","Optical drive type: No","Supported HDD sizes: 2.5""","RAID levels: 0, 1, 5, 6, 10, 50, 60, JBOD","Supported RAID controllers: 1x RAID 930-8i","Hot-swap: Yes","Supported storage drive interfaces: SAS, Serial ATA III","Card reader integrated: No","Graphics","Discrete graphics card: No","On-board graphics card: Yes","On-board graphics card model: Matrox G200","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","Serial ports quantity: 1","Expansion slots","PCI Express x8 slots: 2","PCI Express x16 slots: 1","PCI Express slots version: 3.0","Design","Chassis type: Rack (1U)","Rack mounting: Yes","Redundant fans support: Yes","Rack rails: Yes","Performance","Performance management: XClarity Standard","Trusted Platform Module (TPM): Yes","Software","Compatible operating systems: Microsoft Windows Server 2016\nMicrosoft Windows Server 2012 R2\nRed Hat Enterprise Linux 7.4\nRed Hat Enterprise Linux 7.3\nRed Hat Enterprise Linux 6.9 Server x64 Edition\nSUSE Linux Enterprise Server 12 SP3\nSUSE Linux Enterprise Server 12 SP2\nSUSE Linux Enterprise Server 11 for AMD64/EM64TSP4\nVMware vSphere 6.5 (ESXi) Update 1\nVMware vSphere 6.5 (ESXi)\nVMware vSphere 6.0 (ESXi) Update 3","Processor special features","Enhanced Intel SpeedStep Technology: Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 1,00","Processor ARK ID: 123541","Power","Redundant power supply (RPS) support: Yes","Power supply: 750 W","Number of redundant power supplies installed: 1","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 45 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 8 - 90%","Storage relative humidity (H-H): 8 - 90%","Operating altitude: 0 - 3050 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 434 mm","Depth: 715 mm","Height: 43 mm","Other features","Built-in display: No"