"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82" "","","38732","","Sony","DSC-P8","38732","","Digital Cameras","575","Cyber-shot","P","DSC-P8","20190404040453","ICECAT","1","151589","https://images.icecat.biz/img/norm/high/38732-7568.jpg","320x213","https://images.icecat.biz/img/norm/low/38732-7568.jpg","https://images.icecat.biz/img/gallery_mediums/img_38732_medium_1480673375_8475_2323.jpg","https://images.icecat.biz/thumbs/38732.jpg","","","Sony Cyber-shot DSC-P8 compact camera 1/2"" 3,2 MP CCD 2048 x 1536 pixels Silver","DSC-P8 Digital Camera","Sony Cyber-shot DSC-P8, 3,2 MP, 2048 x 1536 pixels, 1/2"", CCD, 3x, Silver","Sony Cyber-shot DSC-P8. Camera type: Compact camera, Megapixel: 3,2 MP, Image sensor size: 1/2"", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 9,6x, Focal length range: 6 - 18 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3,81 cm (1.5""). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 200 g. Product colour: Silver","Sony's range of six new Cyber-shot® digital still cameras (DSC-P32, DSC-P52, DSC-P72, DSC-P92, DSC-P8, and DSC-P10), announced today (Feb. 24, 2003), is a reflection of the consumer boom in digital photography.\n""While we're seeing incredible growth in the first-time buyer market, we know there are millions of consumers who are upgrading to get better picture resolution and more features,"" said Steve Haber, senior vice president of Sony Electronic's Digital Imaging Products Division. ""Our new 2003 P-series Cyber-shot camera line-up now starts at 3.2 megapixels, a resolution threshold that will provide even novices with confidence in their photography results.""\nThe size of the new DSC-P8 is ultra-compact with a metal construction. The digital camera is using a 14-bit DXP and a Clear Color/Luminance Noise Reduction function to make this end result as high quality as possible. The DSC-P8 features a Tracking Auto-Focus System to maintain continuous focus lock on moving subjects, a live histogram, and adjustable color saturation and contrast. The new Cyber-shot model is also able to handle with video clips with the new MPEG VX movie function that also records audio. The new Smart Zoom option replaces digital zoom, and intelligently uses the full resolution of the camera's imager at lower resolution settings to zoom into the portion of interest by cropping the image size.","https://images.icecat.biz/img/norm/high/38732-7568.jpg","320x213","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 3,2 MP","Sensor type: CCD","Maximum image resolution: 2048 x 1536 pixels","Image sensor size: 1/2""","Still image resolution(s): 352 x 288,480 x 480,640 x 360,640 x 424,640 x 480,720 x 400,720 x 480,1024 x 768,1200 x 1200,1280 x 720,1280 x 960,1280 x 1280,1536 x 1536,1600 x 1064,1600 x 1200,1696 x 1280,1712 x 1712,1728 x 1152,1728 x 1296,1728 x 1728,1792 x 1344,1824 x 1024,1824 x 1216,1824 x 1368,1920 x 1080,1920 x 1280,1920 x 1920,1936 x 1288,1984 x 1488,2048 x 1360,2048 x 1536","Image stabilizer: No","Supported aspect ratios: 3:2","Lens system","Optical zoom: 3x","Digital zoom: 9,6x","Focal length range: 6 - 18 mm","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Continuous Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus","Exposure","Light exposure modes: Auto","Light exposure correction: ± 2EV (1/3EV step)","ISO sensitivity: 100, 200, 400, Auto","Auto Exposure (AE) lock: No","Flash","Flash modes: Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization","Flash range (tele): 0,5 - 3,5 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video resolutions: 320 x 240,640 x 480 pixels","Motion JPEG frame rate: 16,6 fps","Video formats supported: MPEG1","Audio","Built-in microphone: No","Memory","Compatible memory cards: Memory Stick (MS), MS PRO","Internal memory: 16 MB","Display","Display: LCD","Display diagonal: 3,81 cm (1.5"")","Display resolution (numeric): 123200 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Optical","Ports & interfaces","USB connector: Mini-USB B","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent","Scene modes: Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape","Self-timer delay: 10 s","Camera playback: Movie, Single image, Slide show","Multi burst mode: Yes","Start-up time: 2,5 ms","Playback zoom (max): 5x","Languages support: German, English, Spanish, French, Italian, Portuguese","Histogram: Yes","Image editing: Resizing, Trimming","Camera file system: DPOF 1.1","Image quality adjustment: Contrast, Saturation, Sharpness","Design","Product colour: Silver","Material: Aluminium","Battery","Battery technology: Lithium","Battery life (CIPA standard): 200 shots","Battery life (max): 1,4 h","Number of batteries supported: 1","Weight & dimensions","Width: 105 mm","Depth: 36 mm","Height: 52 mm","Weight: 200 g","Packaging content","Hand strap: Yes","AC adapter included: Yes","Cables included: AV, USB","Batteries included: Yes","Other features","Video capability: Yes","Video out: AV","Aperture range (F-F): 2,8 - 5,2","Built-in flash: Yes","Focal length (35mm film equivalent): 39 - 117 mm","Power source type: Battery"