"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131"
"","","3849044","","HP","VW168ET#ABU?L1950G","3849044","","PCs/Workstations","153","","","Compaq 6000 Pro MT","20240307153452","ICECAT","","49591","https://images.icecat.biz/img/norm/high/3849044-3972.jpg","170x190","https://images.icecat.biz/img/norm/low/3849044-3972.jpg","https://images.icecat.biz/img/gallery_mediums/img_3849044_medium_1481103831_9606_23568.jpg","https://images.icecat.biz/thumbs/3849044.jpg","","","HP Compaq 6000 Pro MT Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC","Compaq 6000 Pro MT Intel® Core™2 Duo E8500 3.16 GHz, 2 x 2 GB PC-3-10600 (1333 MHz) DDR3 SDRAM, 500 GB, SATA DVD+/-RW 16x SuperMulti LightScribe, Gigabit Network, Intel® GMA 4500, Windows XP Professional / Windows® 7 Professional & L1950g 19"" LCD 1280 x 1024, 160°/160°, 800:1, 300 cd/m2 ","HP Compaq 6000 Pro MT, 3,16 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional","HP Compaq 6000 Pro MT. Processor frequency: 3,16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC. Weight: 9,3 kg","Designed to be the foundation of your business with flexibility, blend of performance, expandability options and value.\r\n\r\nEmpower your business\r\n- Thrive with technology you can trust. Your choice of Intel processors, the Intel Q43 express chipset, DDR3 Memory and integrated dual display capability help you get the job done.\r\n\r\nHaving choices is ideal\r\n- A flexible and expandable PC with options that best suit your needs with two available chassis designs and a blend of ports, slots, and bays so you can create a customized solution.\r\n\r\nEasy to deploy and manage\r\n- Streamline business processes while lowering IT costs and operating expenses with features that allow for more efficient planning, deployment and transition of PCs.\r\n\r\nSecurity that’s right for you\r\n- Essential security features to help protect your physical assets and critical business data. Optional HP ProtectTools modules are available to help you more safely secure your hardware, software, firmware and OS.\r\n\r\nBuilt to last\r\n- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.","https://images.icecat.biz/img/norm/high/3849044-3972.jpg|https://images.icecat.biz/img/gallery/img_3849052_high_1470959304_2967_16180.jpg|https://images.icecat.biz/img/gallery/img_3849052_high_1470959304_6949_16180.jpg|https://images.icecat.biz/img/gallery/img_3850076_high_1470926721_9663_16180.jpg","170x190|248x480|480x449|200x200","|||","","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E8500","Processor frequency: 3,16 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 6 MB","Processor cache type: L2","Processor front side bus: 1333 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E8000 Series","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Processor system type: DP","Tcase: 72,4 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","Stepping: C0","CPU multiplier (bus/core ratio): 9,5","Processor core voltage (AC): 0.850/1.3625 V","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 2 GB","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA 4500M","Maximum graphics card memory: 0,5 GB","Network","Ethernet LAN: Yes","Wi-Fi: No","Ports & interfaces","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 2","PCI Express x16 slots: 1","Design","Chassis type: Micro Tower","Country of origin: China","Performance","Product type: PC","Audio system: HDA","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLAPK","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 33911","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power consumption (typical): 320 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 176 mm","Depth: 430 mm","Height: 377 mm","Weight: 9,3 kg","Packaging content","Display included: Yes","Display diagonal: 48,3 cm (19"")","Display resolution: 1280 x 1024 pixels","Contrast ratio (typical): 800:1","Display brightness: 300 cd/m²","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Other features","Power requirements: 100 – 240 VAC, 50/60 Hz","LightScribe: Yes","Display: LCD","TV tuner integrated: No","Handheld remote control: No","Networking features: Gigabit Ethernet","Graphics card family: Intel","Floppy drive installed: No","Video adapter, bus: PCI Express x16","Storage drive controller: SATA 3.5Gb/s NCQ SMART IV","Expansion slots: 1 x PCI"