"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","36498","","Canon","7820A018","36498","","Inkjet Printers","234","","","I850 INKJET PRINTER","20201125152412","ICECAT","1","88835","https://images.icecat.biz/img/norm/high/36498.jpg","200x173","https://images.icecat.biz/img/norm/low/36498.jpg","https://images.icecat.biz/img/gallery_mediums/img_36498_medium_1480673161_8646_2323.jpg","https://images.icecat.biz/thumbs/36498.jpg","","","Canon I850 inkjet printer Colour 4800 x 1200 DPI A4","I850 INKJET PRINTER A4 14 PPM COLOR 4800 X 1200DPI NL (NMS)","Canon I850 INKJET PRINTER, Colour, 4800 x 1200 DPI, 4, A4, 22 ppm","Canon I850 INKJET PRINTER. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm","The Canon i850 - Speed, Performance and Borderless PhotosThe Canon i850 Photo Printer sets a new performance standard for delivering superior quality and breakthrough speed simultaneously. It delivers output resolution up to an ultra-high 4800 x 1200 color dpi and incredibly fast speeds of up to 22 ppm in black and up to 14 ppm in color. The i850 printer produces outstanding, photo-lab quality 4"" x 6"" borderless photos in less than 48 seconds. And when printed on Canon Photo Paper Pro, photos will retain their brilliance for approx. 25 years. The i850 printer has the unique Canon Think Tank System that combines individual ink tanks with intelligent ink management for ease-of-use and lower printing costs. The i850 printer introduces a new printhead with a unique combination of 5 picoliter droplets for coverage and ultra-fine 2 picoliter droplets for photo-realism. Achieving this array of reduced droplet sizes is amazing-but it`s only half the story. Increased precision is necessary to realize the potential for higher quality printing. The answer: advanced MicroFine Droplet Technology with an exclusive 1600-nozzle system that can eject approximately 19 million droplets per second. Accuracy and consistency is maintained for maximum resolution and image quality. The i850 printer also has advanced Precision Color Distribution Technology to virtually eliminate color variance and banding problems typically found with conventional high-speed, bi-directional printing. The i850 printer supports Exif 2.2 (Exchangeable Image Format File), a new worldwide standard for higher quality digital photos. The i850 printer with exclusive Easy-PhotoPrint software delivers the potential of Exif Print-and more. When an Exif compliant digital camera captures a photo, important camera settings and shooting conditions are saved in the JPEG image file. Simple-to-use Easy-PhotoPrint analyzes the recorded data then automatically adjusts printer driver settings for optimum image processing. The result: digital photos that are more likely to match the photographer`s true intentions.","https://images.icecat.biz/img/norm/high/36498.jpg","200x173","","","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 4","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Print resolution colour: 4800 x 1200 DPI","Print speed (colour, normal quality, A4/US Letter): 14 ppm","Input & output capacity","Maximum input capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 216 x 356 mm","Design","Market positioning: Business","System requirements","Mac compatibility: Yes","Compatible operating systems: Microsoft Windows 95/98/Me/2000/XP/NT 4.0, Mac OS 8.6-9.x/X 10.1 or later","Minimum system requirements: WINDOWS: PC with Windows XP/2000/Me/98/NT 4.0/95, Parallel or USB interface, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows 2000/XP/NT 4.0, 15MB for Windows ME/98/95; MAC: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1","Sustainability","Sustainability certificates: ENERGY STAR","Packaging data","Bundled software: DRIVERS for WINDOWS: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo, Illustration Effects; MAC: Photo Optimizer PRO, Photo Noise Reduction, Vivid Photo, Illustration Effects; SOFTWARE INCLUDED: WINDOWS -- Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, ZoomBrowser EX, PhotoStitch; MAC -- ImageBrowser, PhotoStitch.","Other features","Dimensions (WxDxH): 418 x 274 x 159 mm","Infrared data port: No","Print technology: Inkjet","Interface: Parallel (IEEE 1284), USB","Type: Inkjet color printer","Media types supported: Plain Paper, Envelopes, Bubble Jet Paper (LC-301), High Resolution Paper (HR-101), Glossy Photo Paper (GP-301), Glossy Photo Cards (FM-101), Photo Paper Pro (PR-101, PC-101S), Photo Paper Plus Glossy (PP-101), Matte Photo Paper (MP-101), Transparency (CF-102), High Gloss Photo Film (HG-201), Banner Paper, T-shirt Transfer (TR-201)","Standard input trays: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"" 6"" & custom size, Photo Paper Pro (A4 & 4""6""), Photo Paper Plus Glossy (A4 & 4""6""), Glossy Photo Paper (A4), Matte Photo Paper (A4)","Power requirements: AC 220-240V 50-60Hz","Networking features: N"