"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12" "","","361705","","D-Link","DES-6512","361705","","Network Switch Components","920","","","2-Port XFP 10GE Module for DES-6500","20180903060608","ICECAT","1","87513","https://images.icecat.biz/img/norm/high/15743_361705-533.jpg","289x200","https://images.icecat.biz/img/norm/low/15743_361705-533.jpg","https://images.icecat.biz/img/gallery_mediums/img_361705_medium_1480941082_0681_26422.jpg","https://images.icecat.biz/thumbs/361705.jpg","","","D-Link 2-Port XFP 10GE Module for DES-6500 network switch component","2-Port XFP 10GE Module for DES-6500","D-Link 2-Port XFP 10GE Module for DES-6500, 10 Gbit/s, Fiber, 10Gigabit Ethernet, IEEE 802.3ae, IEEE 802.3x, XFP, MSA-compliant, 2x XFP","D-Link 2-Port XFP 10GE Module for DES-6500. Data transfer rate: 10 Gbit/s, Cabling technology: Fiber, Networking features: 10Gigabit Ethernet. Slot type: XFP, MSA-compliant, I/O ports: 2x XFP","The D-Link DES-6512 2-port 10Gigabit module is designed to take full advantage of the DES-6500 chassis switch's advanced network functions and for linking core switches together on a very high-speed 10Gigabit fiber backbone. This high-performance fiber module provides 2 SMA-compliant XFP slots for installation of 2 XFP fiber transceivers. With XFP fiber connection, this module can deliver network data transfer at up to 20Gigabits per second (full-duplex) for the DES-6500 core chassis switch.\r\n\r\nThe DES-6512 10Gigabit module is fully compliant with IEEE 802.3ae 10Gigabit Ethernet standard, so compatibility is not a concern. With full-duplex operation and flow control support, data can reach up to 20Gigabit per second and arrives with greater dependability and less packet loss. The DES-6512 is a perfect solution for the bandwidth hungry enterprises and service providers needing greater flexibility, long cabling distances, and the reliability of a state of the art, laser driven, fiber optic channel.\r\n\r\nFeatures:\r\n2 MSA-Compliant XFP Slots \r\nSlide-In Card Module for DES-6500 Chassis Switch \r\nFully Compliant With IEEE 802.3ae 10Gigabit Ethernet Standard \r\nIEEE 802.3x Flow Control Support for Full-Duplex Operation \r\nOptional XFP Transceivers Available for Single-Mode & Multi-Mode Fiber","https://images.icecat.biz/img/norm/high/15743_361705-533.jpg","289x200","","","","","","","","","","","Features","Internal: Yes","Full duplex: Yes","Flow control support: Yes","Network","Data transfer rate: 10 Gbit/s","Cabling technology: Fiber","Networking features: 10Gigabit Ethernet","Compliance industry standards: IEEE 802.3ae, IEEE 802.3x","Ports & interfaces","Slot type: XFP, MSA-compliant","I/O ports: 2x XFP"