"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","3592262","","D-Link","DCS-5220","3592262","","Security Cameras","1557","","","DCS-5220","20221021101432","ICECAT","1","103797","https://images.icecat.biz/img/norm/high/3592262-2892.jpg","180x120","https://images.icecat.biz/img/norm/low/3592262-2892.jpg","https://images.icecat.biz/img/gallery_mediums/img_3592262_medium_1481110319_745_23531.jpg","https://images.icecat.biz/thumbs/3592262.jpg","","","D-Link DCS-5220 security camera 640 x 480 pixels","","D-Link DCS-5220, FCC Class B, 270°, 90°, 1/60 - 1/15000 s, CMOS, 25,4 / 4 mm (1 / 4"")","D-Link DCS-5220. Certification: FCC Class B. Lens viewing angle, horizontal: 270°, Lens viewing angle, vertical: 90°, Camera shutter speed: 1/60 - 1/15000 s. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4""). Maximum resolution: 640 x 480 pixels. Audio formats supported: AAC","","https://images.icecat.biz/img/norm/high/3592262-2892.jpg","180x120","","","","","","","","","","","Performance","Certification: FCC Class B","Camera","Lens viewing angle, horizontal: 270°","Lens viewing angle, vertical: 90°","Camera shutter speed: 1/60 - 1/15000 s","Image sensor","Sensor type: CMOS","Optical sensor size: 25,4 / 4 mm (1 / 4"")","Video","Maximum resolution: 640 x 480 pixels","Audio","Audio formats supported: AAC","Built-in microphone: Yes","Network","Wi-Fi: Yes","Supported network protocols: TCP/IP, RTSP, RTP, RTCP, HTTP, SMTP, FTP, NTP, DNS, DHCP, UPnP, DDNS","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","DC-in jack: Yes","Power","Power consumption (typical): 4,8 W","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 0 - 95%","Other features","Power requirements: 12 V"