"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134"
"","","33665673","","ASUS","ET1620IUTT-BD002R","33665673","","All-in-One PCs/Workstations","2282","ET","","ET1620IUTT-BD002R","20240307153452","ICECAT","","92716","https://images.icecat.biz/img/gallery/33665673_9580967155.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33665673_9580967155.jpg","https://images.icecat.biz/img/gallery_mediums/img_33665673_medium_1484215334_8317_10935.jpg","https://images.icecat.biz/img/gallery_thumbs/33665673_9580967155.jpg","","","ASUS ET ET1620IUTT-BD002R All-in-One PC/workstation Intel® Celeron® J1800 39,6 cm (15.6"") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black","Intel Celeron J1900 (2GHz, 2M Cache), 2GB RAM, 500GB HDD, Intel HD Graphics, WLAN 802.11, Gigabit Ethernet, Windows 8.1","ASUS ET ET1620IUTT-BD002R, 39,6 cm (15.6""), HD, Intel® Celeron®, 2 GB, 500 GB, Windows 8.1","ASUS ET ET1620IUTT-BD002R. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2,41 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black","Enhanced Productivity\nUpgraded Performance and Connectivity\nSmart Performance\nThe ASUS All-in-One PC ET1620 series is powered by the next generation Intel® Celeron® processor with support for up to 8GB of DDR3 memory, significantly faster and more efficient than the previous Intel® Celeron® processors, ET1620 delivers easy multitasking and enhanced performance.\n\nASUS WebStorage: Up to 32GB free space\nShare your pictures, music and movies with 32GB free space for 3 years, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.\n\nWall Mountable Design\nThe optional ASUS certified wall-mounting and VESA compatible mounting points allows for easy mounting onto any wall, saving space for the desk or counter, making ET1620 the ideal fit in any environment.\n\nConvenient Connectivity with COM port, USB 3.0, VGA-out port and HDMI-OUT\nThe ET1620 is designed for convenient connectivity, equipped with COM ports, USB 3.0 ports, VGA port and HDMI-OUT, it can easily connect to other commercial devices – from projectors at school to barcode readers and POS systems at retail. The additional COM port supports a wide variety of devices, allowing more flexible usage — ideal for ever-expanding businesses.\n\nNFC-enabled All-in-One PC\nIncorporating innovative technologies for simplified logins,file sync and more\nExperience the wireless convenience that connects your ET1620 and NFC-enabled devices together.\n- Password-free Windows 8 access: With only one tap, instantly log in to Windows 8 without having to key in your password. This is suitable for returning or borrowing software at libraries or membership logon at chain stores.\n- Information sync-up: NFC (Near Field Communication) technology allows you to simply tap your NFC-enabled device to your ET1620 All-in-One PC to transfer files and information, providing a simple way to download information at information centers, mobile payments at retail shops or acquire digital coupon from a digital signage or kiosk.\n* ET1620I provides optional NFC module for Windows 8 models only, specific application developed by third party is required to perform above features.\n\nCapacitive 10-point Touch Technology\nWork at your fingertips\nThe ASUS All-in-One PC ET1620 provides a technological leap in multi-touch interactivity, surpassing traditional two-finger multi-touch with full 10-finger capacitive multi-touch capability. And it offers sensitive and smooth touch experience for users to enjoy fast response with easily touch of the finger tip. Thanks to the less pressure of the touch gesture which extends the reliability of the touch panel, giving better guaranty to the commercial partner. With 10-point touch solution which enlarges the possibilities of POS demand, educational and other operating purpose.\n\nSimplified Management and Security\nTotal Protection for Physical Assets and Virtual Data\n\nASUS Business Manager: One Stop Management and Data Protection\nASUS Business Manager is a set of program utilities that enables users to perform maintenance and optimization tasks in their PCs. This software package features a one-page interface where users can access system monitoring tools, BIOS updates, USB Lock for data movement controls, as well as energy-saving controllers.\n\nEasily set up password protection for your data with UEFI BIOS\nUEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and USB ports and card reader activation. A user-friendly user interface offers easier system tweaking and greater storage support. It also natively supports fully-utilized hard drives larger than 2.2TB in 64-bit operating systems.\n\nKensington lock slot\nASUS commercial All-in-One PCs come with a Kensington lock for additional asset management and security. Keeping your hardware and confidential data inside well protected.\n\nAnti-virus protection\nTogether with selected top anti-virus vendors, ASUS offers integrated security and protection services to our end-users around the globe.\n\nIndustry-Leading Reliability\nQuality You Can Trust\n\nASUS desktops – leading in satisfaction with reliability\nASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users rank ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others. Additionally, PC Mag has recognized ASUS as the leading brand of choice with their Reader’s Choice award**.\n** A trademark of Ziff Davis, Inc. Used under license.\n\nStringently quality tests\nASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. So you can rest assured that your new computer can cope with extremes of dry, icy environments to hot and humid environments, as well as the bumps and knocks during shipping.\n\nEfficient Energy Saving\nPreserve the environment while Lowering Operating Cost\n\nLow Energy Consumption and Easily Recyclable\nWith its mercury-free and super-bright 15.6” LED backlit panel, energy-efficient Celeron processor, and a package with 80% recycled material, the ET1620 AiO PC consumes less energy and can be easily recycled, saving money and reduce ultimate emissions footprint.\n\nPreserves the environment, also lowers operating costs\nThe energy-efficient ASUS All-in-One PCs protect the environment while helping lower businesses’ operating costs. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.","https://images.icecat.biz/img/gallery/33665673_9580967155.jpg|https://images.icecat.biz/img/gallery/27211203_8533.jpg|https://images.icecat.biz/img/gallery/27211203_5950.jpg|https://images.icecat.biz/img/gallery/27211203_4828.jpg|https://images.icecat.biz/img/gallery/27211197_1716.jpg|https://images.icecat.biz/img/gallery/27211197_5276.jpg|https://images.icecat.biz/img/gallery/27211197_4844.jpg","500x500|4188x2798|4026x3513|4026x3513|589x600|3491x3299|333x600","||||||","","","","","https://www.youtube.com/watch?v=q9dBNu2TA6E","","","","","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: Yes","HD type: HD","LED backlight: Yes","Touch technology: Multi-touch","Native aspect ratio: 16:9","Screen shape: Flat","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: J1800","Processor frequency: 2,41 GHz","Processor cores: 2","Processor threads: 2","Processor boost frequency: 2,58 GHz","Processor cache: 1 MB","Processor cache type: L2","Thermal Design Power (TDP): 10 W","PCI Express slots version: 2.0","Processor socket: BGA 1170","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Stepping: B3","Processor codename: Bay Trail","Processor series: Intel Celeron Processor J1000 series for Desktop","Maximum number of PCI Express lanes: 4","PCI Express configurations: 1x4","Processor code: SR1SD","Tjunction: 105 °C","Maximum internal memory supported by processor: 8 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3L-SDRAM","Memory clock speeds supported by processor: 1333 MHz","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 1","Memory slots type: SO-DIMM","Memory clock speed: 1600 MHz","Storage","Total storage capacity: 500 GB","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 500 GB","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC, Memory Stick (MS), MS PRO, MMC","Graphics","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 688 MHz","On-board graphics card dynamic frequency (max): 792 MHz","Number of displays supported (on-board graphics): 2","Audio","Built-in speaker(s): Yes","RMS rated power: 3 W","Built-in microphone: Yes","Camera","Built-in camera: Yes","Total megapixels: 1 MP","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","DC-in jack: Yes","Serial ports quantity: 1","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: All-in-One PC","Software","Operating system installed: Windows 8.1","Processor special features","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Insider™: No","Intel® InTru™ 3D Technology: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Stable Image Platform Program (SIPP): No","Intel 64: Yes","Execute Disable Bit: Yes","Processor package size: 25 X 27 mm","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 0,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 0,00","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 78866","Weight & dimensions","Width (with stand): 377,5 mm","Depth (with stand): 247 mm","Height (with stand): 28,5 mm","Weight (with stand): 2 kg","Certificates","Certification: BSMI/CB/CE/FCC/UL/CCC/Energy Star/VCCI","Sustainability","Sustainability certificates: ENERGY STAR","Packaging content","Mouse included: No","Keyboard included: No","Warranty card: Yes","AC adapter included: Yes","Quick start guide: Yes","Power cord included: Yes","Mounting brackets included: Yes","Other features","Detachable display: No","Intel segment tagging: Enterprise, Small Business"