"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110" "","","3359030","","ASUS","1101HA-WHI004X","3359030","","Laptops","151","Eee PC","","Eee PC 1101HA","20201201162145","ICECAT","","69864","https://images.icecat.biz/img/norm/high/3359030-5616.jpg","3993x3331","https://images.icecat.biz/img/norm/low/3359030-5616.jpg","https://images.icecat.biz/img/gallery_mediums/img_3359030_medium_1481029308_9644_12489.jpg","https://images.icecat.biz/thumbs/3359030.jpg","","","ASUS Eee PC 1101HA Intel Atom® Z520 Netbook 29,5 cm (11.6"") 1 GB DDR2-SDRAM Windows XP Home Edition White","Eee PC 1101HA - Intel Atom Z520 (1.33 GHz, 533 MHz FSB, 512 KB L2), 11.6"" LED-backlit 1366x768, 1GB DDR2, 160GB SATA HDD, Intel GMA 500, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 2.1, 1.3M WebCam, Windows XP Home","ASUS Eee PC 1101HA, Intel Atom®, 1,33 GHz, 29,5 cm (11.6""), 1366 x 768 pixels, 1 GB, Windows XP Home Edition","ASUS Eee PC 1101HA. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6""), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1,4 kg","The Eee PC™ Seashell Series is a range of beautifully crafted ultra-mobile Internet devices that draw their design cues from the equally beautiful seashell. Like the light sprinkling of fine sand on the exterior of a seashell, the lids are graced with tiny reflective specks which glisten in the light, adding the crowning touches to an already exquisite design.\r\n\r\nEee PC™ 1101HA is features an 11.6-inch high definition widescreen LED-backlit display for multimedia enjoyment. These models come equipped with 160GB of hard disk storage, as well as an additional 10GB of online Eee Storage, exclusive to Eee PC™ users. The Eee PC™ Seashell 1101HA features 11 hours* of unplugged computing time, while the 1008HA runs for 6 hours* on a single charge.\r\n\r\n*Subject to system specifications and prevailing usage. ","https://images.icecat.biz/img/norm/high/3359030-5616.jpg|https://images.icecat.biz/img/gallery/img_3359030_high_1473176399_804_32631.jpg|https://images.icecat.biz/img/gallery/img_3359030_high_1473176415_8959_32631.jpg|https://images.icecat.biz/img/gallery/3359030_2457.jpg|https://images.icecat.biz/img/gallery/3359030_5993.jpg|https://images.icecat.biz/img/gallery/3359030_7200.jpg|https://images.icecat.biz/img/gallery/3359030_6231.jpg","3993x3331|4390x2788|4482x4071|4321x651|4301x723|3234x729|3190x708","||||||","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 29,5 cm (11.6"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: Z520","Processor frequency: 1,33 GHz","Processor cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor socket: PBGA441","Processor front side bus: 533 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Atom Z500 Series","Processor codename: Silverthorne","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 2 W","Scenario Design Power (SDP): 0,96 W","Tjunction: 90 °C","Number of Processing Die Transistors: 47 M","Processing Die size: 26 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Storage","HDD capacity: 160 GB","HDD interface: SATA","Card reader integrated: Yes","Audio","Audio system: HD Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 1,3 MP","Network","Wi-Fi: Yes","Networking features: Fast Ethernet, WLAN","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Home Edition","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 13 x 14 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLB2H","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 35466","Conflict-Free processor: No","Battery","Battery life (max): 11 h","Weight & dimensions","Weight: 1,4 kg","Width: 286 mm","Depth: 196 mm","Height: 35,5 mm","Other features","Wireless technology: 802.11 b/g/n","Display: LCD","Graphics card: GMA 500","Features","Images Type Map:
"