"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119"
"","","3340375","","HP","CE525A","3340375","0884420454991|884420454991|0884962549209|884962549209|0884962549193|884962549193|8849625491938|0884420455042|884420455042|0884420455059|884420455059|0884962549179|884962549179|0884420455066|884420455066|0884962549186|884962549186|0884420455035|884420455035|0884420455073|884420455073|0884962549162|884962549162|0884420454984|884420454984|0884420455028|884420455028|0884420455011|884420455011|0884420455004|884420455004","Laser Printers","235","LaserJet","","Enterprise P3015","20240309142642","ICECAT","1","375289","https://images.icecat.biz/img/gallery/3340375_9743353860.jpg","5000x3947","https://images.icecat.biz/img/gallery_lows/3340375_9743353860.jpg","https://images.icecat.biz/img/gallery_mediums/3340375_9743353860.jpg","https://images.icecat.biz/img/gallery_thumbs/3340375_9743353860.jpg","","","HP LaserJet Enterprise P3015 1200 x 1200 DPI A4","CE525A - LaserJet Enterprise P3015 Printer","HP LaserJet Enterprise P3015, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing","HP LaserJet Enterprise P3015. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD","Get fast, high performance printing with advanced security features and expand with your changing business needs. Ideal for businesses that need to print high volumes and confidential documents on a variety of media types.\n\nCount on HP for performance and durability.\n\nGet back to work quickly with print speeds up to 40 ppm A4 and a fast first page out with Instant-on Technology. Quickly process and share large, complex files with a 540 MHz processor, up to 640 MB expandable memory, and gigabit networking .\n\nGet peace of mind with advanced security features.\n\nSecure business-critical data and add more devices to the network with IPSec with encryption accelerator assist and support for IPv4 and IPv6 protocols. Easily retrieve stored confidential print jobs using the control panel’s menu and key pad.\n\nGain the flexibility to expand with your business.\n\nExpand with your changing business using an open EIO slot and three host Hi-Speed USB 2.0 ports. The printer's open memory slot lets you add up to 512 MB of memory. Do more with robust paper handling and a maximum input tray capacity of 1600 sheets.","https://images.icecat.biz/img/gallery/3340375_9743353860.jpg|https://images.icecat.biz/img/gallery/8115236_3542999237.jpg|https://images.icecat.biz/img/gallery/3475135_2100794049.jpg|https://images.icecat.biz/img/gallery/3475135_1877221732.jpg|https://images.icecat.biz/img/gallery/3340375_4039430021.jpg|https://images.icecat.biz/img/gallery/3340375_5529888538.jpg|https://images.icecat.biz/img/gallery/3475135_3376016998.jpg|https://images.icecat.biz/img/gallery/8115236_9236001691.jpg|https://images.icecat.biz/img/gallery/3340375_7032333529.jpg|https://images.icecat.biz/img/gallery/3475135_1444144066.jpg|https://images.icecat.biz/img/norm/high/3340375-7594.jpg|https://images.icecat.biz/img/gallery/3340375_8242.jpg|https://images.icecat.biz/img/gallery/3340375_5438.jpg|https://images.icecat.biz/img/gallery/3340375_6268.jpg|https://images.icecat.biz/img/gallery/3340375_7179.jpg|https://images.icecat.biz/img/gallery/3340375_189.jpg|https://images.icecat.biz/img/gallery/3340375_638.jpg","5000x3947|4440x4146|5000x3859|4500x4188|5000x3707|4716x4134|5000x3823|4902x3798|5000x4593|5000x4601|573x430|75x75|75x75|75x75|474x356|474x356|474x356","||||||||||||||||","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Time to first page (black, normal): 7,5 s","Economical printing: Yes","Features","Maximum duty cycle: 100000 pages per month","Printing colours: Black","Number of print cartridges: 1","Page description languages: PCL 5e, PCL 6, PostScript 3","Recommended duty cycle: 5000","Input & output capacity","Total number of input trays: 2","Total input capacity: 600 sheets","Total output capacity: 250 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity: 1600 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Card stock, Envelopes, Matte paper, Plain paper, Recycled paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","JIS B-series sizes (B0...B9): B5","Custom media width: 76 - 216 mm","Custom media length: 127 - 356 mm","Paper tray media weight: 60 - 120 g/m²","Multi-Purpose Tray media weight: 60 - 199 g/m²","Ports & interfaces","Standard interfaces: USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Network ready: No","Performance","Internal memory: 96 MB","Maximum internal memory: 640 MB","Memory slots: 1","Built-in processor: Yes","Processor model: Motorola ColdFire V5","Processor frequency: 540 MHz","Design","Display: LCD","Power","Power consumption (printing): 780 W","Power consumption (standby): 14,5 W","Power consumption (PowerSave): 8,5 W","Power consumption (off): 0,6 W","AC input voltage: 110 - 220 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2008","Minimum system requirements for Macintosh: Mac OS X v 10.3.9; v 10.4.3; v 10.5; v 10.6; 200 MB","Minimum storage drive space: 200 MB","Operational conditions","Operating temperature (T-T): 15 - 32,5 °C","Storage temperature (T-T): -20 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 15,9 kg","Dimensions (WxDxH): 448 x 412 x 316 mm","Packaging data","Package weight: 19,9 kg","Packaging content","Bundled software: EVO Discrete PCL 6","Logistics data","Pallet weight: 421 kg","Number of layers per pallet: 5 pc(s)","Quantity per pallet: 20 pc(s)","Other features","Mac compatibility: Yes","Minimum system requirements: CD-ROM","Electromagnetic compatibility: CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1+A2, EN 55024: 1998+A1+A2, FCC Title 47 CFR, GB9254-1998, EMC","Safety: IEC 60950-1","Compatible operating systems: Microsoft Windows 2000 (SP4), XP Home, XP Professional, Server 2003, Server 2008; Windows Vista, x64; Mac OS X v10.3.9, v10.4.3, v10.5, v 10.6; Novell NetWare; RED HAT Linux 7.x or higher; SUSE Linux 8.x; Linux","Power LED: Yes","Stand-by LED: Yes","Product dimensions when open (LxWxD): 44,7 cm (17.6"")","Package dimensions (WxDxH): 600 x 500 x 439 mm","Weight & dimensions","Maximum dimensions (W x D x H): 448 x 730 x 316 mm","Pallet dimensions (W x D x H): 1200 x 1000 x 2309 mm","Other features","Print quality (black, normal quality): 600 DPI","Recommended operating temperature range (T-T): 15 - 32,5 °C","Input capacity for envelopes (primary tray): 10 sheets","Standard media sizes: A4, A5, B5 (JIS), A6","Print margin bottom (A4): 6 mm","Print margin left (A4): 5 mm","Print margin right (A4): 5 mm","Print margin top (A4): 6 mm","Typefaces: 103","Standard output capacity for envelopes: 10 sheets","Acoustic power emissions: 6.8 B(A)","Acoustic pressure emissions: 54 dB","Print quality (black, best quality): 1200 x 1200 DPI","Duplex supported media size: A4","Control panel: 2.29 x 5.33 cm LCD","Maximum paper trays: 4","Media weight (tray 2): 60 - 120 g/m²","Package dimensions (W x D x H): 599,4 x 500,4 x 439,4 mm (23.6 x 19.7 x 17.3"")","Pallet dimensions (W x D x H) (imperial): 1193,8 x 990,6 x 2311,4 mm (47 x 39 x 91"")","Acoustic pressure emissions bystander (active, print, copy or scan): 54 dB(A)","First page out (black&white, A4, ready): 7,5 s","First page out (black&white, letter, ready): 7,5 s","First page out (black&white, letter, sleep): 16 s","Package weight (imperial): 19,8 kg (43.7 lbs)","SureSupply supported: Yes"