"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84"
"","","32787011","","ASUS","ZE600KL-6J009WW","32787011","","Smartphones","1893","ZenFone","2 Laser","ZE600KL-6j009WW","20240314194136","ICECAT","","62114","https://images.icecat.biz/img/gallery/32787011_8131371095.jpg","500x500","https://images.icecat.biz/img/gallery_lows/32787011_8131371095.jpg","https://images.icecat.biz/img/gallery_mediums/32787011_8131371095.jpg","https://images.icecat.biz/img/gallery_thumbs/32787011_8131371095.jpg","","","ASUS ZenFone 2 Laser ZE600KL-6j009WW 15,2 cm (6"") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 3000 mAh Silver","Qualcomm Snapdragon 615 MSM8939, 2GB LPDDR3, 16GB eMMC, WLAN 802.11, 2G/3G/4G, Android 5.0","ASUS ZenFone 2 Laser ZE600KL-6j009WW, 15,2 cm (6""), 2 GB, 16 GB, 13 MP, Android 5.0, Silver","ASUS ZenFone 2 Laser ZE600KL-6j009WW. Display diagonal: 15,2 cm (6""), Display resolution: 1280 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: MSM 8939. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 3000 mAh. Product colour: Silver. Weight: 190 g","0.03s Light-Speed Photography Crafted in Smartphone Luxury\nA marvel of craftsmanship and engineering that combines the beauty of Zen, unprecedented performance, sharp vision and a seamless and intuitive UI, designed to be your best companion.\n\nThe Beauty of Zen\nBeautifully-Crafted with\nUltra-Thin Edges\nZenFone 2 Laser (ZE600KL) has incredibly-slim 3.9mm edges. This is more than an impressive engineering feat, it's a marvel of design and ergonomics, making the ZenFone 2 Laser (ZE600KL) incredibly comfortable to hold. The iconic ASUS concentric-circle design adorns both the front and rear key, giving a beautiful, tactile effet. This effect is achieved through precision machining that produces circles with a mere 0.13mm pitch, giving ZenFone 2 Laser (ZE600KL) a premium look and feel.\n\nErgonomic Arc Design with Intuitive Rear Controls\nWhen designing the ZenFone 2 Laser (ZE600KL), we started with you in mind. As a result, ZenFone 2 Laser (ZE600KL) has a highly-intuitive control layout, incorporating a physical rear key as part of the new Ergonomic Arc design. Snapping selfies, adjusting the volume and retracing your steps now feels completely natural, regardless of whether you are right- or left-handed. The elegant new shape feels secure and extremely comfortable to hold.\n\nLess is More\nThis incredible engineering achievement was made possible by reducing the bezel width, giving ZenFone 2 Laser (ZE600KL) a remarkable 72% screen-to-body ratio.\n\nSharp Vision\nSee What Others Can't See\nZenFone 2 Laser’s 13MP PixelMaster camera with its f/2.0-aperture lens captures stunning, high-resolution photos with zero shutter lag. The brand-new laser-autofocus feature greatly reduces blurring and enhances image stabilization, and the industry-leading Low Light mode employs pixel-merging technology to capture up to 400%-brighter photos at night or in low-light scenes — all without the need for a flash. Backlight (Super HDR) mode lets you see clearly through daytime shadow and Super Resolution mode helps you to capture detailed images at resolutions of up to 52MP!\n\n0.03s Light-Speed Photography with Laser Auto-Focus\nZenFone 2 Laser’s (ZE600KL) rear camera has laser auto-focus technology for the fastest possible clarity. ZenFone 2 Laser’s laser beam measures distances at lightning speed – and that means near-instant focus as fast as 0.03 seconds, especially in dim light conditions. The laser auto-focus even accelerates close-ups photography, compensating for the extra distance created by the lens receding during framing.\n\nTame The Brightness with Backlight (Super HDR) Mode\nPixelMaster backlight (Super HDR) mode automatically captures multiple shots of the scene in the viewfinder, and processes these using ASUS Pixel Enhancing technology. This expands the dynamic range by 4 times to give the final picture up to 400% more brightness, along with improved color contrast and detail to ensure the photos you capture in any scene with strong back-lighting look totally natural.\n\nUnrivaled Low Light Mode\nThrough a combination of pixel-merging technology, which joins four adjacent pixels to form a new pixel, and advanced image-processing algorithms, Low Light mode increases light sensitivity by up to 400%. It also enhances noise reduction and boosts color contrast by up to 400%, for clear and bright low-light shots with no need for flash.\n\nRemarkable Performance\nThe Perfect Balance of Multimedia Performance and Battery Efficiency\nZenFone 2 Laser (ZE600KL) is powered by a 64 bit Octa Core Qualcomm® Snapdragon™ 615 processor, ample power for your daily tasks and activities. Featuring LTE Category 4 for download speeds up to 150Mbps, and a 60ms touch response time.\n\nThe Loudest, Proudest and Greatest\nSmartphone Dual Speakers\nWe’re proud to shout it loud — ZenFone 2 Laser (ZE600KL) has the world’s best smartphone speakers! The dual-driver audio chamber is 50% larger than before, with a five-magnet construction and metal voice coil to deliver powerful, emotional sounds in every scenario — and at supreme quality levels proven to be better* even than world-class competitors.\n* Sound pressure level testing of ZenFone 2 Laser (ZE600KL) is up to 97.4 dB, and frequency response measure result also surpass L Brand (under 1KHz > 3dB, upper 1KHz > 2dB) and A Brand (under 1KHz > 5dB, upper 1KHz > 10dB).\n\nCorning® Gorilla® Glass 4.\nStunningly Strong, Gorilla Strong.\nGorilla® Glass 4 is the latest ingenious creation from the world-renowned Corning. ZenFone 2 Laser’s (ZE600KL) Gorilla Glass 4 display offers twice (2X) the drop-damage resistance of its predecessor, a 2.5X increase in retained strength and is 85% less likely to break in daily use — making it safer and stronger than ever before.\n\nYour Best Companion\nA Simpler, Smarter, More Personalized ZenUI Experience\nFreedom, connection, and expression form the foundation for ASUS ZenUI, our sublime mobile user interface. The brand-new ZenUI has an exquisite visual design plus a wide range of new features — including ZenMotion, SnapView, Trend Micro™ Security and ZenUI Instant Updates — that enhance usability, ensure security and privacy, and deliver a seamless user experience.\n\nAccessorize Your ZenFone 2 Laser\nWe’ve created a whole range of smart accessories for ZenFone 2 Laser, every one as unique and beautiful as ZenFone 2 Laser itself. Choose your companion and flaunt your style!","https://images.icecat.biz/img/gallery/32787011_8131371095.jpg|https://images.icecat.biz/img/gallery/32787011_4296.jpg","500x500|375x785","|","","","","","","","","","Display","Display diagonal: 15,2 cm (6"")","Display resolution: 1280 x 720 pixels","Screen shape: Flat","Touch technology: Multi-touch","Touchscreen type: Capacitive","Processor","Processor family: Qualcomm Snapdragon","Processor model: MSM 8939","Processor cores: 8","Processor boost frequency: 1,7 GHz","Storage","RAM capacity: 2 GB","Internal storage capacity: 16 GB","Compatible memory cards: MicroSD (TransFlash)","RAM type: LPDDR3","Maximum memory card size: 128 GB","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 13 MP","Front camera type: Single camera","Front camera resolution (numeric): 5 MP","Rear camera flash: Yes","Video recording modes: 720p, 1080p","Auto focus: Yes","Video recording: Yes","Network","SIM card capability: Dual SIM","Mobile network generation: 4G","SIM card type: MicroSIM","3G standards: DC-HSPA+, WCDMA","4G standard: LTE","Wi-Fi: Yes","Bluetooth: Yes","2G standards: Edge, GPRS, GSM","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth version: 4.1","Bluetooth profiles: A2DP","2G bands (primary SIM): 850,900,1800,1900 MHz","2G bands (secondary SIM): 850,900,1800,1900 MHz","3G bands supported: 850,900,1900,2100 MHz","4G bands supported: 700,800,850,900,1800,1900,2100,2600 MHz","Subscription","Subscription type: No subscription","Ports & interfaces","USB port: Yes","USB connector type: Micro-USB","USB version: 2.0","Headphone connectivity: 3.5 mm","Messaging","Short Message Service (SMS): Yes","Multimedia Messaging Service (MMS): Yes","Instant messaging (IM): Yes","E-mail: Yes","Design","Form factor: Bar","Product colour: Silver","Navigation","Position location: Yes","Assisted GPS (A-GPS): Yes","GLONASS: Yes","Electronic compass: Yes","Software","Platform: Android","Operating system installed: Android 5.0","App distribution platform: Google Play","Battery","Battery capacity: 3000 mAh","Talk time (3G): 24,37 h","Standby time (3G): 453,15 h","Battery technology: Lithium Polymer (LiPo)","Sensors","Proximity sensor: Yes","Accelerometer: Yes","Ambient light sensor: Yes","Gyroscope: Yes","Orientation sensor: Yes","Weight & dimensions","Weight: 190 g","Width: 84 mm","Depth: 10,6 mm","Height: 164,6 mm","Other features","Touchscreen: Yes"