"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103"
"","","32592365","","Canon","0960C008","32592365","4549292052312","Multifunction Printers","304","MAXIFY","","MB5150","20240314191316","ICECAT","1","131271","https://images.icecat.biz/img/gallery/88ce590c6a877dcbe00d6130c452ed70.jpg","530x265","https://images.icecat.biz/img/gallery_lows/88ce590c6a877dcbe00d6130c452ed70.jpg","https://images.icecat.biz/img/gallery_mediums/88ce590c6a877dcbe00d6130c452ed70.jpg","https://images.icecat.biz/img/gallery_thumbs/88ce590c6a877dcbe00d6130c452ed70.jpg","","","Canon MAXIFY MB5150 Inkjet A4 600 x 1200 DPI Wi-Fi","Inkjet, 24/15.5 ipm, A4, 600x1200 dpi, ADF, 2x CIS, 33.6kbps, USB 2.0, Fast Ethernet, 802.11 b/g/n, 56 dB, 11.4kg","Canon MAXIFY MB5150, Inkjet, Colour printing, 600 x 1200 DPI, Colour copying, A4, Black","Canon MAXIFY MB5150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black","MAXIFY MB5150 Series\nA heavy-duty multifunction colour inkjet printer, scanner, copier and fax, with support for mobile devices and cloud services, fast 24 ipm mono print speed and easy network integration.\n\nBenefits\n- Fast productivity at 24 ipm mono, 15.5 ipm colour\n- Wireless printing for smartphones and tablets\n- Cloud connectivity: scan to cloud or email\n- High ink yields: 2,500 mono/1,500 colour pages\n- Large 250-sheet capacity and 50-sheet D-ADF\n\nSmall office, huge productivity\n\nA fully featured printer, scanner, copier and fax designed for smaller offices that still need great mono and colour print quality while being economical to run. Marker- and friction-resistant DRHD Pigment inks produce strong blacks, deep colours and crisp text. The Canon MAXIFY MB5150 Series prints A4 at an ultra-fast 24 ipm in mono and 15.5 ipm in colour, plus a first page out time (FPOT) is just 6 seconds, while single pass two-sided scanning means you can scan faster than ever.\n\nSuperb print economy\n\nFrom its low energy consumption of just 0.2kWh (TEC) to the individually replaceable colour cartridges, economy is a priority. Black cartridges provide an ISO yield of 2,500 pages and colour cartridges 1,500 pages, letting your office work with fewer interruptions. The optional 4-colour multipack offers even more cost-effective printing.\n\nIncreased productivity and ease of use\n\nPrinting, copying, scanning or faxing is simple, with the Canon MAXIFY MB5150 Series’ large 8.8 cm (3.5”) TFT colour touchscreen and improved user interface. In addition to its high-capacity 250-sheet feeder and 50-sheet automatic document feeder, the printer’s double-sided printing and support for a variety of paper sizes and types – from A4 plain paper, to labels, envelopes, photo paper and even two-sided ID card copying – make light work of common office print jobs.\n\nMobile-ready, cloud-ready, work-ready\n\nSupport for Google Cloud Print, Apple AirPrint (iOS), Mopria and the Canon PRINT app provide quick and simple printing and scanning from mobile devices. You can print from the cloud and even scan and save documents to popular cloud services, including Google Drive, Dropbox, Evernote, OneNote, OneDrive and Concur. Access Point mode means mobile device users can connect to the printer without a Wi-Fi network.\n\nComprehensive monitoring and maintenance capabilities\n\nIP address filtering means only a select number of users can be given access, while SMTP email support allows secure scan-to-email. System administrators can quickly and easily configure the printer and restrict certain operations, such as scan-to-USB.\n\nEffortless network integration\n\nSimple Network Management Protocol (SNMP) compatibility makes it easy to integrate the printer into an existing office network. The SNMP standard enables a range of maintenance monitoring functions, including ink levels, error status, and page count.","https://images.icecat.biz/img/gallery/88ce590c6a877dcbe00d6130c452ed70.jpg|https://images.icecat.biz/img/gallery/a63faa7ebbd0e31781fc1b7488e605b7.jpg|https://images.icecat.biz/img/gallery/6e5aff365e3a528ed78a139cb242f9bf.jpg|https://images.icecat.biz/img/gallery/a36651855070c70292aaf77b82091127.jpg","530x265|530x265|530x265|530x265","|||","","","","","https://www.youtube.com/watch?v=BitB9FRH1hk","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 600 x 1200 DPI","Duplex printing mode: Auto","Print speed (ISO/IEC 24734) mono: 24 ipm","Print speed (ISO/IEC 24734) colour: 15,5 ipm","Time to first page (black, normal): 6 s","Time to first page (colour, normal): 7 s","Copying","Copying: Colour copying","Copy speed (black, normal quality, A4): 22 cpm","Copy speed (colour, normal quality, A4): 11,5 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","N-in-1 copy function (N=): 2, 4","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 216 x 297 mm","Scan technology: Dual CIS","Scan to: Cloud, E-mail, FTP, USB","Duplex scan speed (colour): 23 ppm","Duplex scan speed (black): 23 ppm","Input colour depth: 48 bit","Output colour depth: 24 bit","Fax","Faxing: Colour faxing","Fax resolution (black): 300 x 300 DPI","Fax transmission speed: 3 sec/page","Modem speed: 33,6 Kbit/s","Fax memory: 250 pages","Fax broadcasting: 100 locations","Features","Maximum duty cycle: 30000 pages per month","Number of print cartridges: 4","Printing colours: Black, Cyan, Magenta, Yellow","Recommended duty cycle: 250 - 1500 pages per month","Input & output capacity","Total number of input trays: 1","Total input capacity: 250 sheets","Paper input type: Cassette","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper, Semi-glossy paper","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Photo paper sizes: 10x15,13x18,20x25","Custom media width: 89 - 215,9 mm","Custom media length: 127 - 355,6 mm","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: SNMP","Mobile printing technologies: Apple AirPrint, Google Cloud Print, Mopria Print Service","Performance","Card reader integrated: No","Design","Product colour: Black","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 8,89 cm (3.5"")","Touchscreen: Yes","Control type: Touch","Colour display: Yes","Power","Power consumption (average operating): 25 W","Power consumption (off): 0,2 W","Energy Star Typical Electricity Consumption (TEC): 0,2 kWh/week","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64","Mac operating systems supported: Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Server operating systems supported: Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2","Mobile operating systems supported: Android, Windows 10 Mobile, Windows RT, iOS","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 15 - 30 °C","Weight & dimensions","Width: 463 mm","Depth: 394 mm","Height: 291 mm","Weight: 11,4 kg","Packaging content","Drivers included: Yes","Bundled software: Quick Utility Toolbox, Easy-WebPrint EX, IJ Network Device Setup Utility","Other features","Cartridge type: PGI-2500XL BK, PGI-2500XL C, PGI-2500XL M, PGI-2500XL Y","Noise level: 56 dB"