"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","30082565","","AVM","20002747","30082565","4023125027475","Wireless Routers","3982","","","FRITZ!Box 5490","20240314172213","ICECAT","1","345099","https://images.icecat.biz/img/gallery/30082565_3300.jpg","640x400","https://images.icecat.biz/img/gallery_lows/30082565_3300.jpg","https://images.icecat.biz/img/gallery_mediums/30082565_3300.jpg","https://images.icecat.biz/img/gallery_thumbs/30082565_3300.jpg","","","AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red","FRITZ!Box 5490 Fiber International","AVM FRITZ!Box 5490, 802.11g, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Grey, Red, Tabletop router","AVM FRITZ!Box 5490. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: 802.11g, WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product type: Tabletop router, Product colour: Grey, Red, LED indicators: Power, WLAN. Cables included: LAN (RJ-45). Antenna design: Internal, Receive power: -20 dBmW, Transmit power: -9 dBmW","New generation for high speed at home\nTry fast Internet over fiber optic connections for the first time. You'll benefit from ultra-fast Wireless AC as well as modern telephone and multimedia features.\n\nMore speed for the home network\nRealize the full potential of your fiber optic connection. With the FRITZ!Box 5490 you're all set for the highest bandwidths, fast WiFi and first-rate telephony. Of course, gigabit LAN, USB 3.0 and media server are also on board.\n\nExplore new dimensions with fiber optics\nWith the FRITZ!Box 5490 you're ready for the fiber optic connection: Higher transmission rates, disruption-free lines and greater range are only three features made possible by the 5490, depending on your provider rate.\n\nFull flexibility for Internet rates\nA great advantage of the fiber optic technology is its enormous performance spectrum. The FRITZ!Box 5490 offers transmission rates of up to 1 Gbit/s. Plus, fiber optic networks provide the same bandwidth for downloads and uploads, so, you're prepared for future rates as well.\n\nWireless convenience with fast Wireless AC\nFRITZ!Box 5490 supports Wireless AC. Considerably higher range, faster data transmission and the simultaneous use of two radio frequencies bring new speeds to your home network. Enjoy music and video streaming, gaming and other multimedia content wirelessly and without loading breaks.\n\nMaximum telephone convenience\nYou can connect all of your telephones to the FRITZ!Box 5490. And you remain informed about calls and voice messages at all times, no matter where you are. The extras include multiple answering machines and fax functionality.\n\nFRITZ!OS: More than an operating system\nFRITZ!OS is the intuitive user interface on which you can easily manage the individual components. By executing our free updates you'll get new features regularly. Using FRITZ!Apps you can also log in to your home network securely, no matter where you are.\n\nFRITZ!Box for safety's sake\nYou're always on the safe side with the FRITZ!Box! The comprehensive security concept protects your communications. Constant testing and further development mean it's always up to date. Thanks to the free updates, you can always rest assured.\n\nIdeal for fiber optics\nYou can deploy the FRITZ!Box at any fiber optic connection. Alternatively, you can operate it behind a cable modem and integrate it into existing wireless networks.\n\nAt home anywhere with MyFRITZ!\nWith the MyFRITZ! service from AVM, you benefit from secure and convenient access to your FRITZ!Box from anywhere in the world. You can retrieve files stored in FRITZ!NAS, view your recent call list and listen to messages left on your answering machine. With the MyFRITZ!App, you can even access your FRITZ!Box remotely using your smartphone or tablet.\n\nPeace of mind\nFRITZ!Box offers comprehensive protection against attacks. The preconfigured firewall, filter function, and DECT and wireless encryption ensure secure connections. Parental controls and guest Internet access are, of course, included free of charge.\n\nEncrypted communication via VPN\nThanks to the recognized industry standard IPsec, you can establish a virtual private network to connect with your FRITZ!Box or company network. The settings can be configured on your FRITZ!Box and transferred to smartphones, tablets, and computers.\n\nReady for the future with IPv6\nIn addition to IPv4, FRITZ!Box supports the IPv6 Internet protocol. IPv6 makes existing services more convenient and simplifies a host of new applications, so you can rest assured that you’re ready for the latest technologies.\n\nWireless AC with 1300 Mbit/s\nThe new AC standard delivers lightning-fast Wireless LAN. Quickly and securely connect your computer, smartphones, and tablets to your FRITZ!Box and benefit from maximum speed and a far greater range.\n\nTwo wireless networks for more flexibility\nFRITZ!Box simultaneously uses the 5 and 2.4 GHz networks for maximum flexibility, enabling you to connect at ultra high speeds of 1300 Mbit/s or 450 Mbit/s. Auto channel search can be used to select the best wireless channel.\n\nWireless guest access\nOffer your guests easy-to-use Internet access with a separate network key and user name. Your guests have no access to your home network and your data remain private. \n\nFRITZ!Box as a private hotspot\nWhen using your FRITZ!Box as a hotspot, you can restrict Internet usage to surfing and e-mail. You have a usage log, while your guests benefit from an integrated QR code that makes it easy for them to connect to the Internet. \n\nOptimum connectivity at all times\nThe wireless monitor analyzes wireless networks within range and displays them in a user-friendly chart. So, if necessary, you can switch to available channels and quickly find the best wireless settings.\n\nEven more range with “Wireless Repeater” mode\nWhen used as a wireless repeater, the FRITZ!Box makes extending your wireless range child’s play. It can be integrated into existing networks via LAN or wireless LAN, serving as a high-speed access point or wireless hotspot.\n\nSecure ex works\nEvery FRITZ!Box is delivered with its own network key to protect your network from unauthorized access. All wireless networks including the guest access can be secured with their own unique key.\n\nConnected in a flash\nThanks to WPS (Wi-Fi Protected Setup), you can connect new wireless-enabled devices in a flash. Simply press the “WPS” or “WLAN” button on the FRITZ!Box and on the new device – and it will be securely and automatically registered with the network. \n\nComplete connectivity\nThe FRITZ!Box is compatible with all common telephones — analog phones, fax machines, IP and ISDN telephones, and telephone systems. Any devices connected can easily be managed with user-friendly menus.\n\nCordless freedom with DECT\nUp to six cordless telephones can be added to the DECT base station, with all conversations protected by ex works encryption. FRITZ!Box uses the DECT standard and offers even more convenient features in conjunction with FRITZ!Fon.\n\nAnswering machine with voice to mail\nOnce activated, the built-in answering machine stores voice messages and sends them to you by e-mail, giving you the opportunity to call back if necessary. The answering machine can also be set to switch on and off at certain times.\n\nAll contacts synchronized\nYou can either save your telephone book contacts on the FRITZ!Box or use existing Google contacts. The FRITZ!Box synchronizes the entries automatically so that you’re always up to date.\n\nSending and receiving faxes\nNo more external fax machines are needed thanks to the FRITZ!Box fax function. A user-friendly menu allows you to edit text and images and compose your message before pressing “Send.” Incoming faxes will be forwarded to your e-mail address as PDF attachments.\n\nMaking perfect HD telephone calls\nEnjoy top-quality phone calls. Thanks to cutting-edge technology, voices sound as clear and precise as if the other caller were sitting in the same room. Both FRITZ!Box and FRITZ!Fon support HD telephony ex works. \n\nfritz.box – everything made easy\nFRITZ!OS is the FRITZ!Box operating system and can be easily controlled via your browser. User-friendly menus, easy-to-understand wizards, and the optional advanced mode come in handy in all scenarios.\n\nFree updates\nFRITZ!OS is continually being refined for increased convenience and performance. And, best of all, the latest developments can be downloaded for free to ensure that your FRITZ!Box always stays up to date.\n\nMedia server for great entertainment\nThe FRITZ!Box manages all connected USB storage devices and makes their contents available throughout the network. The media server lets users enjoy music, photos, and videos on network-enabled playback devices. \n\nFRITZ!Apps for iOS and Android\nThe practical FRITZ!Apps offer a wealth of exciting features for smartphones and tablets. Use these free apps for increased convenience when you’re on the go.\n\nSmart Home: the clever place to live\nConveniently control Smart Home devices with FRITZ!OS. With the FRITZ!DECT 200, for example, you can measure and evaluate the energy consumption of connected devices. It’s even possible to switch them on and off automatically.\n\nMaximum energy efficiency\nThe many features offered by FRITZ!OS remove the need for additional devices such as fax and answering machines. And DECT and wireless transmission power is decreased when devices are not in use, saving both energy and money.","https://images.icecat.biz/img/gallery/30082565_3300.jpg|https://images.icecat.biz/img/gallery/24910328_3451752570.jpg|https://images.icecat.biz/img/gallery/30082565_9350267103.jpg|https://images.icecat.biz/img/gallery/24910328_4621621205.jpg|https://images.icecat.biz/img/gallery/30082565_3752.jpg","640x400|2075x1089|3000x3000|460x360|940x400","||||","","","","","","","","","WAN connection","Ethernet WAN: Yes","DSL WAN: Yes","Wireless LAN features","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Top Wi-Fi standard: 802.11g","WLAN data transfer rate (max): 450 Mbit/s","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11g, Wi-Fi 4 (802.11n)","Maximum outdoor range: 10000 m","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n","Full duplex: Yes","Supports ISDN connection: Yes","Mobile network","3G: No","4G: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB port: Yes","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Management features","Web-based management: Yes","Wake-on-LAN ready: Yes","Security","Firewall: Yes","Guest access: Yes","Network address translation (NAT): Yes","Protocols","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Design","Product type: Tabletop router","Product colour: Grey, Red","Wall mountable: Yes","Indication light: Yes","LED indicators: Power, WLAN","Certificates","Digital Living Network Alliance (DLNA) certified: Yes","Packaging content","Cables included: LAN (RJ-45)","AC adapter included: Yes","Quick start guide: Yes","Antenna","Antenna design: Internal","Receive power: -20 dBmW","Transmit power: -9 dBmW","Power","Power source type: AC","Power consumption (typical): 7,2 W","Weight & dimensions","Width: 245 mm","Depth: 55 mm","Height: 175 mm","Other features","Mobile network connection: Yes","Compatible operating systems: Apple iPhone iOS 4+, Google Android 2.1+","Supported protocols: SMB, FTP, UPnP AV","Cable length: 1,5 m"