"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","299081","","iiyama","PLL403W-S","299081","","TVs","1584","","","PLL403W-S","20230530120516","ICECAT","","189473","https://images.icecat.biz/img/norm/high/299081-1257.jpg","410x234","https://images.icecat.biz/img/norm/low/299081-1257.jpg","https://images.icecat.biz/img/gallery_mediums/img_299081_medium_1480934733_9809_26422.jpg","https://images.icecat.biz/thumbs/299081.jpg","","","iiyama PLL403W-S TV 39,6 cm (15.6"") WXGA Silver 550 cd/m²","PLL403W 40"" LCD TV 1280x768 1Mpix TV Tuner Remote Controle 22ms PIP Speakers","iiyama PLL403W-S, 39,6 cm (15.6""), 1280 x 768 pixels, WXGA, LCD, Silver","iiyama PLL403W-S. Display diagonal: 39,6 cm (15.6""), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 550 cd/m², Response time: 22 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Silver","The new Prolite L403W offers excellent image quality as either a computer monitor or as a TV. With 2 x7W stereo speakers (NICAM Stereo) excellent sound quality is assured. In addition Faroujda technolgy means that moving images appear crisp and clear.","https://images.icecat.biz/img/norm/high/299081-1257.jpg","410x234","","","","","","","","","","","Display","Display diagonal: 39,6 cm (15.6"")","HD type: WXGA","Display resolution: 1280 x 768 pixels","Display technology: LCD","Native aspect ratio: 16:9","Display brightness: 550 cd/m²","Contrast ratio (typical): 600:1","Zoom capability: 16: 9","Response time: 22 ms","Viewing angle, horizontal: 170°","Viewing angle, vertical: 170°","Viewable size diagonal: 86,2 cm","TV tuner","Analog signal format system: NTSC, SECAM","Channels quantity: 99 channels","Design","Product colour: Silver","Performance","Plug and Play: Yes","Power","Power consumption (typical): 230 W","Power consumption (standby): 5 W","AC input voltage: 100 - 230 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width (without stand): 1140 mm","Depth (without stand): 300 mm","Height (without stand): 640 mm","Weight (without stand): 38 kg","Other features","Teletext level: 1.5","Power requirements: 100-230VAC, 50-60Hz","Display: LCD","Compatible operating systems: Windows 95/98/2000/ME/XP","Pixel pitch: 0,6735 x 0,6735 mm","Speakers: 2 x 7W","Bandwidth: 0,103 GHz","Horizontal scan range: 31,47 - 60,24 kHz","Vertical scan range: 56 - 75 Hz","I/O ports: 1 x DVI-I"