"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82"
"","","29728315","","Epson","C11CD81404","29728315","8715946601359","Inkjet Printers","234","EcoTank","","EcoTank ET-14000","20240314190359","ICECAT","1","","https://images.icecat.biz/img/gallery/29728315_5066574950.jpg","1500x737","https://images.icecat.biz/img/gallery_lows/29728315_5066574950.jpg","https://images.icecat.biz/img/gallery_mediums/29728315_5066574950.jpg","https://images.icecat.biz/img/gallery_thumbs/29728315_5066574950.jpg","","","Epson EcoTank ET-14000 inkjet printer Colour 5760 x 1440 DPI A3+","EcoTank ET-14000","Epson EcoTank ET-14000, Colour, 5760 x 1440 DPI, 4, A3+, 30 ppm, Duplex printing","Epson EcoTank ET-14000. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 30 ppm. Duplex printing. Product colour: Black","Say goodbye to ink cartridges\nThe star of the ET-14000 is its newly designed integrated ultra-high-capacity ink tank system, which completely does away with the need for ink cartridges. In fact, the ET-14000 features two black ink tanks, meaning that there's even less fuss and much more printing between refills than other inkjet printers. As well as doing away with ink cartridges, the ET-14000 includes two black ink bottles in the box, in addition to its set of 70ml Epson genuine colour ink bottles. The ink bottles make it easy, clean and quick to fill the ink tanks .\n\nUltra-low cost printing up to A3+\nThe included ink bottles can print up to 7,500 pages in black and 6,500 pages in colour2, delivering the lowest A3 cost-per-page on the market1.\n\nQuick, quality results\nThe ET-14000 uses Epson's own Micro Piezo technology for excellent-quality print-outs. In addition, the use of two black ink tanks helps boost print speeds. Mono print-outs are delivered at a rate of 15 pages per minute while it can issue 5.5 colour pages per minute3.","https://images.icecat.biz/img/gallery/29728315_5066574950.jpg|https://images.icecat.biz/img/gallery/29728315_4129418446.jpg|https://images.icecat.biz/img/gallery/999f0140a02c7c1492a85e5d79b06488.jpg|https://images.icecat.biz/img/gallery/09578f0920d68861c49830dce0688a05.jpg|https://images.icecat.biz/img/gallery/ee2460500f40bcd1731e7f881ab6ea5d.jpg|https://images.icecat.biz/img/gallery/3e3068fc2ebc42283e461332833bdb11.jpg|https://images.icecat.biz/img/gallery/29728315_1509585026.jpg|https://images.icecat.biz/img/gallery/29728315_9104790611.jpg|https://images.icecat.biz/img/gallery/29728315_3242482887.jpg","1500x737|3729x1833|7000x5000|7000x5000|7000x5000|7000x5000|2000x1428|4500x3375|2700x2500","||||||||","","","","","","","","Say goodbye to cartridges|http://images.icecat.biz/img/bullets/29728315-5d25c2a93e8e9371529341.jpg|Epson refillable EcoTank printers deliver superb quality, hassle-free printing at ultra-low cost and without the need for ink cartridges. The innovative, refillable ink tanks enable low cost per page and the ability to print thousands of pages1. This makes these printers the perfect home and office solution.\n
\n
1Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC24712. Quoted yields are NOT based on ISO/IEC24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature\n
\n\nHigh yield ultra-high-capacity inks tanks|http://images.icecat.biz/img/bullets/29728315-5d25c2a970648800364368.jpg|The refillable ultra-high capacity ink tanks can print thousands of pages1, making them the perfect high-yield solution for home and office printing.\n
\n
1Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC24712. Quoted yields are NOT based on ISO/IEC24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature\n
\n\nMicro Piezo printhead technology|http://images.icecat.biz/img/bullets/29728315-5d25c2a99aed3945817229.jpg|The Epson Micro Piezo print head is at the heart of every Epson inkjet printer. It produces superb colour and clarity at high speeds and is central to the changing world of professional and amateur photo printing and print-on-demand business. The print head also helps to minimise impact on the environment because it uses ink very efficiently, places ink droplets with amazing accuracy to prevent wasted paper and lasts the lifetime of the printer.\n
","Ultra low-cost printing: The lowest A3 cost-per-page on the market1|Keep printing: With ink to print up to 7,500 pages in black and 6,500 pages in colour2|No ink cartridges: Easy-refill ink tank system|Print up to A3+: Ideal for small and home offices|Two black ink tanks: Mean even less refilling and faster mono print speeds","Features","Colour: Yes","Number of print cartridges: 4","Duplex printing: Yes","Printing colours: Black, Cyan, Yellow, Magenta","Duplex printing mode: Manual","Printing","Maximum resolution: 5760 x 1440 DPI","Print speed (black, normal quality, A4/US Letter): 30 ppm","Print speed (colour, normal quality, A4/US Letter): 17 ppm","Time to first page (black, normal): 8 s","Time to first page (colour, normal): 16 s","Input & output capacity","Total number of input trays: 1","Total input capacity: 100 sheets","Total output capacity: 40 sheets","Paper input type: Paper tray","Paper handling","Maximum ISO A-series paper size: A3+","ISO A-series sizes (A0...A9): A3, A3+, A4, A5, A6","ISO B-series sizes (B0...B9): B4, B5","ISO C-series sizes (C0...C9): C6","Non-ISO print media sizes: Legal","Ports & interfaces","USB port: Yes","Standard interfaces: USB","Network","Ethernet LAN: No","Wi-Fi: No","Performance","Sound pressure level (printing): 38 dB","Sound power level (printing): 5,3 dB","Design","Market positioning: Home & office","Product colour: Black","Built-in display: No","Country of origin: Indonesia","Power","Power consumption (printing): 20 W","Power consumption (off): 0,4 W","Power consumption (standby): 1,6 W","Power consumption (ready): 6,9 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.9 Mavericks","Compatible operating systems: Mac OS 10.5.8 oder höher, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64 Edition","Weight & dimensions","Width: 705 mm","Depth: 322 mm","Height: 215 mm","Weight: 12,2 kg","Packaging data","Included cartridge capacity (black): 7100 pages","Included cartridge capacity (CMY): 5700 pages","Quantity per pack: 1 pc(s)","Cables included: AC","Package width: 480 mm","Package depth: 850 mm","Package height: 343 mm","Package weight: 15,1 kg","Logistics data","Pallet length: 120 cm","Pallet width: 80 cm","Pallet height: 2,21 m","Quantity per pallet layer: 1 pc(s)","Quantity per pallet layer (UK): 2 pc(s)","Quantity per pallet (UK): 12 pc(s)","Pallet length (UK): 120 cm","Pallet width (UK): 100 cm","Pallet height (UK): 2,21 m","Harmonized System (HS) code: 84433210","Quantity per pallet: 6 pc(s)","Other features","Print technology: Inkjet","Number of users: 1 user(s)","Features","Print head nozzles: 360 nozzles black,59 nozzles per colour","Other features","Ink drop: 3 pl","Maximum input capacity (photo paper): 20 sheets"