"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59"
"","","27295012","","Samsung","LH75DMERTBC/EN","27295012","8806086804936","Interactive Whiteboards","1840","","","DM75E-BR","20240314193804","ICECAT","1","263338","https://images.icecat.biz/img/gallery/27295012_8957018999.jpg","3000x2000","https://images.icecat.biz/img/gallery_lows/27295012_8957018999.jpg","https://images.icecat.biz/img/gallery_mediums/27295012_8957018999.jpg","https://images.icecat.biz/img/gallery_thumbs/27295012_8957018999.jpg","","http://objects.icecat.biz/objects/mmo_27295012_1474960004_6492_6553.pdf","Samsung DM75E-BR interactive whiteboard 190,5 cm (75"") 1920 x 1080 pixels Touchscreen Black","75"" D-LED BLU, 1920 x 1080, 16:9, 380 cd/m, CR 5000:1, 4 ms, D-SUB, DVI-D, Display Port 1.2, 3 x HDMI, RMS 20W","Samsung DM75E-BR, 190,5 cm (75""), 380 cd/m², 1.073 billion colours, 1920 x 1080 pixels, Full HD, Direct-LED BLU","Samsung DM75E-BR. Display diagonal: 190,5 cm (75""), Display brightness: 380 cd/m², Display number of colours: 1.073 billion colours. Product colour: Black, Panel mounting interface: 400 x 400 mm, Certification: FCC (USA): Part 15, Subpart B Class A, CE (Europe): EN55022: 2006 + A1: 2007, EN55024: 1998 + A1:.... Power consumption (max): 308 W, Power consumption (typical): 230 W, Power consumption (off): 0,5 W. Width: 1756,1 mm, Height: 1034,1 mm, Depth: 74,1 mm. Package width: 1895 mm, Package depth: 301 mm, Package height: 1122 mm","A Smoother, More Interactive Writing Experience Using Touch\n\nFeaturing a pre-assembled Touch Overlay and a variety of collaboration-enhancing capabilities, the Samsung e-Board display alleviates misconceptions that digital display writing is complex and unnatural. Instead, the DME-BR’s touchscreen offers a smooth and comfortable writing experience. The DME-BR display’s hand touch function enables up to 10 different participants to touch the display’s screen using two fingers to make content selections, comments or edits, with those individual actions easily recognisable to the entire group. This versatile usability promotes efficiency and productivity by compiling individual feedback within a single source and offering greater visibility to all participants of discussed content. \nFor added convenience, the Samsung e-Board display also comes with a hand eraser tool useful for erasing larger areas of the screen. Instead of users having to search for and work through a specific removal function key, the simple and intuitive hand eraser makes content revision fast and user-friendly.\n\nVersatile Usability with Extensive Connectivity and Easy-to-Use Touch Capability\n\nToday’s business and educational environments require advanced compatibility for users to easily read and share content. Through its enhanced and versatile connectivity, Samsung’s e-Board display allows users to access, share and revise content via their own laptops, tablets and smartphones. This superior connectivity stems from the display being equipped to support a range of signal input sources, including HDMI, D-Sub, DisplayPort (DP), DVI and USB ports, which are compatible with nearly all external devices.\n\nFurthermore, the Samsung e-Board display’s auto switching for the touch function eliminates the headache of needing two different cables to use touch with a notebook PC. Instead, the display features an easily assessable touch out cable (USB upstream) on the side of the front pen tray. Users just need to plug the single touch cable into the USB, connect the cable to the notebook PC and setup source. Together, these integrated solutions simplify multi-device setup and connectivity, as well as ensure convenient utilisation of the display’s advanced touch capability. \n\nA More Engaging, Interactive Content Management Experience\nThe Samsung SMART Signage e-Board display’s embedded MagicIWB S2 interactive content management software solution transforms a traditional presentation into a dynamic business or educational experience. As an all-in-one touch solution, Samsung’s free MagicIWB S2 program delivers added flexibility for extensive collaboration before, during and after meetings or classes without requiring the use of separate dedicated PCs or additional devices. A touch-activated floating menu enables users to independently control, display and shuffle between multiple screens and various text, image, audio and video content files. Once sessions conclude, MagicIWB S2’s compatibility with standard office software programs lets users update, save, capture, print and share files for later viewing. With the support of the MagicIWB S2 solution, the Samsung e-Board display enhances the overall knowledge-sharing process through deeper engagement and all-inclusive file management. \n\nAn Intuitive Design that Promotes Efficiency and Usability\nThe Samsung SMART Signage e-Board display’s pre-assembled design allows users to comfortably install, control and work with the all-in-one e-Board solution. As part of its professional-grade design, the Samsung e-Board display incorporates a front pen tray for convenient storage and easy access to display components. With a design format resembling that of an analog white board, the Samsung e-Board helps ensure user familiarly and seamless technology adoption, while also bringing design sophistication and advanced functionality to business and educational environments. Additionally, the display’s design positions simplified hot keys on the front and side of the pen tray. The shortcut hot keys allow users to easily locate and select frequently-used functions, including touch on / off, quick menu, power on / off, touch out USB and HDMI, with the simple push of a button.\nWith the Samsung SMART Signage e-Board, business professionals and educators can economically utilise space while delivering the functionality essential for effective collaboration and productivity.","https://images.icecat.biz/img/gallery/27295012_8957018999.jpg|https://images.icecat.biz/img/gallery/27295012_6173762762.jpg|https://images.icecat.biz/img/gallery/27295012_9529914626.jpg|https://images.icecat.biz/img/gallery/27295012_6632943290.jpg|https://images.icecat.biz/img/gallery/27295011_0631500427.jpg|https://images.icecat.biz/img/gallery/27295012_2834944493.jpg|https://images.icecat.biz/img/gallery/27295012_5697985463.jpg|https://images.icecat.biz/img/gallery/27295012_5329969147.jpg|https://images.icecat.biz/img/gallery/27295012_2795428902.jpg","3000x2000|3000x2000|3000x2000|3000x2000|612x1998|900x600|900x600|900x600|601x614","||||||||","","http://objects.icecat.biz/objects/27295012_2165.pdf","http://objects.icecat.biz/objects/27295012_4274.pdf","","","","","","Display","Display diagonal: 190,5 cm (75"")","Touchscreen: Yes","Display brightness: 380 cd/m²","Display number of colours: 1.073 billion colours","Display resolution: 1920 x 1080 pixels","HD type: Full HD","LED backlighting type: Direct-LED BLU","Contrast ratio (typical): 5000:1","Contrast ratio (dynamic): 50000:1","Response time: 4 ms","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0,2865 x 0,8595 mm","Colour gamut: 72%","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 48 - 75 Hz","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","Projector","Built-in projector: No","Network","Wi-Fi: Yes","Ethernet LAN: No","Ports & interfaces","HDMI ports quantity: 3","DisplayPort version: 1.2","DisplayPorts quantity: 1","Ergonomics","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 400 x 400 mm","Certification: FCC (USA): Part 15, Subpart B Class A, CE (Europe): EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003, VCCI (Japan): VCCI V-3/2010.04 Class A, KCC/EK (Korea): Tuner: KN13/KN20, Tunerless: KN22/KN24, BSMI (Taiwan): CNS13438 (ITE EMI) Class A /\r\n\r\nCB (Europe): IEC60950-1/EN60950-1, CCC (China): GB4943.1-2011, PSB (Singapore): PSB + IEC60950-1, NOM (Mexico): NOM-001-SCFI-1993, IRAM (Argentina): IRAM + IEC60950-1, SASO (Saudi Arabia): SASO + IEC60950-1, BIS (India): IEC60950-1/IS13252, NOM (Mexico): Tuner: NOM-001-SCFI-1993, Tunerless: NOM-019-SCFI-1998, KC (Korea): K 60950-1, EAC (Russia): EAC + IEC60950-1, INMETRO (Brazil): INMETRO + IEC60950-1, BSMI (Taiwan): BSMI + IEC60950-1, RCM (Australia): IEC60950-1/AS/NZS 60950-1, CSA (Canada): cUL, UL (USA): cUL60950-1, TUV (Germany): CE, NEMKO (Norway): CE","Power","Power consumption (max): 308 W","Power consumption (typical): 230 W","Power consumption (off): 0,5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Width: 1756,1 mm","Height: 1034,1 mm","Depth: 74,1 mm","Weight: 59 kg","Packaging data","Package width: 1895 mm","Package depth: 301 mm","Package height: 1122 mm","Package weight: 69 kg","Packaging content","Cables included: AC","Handheld remote control: Yes","Batteries included: Yes","Quick start guide: Yes","Stylus included: Yes"