"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","24437810","","Candy","GV 138TW3-01","24437810","8016361881440","Washing Machines","1331","","","GV 138TW3-01","20240527115014","ICECAT","1","56862","https://images.icecat.biz/img/norm/high/24437810-2046.jpg","731x1000","https://images.icecat.biz/img/norm/low/24437810-2046.jpg","https://images.icecat.biz/img/norm/medium/24437810-2046.jpg","https://images.icecat.biz/thumbs/24437810.jpg","","","Candy GV 138TW3-01 washing machine Front-load 8 kg 1300 RPM White","CANDY LAVATRICE CARICA FRONTALE 8 KG","Candy GV 138TW3-01, Front-load, 8 kg, B, 76 dB, 1300 RPM, 196 kWh","Candy GV 138TW3-01. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm","","https://images.icecat.biz/img/norm/high/24437810-2046.jpg","731x1000","","","http://objects.icecat.biz/objects/24437810_8983.jpg|http://objects.icecat.biz/objects/24437810_2350049.pdf","","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: White","Built-in display: Yes","Control type: Rotary, Touch","Door hinge: Left","Display type: LED","Door colour: White","Drum material: Stainless steel","Performance","Drum capacity: 8 kg","Maximum spin speed: 1300 RPM","Spin-drying class: B","Quantity of washing programs: 12","Noise level (spin): 76 dB","Noise level (wash): 60 dB","Delayed start timer: Yes","Washing programs: Hygiene/anti-allergy, Black, Cotton, Hand, Wool, Quick, Synthetics, Delicate/silk","Overflow protection: Yes","Delay start (max): 24 h","Cycle time (max): 120 min","Adjustable spin speed: Yes","Residual moisture: 53%","Ergonomics","Remaining time indication: Yes","Power","Energy consumption washing per cycle: 1,05 kWh","Connected load: 1500 W","Weight & dimensions","Width: 600 mm","Depth: 520 mm","Height: 850 mm","Weight: 64,5 kg","Packaging data","Package weight: 66,5 kg","Power","Energy efficiency class (old): A+++","Other features","Annual energy consumption washing: 196 kWh","Annual water consumption washing: 10500 L"