"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53"
"","","24235211","","StarTech.com","S3540BU33E","24235211","0065030858045|065030858045","Storage Drive Enclosures","862","","","USB 3.0 / eSATA 4-Bay 3.5in SATA III Hard Drive Enclosure w/ built-in HDD Fan & UASP – SATA 6Gbps","20221021103210","ICECAT","1","136662","https://images.icecat.biz/img/norm/high/24235211-2974.jpg","600x600","https://images.icecat.biz/img/norm/low/24235211-2974.jpg","https://images.icecat.biz/img/norm/medium/24235211-2974.jpg","https://images.icecat.biz/thumbs/24235211.jpg","http://objects.icecat.biz/objects/mmo_24235211_1569932111_843_25908.pdf","http://objects.icecat.biz/objects/mmo_24235211_1569932115_3433_24086.pdf","StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5""","StarTech.com USB 3.0 / eSATA 4-Bay 3.5in SATA III Hard Drive Enclosure w/ built-in HDD Fan & UASP – 4-Bay HDD Enclosure – SATA 6Gbps (S3540BU33E)","StarTech.com S3540BU33E, HDD enclosure, 3.5"", Serial ATA, Serial ATA II, Serial ATA III, 6 Gbit/s, USB connectivity, Black","StarTech.com S3540BU33E. Product type: HDD enclosure. Number of storage drives supported: 4, Storage drive size: 3.5"", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 6 TB. Data transfer rate: 6 Gbit/s. Product colour: Black. USB connector type: USB Type-B","Add four 3.5"" SATA III hard drives to your computer externally through USB 3.0 with UASP or eSATA
The S3540BU33E 4-Bay HDD enclosure lets you install four 3.5” SATA hard drives into an external enclosure, and connect to your computer through USB 3.0 or eSATA.
For fast performance and efficient data transfers, the enclosure supports SATA III transfer speeds -- up to 6 Gbps when connected through eSATA. The versatile enclosure can also be connected through USB 3.0, with support for UASP, performing up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. See our UASP testing results below for further details.
The S3540BU33E is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Improved Performance with UASP
UASP is supported in Windows 10/8, Mac OSX (10.8 or above), and Linux. In testing, UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.
At the same peak in testing UASP also shows an 80% reduction in required processor resources.
Testing results were obtained using an Intel Ivy Bridge system, a UASP-enabled StarTech.com Enclosure, and a SATA III solid state drive.
The StarTech.com Advantage
- Versatile connectivity options, through either USB or eSATA
- Maximize performance, with file transfer speeds up to 6Gbps using eSATA
- Keep your drives running cooler, with a built-in fan","https://images.icecat.biz/img/norm/high/24235211-2974.jpg|https://images.icecat.biz/img/gallery/24235211-Startech-StarTech.com-S3540BU33E-1318-2.jpg|https://images.icecat.biz/img/gallery/24235211-Startech-StarTech.com-S3540BU33E-1318-3.jpg|https://images.icecat.biz/img/gallery/24235211_6309.jpg","600x600|600x600|600x600|600x600","|||","","","","","","","","","Supports SATA III (6 Gbps) and UASP (5 Gbps) for optimal performance|Compatible with SATA revision I/II/III (1.5/3.0/6.0 Gbps) drives|Compatible with USB 3.0/2.0/1.1 (5 Gbps / 480 Mbps / 1.5 Mbps)|USB 3.0 and eSATA cables included|Four 3.5"" drive bays|Built-in cooling fan","Storage","Storage drive size: 3.5""","Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III","Number of storage drives supported: 4","Hot-swap: No","Maximum storage capacity: 6 TB","Ports & interfaces","USB connectivity: Yes","USB version: 3.2 Gen 1 (3.1 Gen 1)","USB connector type: USB Type-B","USB connector gender: Female","USB ports quantity: 1","Integrated USB cable: No","eSATA ports quantity: 1","DC-in jack: Yes","Design","Product type: HDD enclosure","Product colour: Black","LED indicators: Activity, Power","Number of fans: 1 fan(s)","Fan diameter: 8 cm","Certification: CE, FCC, REACH","Performance","Data transfer rate: 6 Gbit/s","Chipset: JMicron - JMS567, JMB575","UASP support: Yes","Port multiplier: Yes","Power","External power adapter: Yes","Compatible power plug types: EU, UK, US","AC adapter input voltage: 100 - 240 V","AC adapter input current: 2,5 A","AC adapter output voltage: 12 V","AC adapter output current: 6,5 A","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 50 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width: 114 mm","Depth: 200 mm","Height: 143 mm","Weight: 1 kg","Package width: 222 mm","Package depth: 282 mm","Package height: 197 mm","Package weight: 2,23 kg","Packaging content","AC adapter included: Yes","Cables included: eSATA, USB","Manual: Yes","Technical details","Sustainability certificates: RoHS"