"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16"
"","","22598176","","AVM","20002678","22598176","4023125026782","Bridges & Repeaters","262","","","FRITZ!WLAN Repeater 450E International","20240314181418","ICECAT","1","144198","https://images.icecat.biz/img/norm/high/22598176-9374.jpg","640x600","https://images.icecat.biz/img/norm/low/22598176-9374.jpg","https://images.icecat.biz/img/norm/medium/22598176-9374.jpg","https://images.icecat.biz/thumbs/22598176.jpg","","","AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White","AVM FRITZ!WLAN Repeater 450E International","AVM FRITZ!WLAN Repeater 450E International, 450 Mbit/s, Red, White","AVM FRITZ!WLAN Repeater 450E International. Maximum data transfer rate: 450 Mbit/s. Frequency band: 2.4 GHz. Connectivity technology: Wireless. Security algorithms: WEP, WPA, WPA2, WPS. Product colour: Red, White","The FRITZ!WLAN Repeater 450E Edition International is increasing the range of wireless networks. This repeater supports fast wireless connections of up to 450 Mbit/s in the 2.4-GHz band. A gigabit LAN port provides for integration of devices without their own wireless LAN into the home network.\n\nUltra-fast Wireless N – high data throughput\nThe FRITZ!WLAN Repeater 450E supports all common radio standards, exploiting the advantages of Wireless N at up to 450 Mbit/s. The device is also downward compatible to the 802.11g and b standards. Thanks to deployment of MIMO (Multiple Input Multiple Output) antennas and the latest technology for optimizing range and throughput, the range and data rates are significantly higher than those of the previous solutions based on 11n.\n\nMaximum wireless security – compact design\nMaximum security is ensured by the FRITZ!WLAN Repeater 450E's support of the latest encryption methods like WPA2 (802.11i), WPA and WEP. Information on the operating status is displayed directly on the device LEDs. The LED display also allows the ideal position for the device to be determined, as they indicate the quality of the wireless signal. The especially compact design means the device can be plugged into practically any 230V socket—no special equipment or cables are needed.\n\nSimple installation – a perfect combination with the FRITZ!Box\nThe FRITZ!WLAN Repeater 450E dovetails perfectly with the other FRITZ!Box products for wireless LAN. With WPS (Wi-Fi Protected Setup) the repeater is installed at the click of a button or through a convenient browser-based wizard. The FRITZ!WLAN Repeater 450E makes it easy and convenient to extend the wireless range of products that already support WPS, including the AVM FRITZ!Box models 7490, 7390, 3390. The repeater can adopt the settings for wireless LAN night service and wireless LAN guest access from the FRITZ!Box.\n\nGigabit LAN port for flexible deployment\nA fast gigabit LAN port even allows the connection of network devices like TVs, Blu-ray players or printers to be integrated into the home network. Alternatively, in LAN bridge operating mode the FRITZ!WLAN Repeater 450E can be connected with a router using a network cable or powerline connection. This means even long distances can be bridged effortlessly.\n\nAVM FRITZ!WLAN Repeater 450E at a glance:\n- Increases the range of common wireless networks quickly and easily\n- Works in wireless radio networks compliant with 802.11n (450 Mbit/s), 802.11g (54 Mbit/s) and 802.11b (11 Mbit/s)\n- Devices connected to the gigabit LAN port (computers, printers, audio/video players, etc.) receive wireless LAN functionality\n- LAN bridge: Connection to a router using the network port or a powerline connection\n- Secure wireless connections thanks to WPA2 encryption\n- Simple configuration at the click of a button (WPS) or using the wizard\n- 8 LEDs to display operating status and to determine the ideal position for the device by indicating the quality of the wireless signal\n- Wireless LAN night service and guest access parameters can be adopted from the FRITZ!Box\n- Compact design for use at practically any 230-V outlet\n- Dovetails perfectly with the wireless LAN products of the FRITZ!Box family","https://images.icecat.biz/img/norm/high/22598176-9374.jpg|https://images.icecat.biz/img/gallery/22598176_1940344418.jpg|https://images.icecat.biz/img/gallery/22598176_4007605382.jpg|https://images.icecat.biz/img/gallery/22598176_3129371326.jpg|https://images.icecat.biz/img/gallery/22598176_3802065199.jpg","640x600|3200x3200|3000x3000|1310x1310|1920x1280","||||","","","","","","","","","","Data transmission","Maximum data transfer rate: 450 Mbit/s","Wireless LAN features","Frequency band: 2.4 GHz","Ports & interfaces","Connectivity technology: Wireless","Ethernet LAN (RJ-45) ports: 1","Security","Security algorithms: WEP, WPA, WPA2, WPS","Features","Product colour: Red, White","Power","Power consumption (typical): 5 W","Weight & dimensions","Dimensions (WxDxH): 76 x 76 x 101 mm","Weight: 120 g"