"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","2092794","","Ricoh","SPC420DN","2092794","","Laser Printers","235","","","Aficio SPC420DN","20201125152414","ICECAT","1","65560","https://images.icecat.biz/img/norm/high/2092794-4788.jpg","244x250","https://images.icecat.biz/img/norm/low/2092794-4788.jpg","https://images.icecat.biz/img/gallery_mediums/img_2092794_medium_1481021901_952_12184.jpg","https://images.icecat.biz/thumbs/2092794.jpg","","","Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4","Aficio SPC420DN, laser, colour, 1200 x 1200 dpi, A4, 31ppm, 256MB, LAN, USB, 50kg","Ricoh Aficio SPC420DN, Colour, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing, Network ready","Ricoh Aficio SPC420DN. Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready","- Print speed of 31 ppm both in full-color and black & white\r\n- Output large files quickly, thanks to extended memory capacity and a high-performance 800 MHz controller\r\n- Standard 10/100 BaseTX Ethernet and USB 2.0 ports\r\n- Genuine Adobe® Postscript® 3™, PCL5c, PCL6, and RPCS™ support\r\n- Eliminate waiting with short warm-up times\r\n- Save time and paper when you use standard integrated duplexing to print two-sided pages at nearly 100% of simplex speed\r\n- Access consumables easily, thanks to the top-loading design\r\n- High-yield consumables lower printing costs and low user interventions","https://images.icecat.biz/img/norm/high/2092794-4788.jpg|https://images.icecat.biz/img/gallery/img_2092794_high_1471001646_539_10692.jpg","244x250|400x300","|","","","","","","","","","Printing","Colour: Yes","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 31 ppm","Print speed (colour, normal quality, A4/US Letter): 31 ppm","Time to first page (black, normal): 10 s","Time to first page (colour, normal): 15 s","Features","Printer fonts: PCL, PostScript","Number of PCL fonts: 45","Number of PostScript fonts: 136","Input & output capacity","Total input capacity: 550 sheets","Total output capacity: 500 sheets","Paper tray 2 input capacity: 100 sheets","Maximum input capacity: 2300 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Letter","Network","Network ready: Yes","Supported network protocols (IPv4): TCP/IP, Novell IPX/SPX, AppleTalk","Performance","Internal memory: 256 MB","Processor model: PMC-Sierra RM7935-835L","Processor frequency: 800 MHz","Power","Power consumption (PowerSave): 6 W","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 50 kg","Dimensions (WxDxH): 446 x 589,5 x 487 mm","Other features","Mac compatibility: Yes","Power requirements: 120 V, 60 Hz","Safety: UL UL60950, FCC P.15 Cl. B","Compatible operating systems: Windows 2000/XP/Server 2003/Vista\nNetWare v 3.12, 3.2, 4.1, 4.11, 5.0, 5.1, 6, 6.5\nMacintosh OS 8.6 – 9.2x, OS X 10.1, 10.2, 10.3\nUNIX\nSAP R/3 3.x","Fonts included: Y","Power consumption (active): 990 W"