"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22"
"","","19766572","","Tripp Lite","U344-001-DP","19766572","0037332180346|037332180346","USB Graphics Adapters","2939","","","USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p","20240314194307","ICECAT","1","94801","https://images.icecat.biz/img/gallery/19766572_1412489681.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/19766572_1412489681.jpg","https://images.icecat.biz/img/gallery_mediums/19766572_1412489681.jpg","https://images.icecat.biz/img/gallery_thumbs/19766572_1412489681.jpg","http://objects.icecat.biz/objects/mmo_19766572_1504363755_6647_2271.pdf","","Tripp Lite U344-001-DP USB graphics adapter 2560 x 1600 pixels Black","USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable, 512 MB SDRAM, 2560 x 1600, 1080p","Tripp Lite U344-001-DP, 2560 x 1600 pixels","Tripp Lite U344-001-DP. Maximum resolution: 2560 x 1600 pixels. Product colour: Black. Width: 81 mm, Depth: 25,4 mm, Height: 10 mm. Quantity per master (outer) case: 20 pc(s), Master (outer) case width: 172,7 mm, Master (outer) case length: 325,1 mm","Tripp Lite U344-001-DP USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable creates as an external DisplayPort video card via an available USB 3.0 port on your PC or Laptop. Connect up to six DisplayPort enabled monitors, with support for video resolutions up to 2560 x 1600 (1080p) and 5.1 surround sound audio. \n \nTaking advantage of the SuperSpeed USB 3.0 interface ( 5Gbps), the external video graphics card adapter delivers smooth, high-definition content to your DisplayPort-capable display, and can be used to clone the image on multiple displays, or extended across them. Windows and Intel Mac compatible.\n● Adds an additional monitor, LCD or projector through a single USB 3.0 port\n● USB 3.0 is 10 times faster than USB 2.0, with transfer rates up to 5 Gbps\n● Backward compatible with USB 2.0\n● Simultaneously connect up to 6 display adapters\n● Automatically resumes from hibernation and suspend modes\n● Features 512MB DDR2 SDRAM of memory\n● Supports video resolutions up to 2560 x 1600 @ 60Hz\n● Video streaming is supported up to 1080p\n● Set additional monitors to extend the primary display, duplicate the primary display, or set an additional monitor as the primary display\n● Compatible with Windows 7 and later. Supports both 32- and 64-bit.\n● Supports Surface tablets running non-RT Windows 8, 8.1 and 10.\n● Compatible with Intel Mac OS X 10.8.5 and later, Mac 10.11. Supports both 32- and 64-bit.\n● Mac OS X versions 10.8.5 and earlier do not support audio over USB 3.0. Mac OS X versions 10.7.x and earlier do not support USB 3.0.\n● Uses DisplayLink DL3500 chipset\n\n● Add an additional DisplayPort monitor through a single USB 3.0 port\n● Windows and Intel Mac compatible\n● Up to six adapters can be added to one computer\n● Features 512MB DDR2 SDRAM of memory\n● Supports video resolutions up to 2560 x 1600 @ 60Hz\n● Compatible with Ubuntu 14.04.2\n\nSystem Requirements\n\n● Compatible with Windows 7 and later. Supports both 32- and 64-bit. \n● Supports Surface tablets running non-RT Windows 8, 8.1 and 10. \n● Compatible with Intel Mac OS X 10.8.5 and later, Mac 10.11. Supports both 32- and 64-bit. \n● Mac OS X versions 10.8.5 and earlier do not support audio over USB 3.0. Mac OS X versions 10.7.x and earlier do not support USB 3.0. \n● Reference the owner's manual for system requirements when using multiple adapters or when using the add-on monitor for DVD playback. \n\nPackage Includes\n\n● U344-001-DP USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable \n● Driver CD \n● USB 3.0 Cable \n● Owners Manual","https://images.icecat.biz/img/gallery/19766572_1412489681.jpg|https://images.icecat.biz/img/gallery/19766572_1675423925.jpg|https://images.icecat.biz/img/gallery/19766572_0521560245.jpg|https://images.icecat.biz/img/gallery/19766572_2521224972.jpg|https://images.icecat.biz/img/gallery/19766572_4388527019.jpg","1200x1200|500x500|500x500|500x500|500x500","||||","","","","","","","","","","Performance","Maximum resolution: 2560 x 1600 pixels","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Storage temperature (T-T): -10 - 80 °C","Weight & dimensions","Width: 81 mm","Depth: 25,4 mm","Height: 10 mm","Weight: 317 g","Package width: 127 mm","Package depth: 152,4 mm","Package height: 25,4 mm","Package weight: 180 g","Logistics data","Quantity per master (outer) case: 20 pc(s)","Master (outer) case width: 172,7 mm","Master (outer) case length: 325,1 mm","Master (outer) case height: 289,6 mm","Master (outer) case weight: 3,86 kg"