"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","19611458","","Hotpoint","WMYF842G","19611458","","Washing Machines","1331","","","WMYF 842G","20211206123554","ICECAT","","17249","https://images.icecat.biz/img/norm/high/19611458-3131.jpg","285x365","https://images.icecat.biz/img/norm/low/19611458-3131.jpg","https://images.icecat.biz/img/gallery_mediums/img_19611458_medium_1482309883_5133_14565.jpg","https://images.icecat.biz/thumbs/19611458.jpg","","","Hotpoint WMYF 842G washing machine Front-load 8 kg 1400 RPM Graphite","A++/B, 8 kg, 1400 rpm, 0.822 kWh/cycle, 11594 l/year, 220 kWh/year, graphite","Hotpoint WMYF 842G, Front-load, 8 kg, B, 83 dB, 1400 RPM, 220 kWh","Hotpoint WMYF 842G. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 83 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 220 kWh, Annual water consumption washing: 11594 L. Product colour: Graphite. Width: 590 mm, Depth: 600 mm, Height: 850 mm","New Anti-stain technology\nFirst for stain removal. New anti-stain technology removes stubborn every day stains. At the touch of a button it cleverly manages water, agitation and temperature to ensure the hardest of stains are lifted, whilst always protecting fabrics. A first, the 40°C phase removes enzymatic stains, and the next phase keeps water temperature at a constantly controlled 43°C. This is the special Anti Stain Treatment phase, which removes 20 of the most stubborn everyday stains.\n\nAnti Allergy\nThe Anti-Allergy programme washes in-depth without stress to fabrics and removes most of the allergens that irritate skin. Dirt and allergens are removed in two separate stages: the heating up of the water at the start of the cycle and the subsequent maintaining of the temperature at 60° C. Hotpoint products have obtained “Allergy UK” approval, testifying to their effective reduction of pollens and dust mites on the basis of measurements collated with scientific testing results.\n\nWoolmark Platinum Care\nAll our Hotpoint washing machines feature this special programme endorsed by Woolmark*, the world’s leading authority on all wool items. Extra gentle agitation and low spin speeds help to eliminate any friction between the fibres of wool garments, thereby ensuring a perfect wash. *In the UK and Eire the Woolmark is a Certification Trade Mark\n\nEcotech\nHigh performance, low energy. It’s good to stand for something. Especially when it could help save precious resources. Our Eco Tech icon is awarded to those washing machines that have either an A+ energy rating or feature our Eco Cycles or Eco Wash function for ultimate energy savings.\n\nBaby cycle\nAvailable on our large capacity 8kg and 9kg washing machines, this programme has been specially designed to wash bulky loads of bedding and towels efficiently in just under two hours, with great cleaning performance.","https://images.icecat.biz/img/norm/high/19611458-3131.jpg","285x365","","","","","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: Graphite","Built-in display: Yes","Control type: Buttons","Inverter technology: No","Door colour: Grey","Performance","Drum capacity: 8 kg","Maximum spin speed: 1400 RPM","Spin-drying class: B","Noise level (spin): 83 dB","Noise level (wash): 54 dB","Delayed start timer: Yes","Washing programs: Hygiene/anti-allergy, Black","Residual moisture: 53%","Power","Energy consumption washing per cycle: 0,822 kWh","Power consumption (off): 0,5 W","Weight & dimensions","Width: 590 mm","Depth: 600 mm","Height: 850 mm","Power","Energy efficiency class (old): A++","Other features","Annual energy consumption washing: 220 kWh","Annual water consumption washing: 11594 L"