"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89"
"","","18267504","","Sony","HDR-GW66VE","18267504","","Camcorders","584","","","HDR-GW66VE","20180829114522","ICECAT","","185370","https://images.icecat.biz/img/norm/high/18267504-Sony.jpg","853x869","https://images.icecat.biz/img/norm/low/18267504-Sony.jpg","https://images.icecat.biz/img/norm/medium/18267504-Sony.jpg","https://images.icecat.biz/thumbs/18267504.jpg","","","Sony HDR-GW66VE camcorder Handheld camcorder CMOS Full HD Black","1/3.91 Exmor R CMOS, Full-HD 1920x1080/50p, 3.0"" LCD, MS Micro/Micro SD/SDXC, USB, HDMI, 188g","Sony HDR-GW66VE, CMOS, 25,4 / 3,91 mm (1 / 3.91""), Full HD, 7,62 cm (3""), LCD, 188 g","Sony HDR-GW66VE. Sensor type: CMOS, Optical sensor size: 25,4 / 3,91 mm (1 / 3.91""). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.2 - 32 mm. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), microSDHC, microSDXC, MS Micro (M2). Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Landscape, Night, Night portrait, Portrait, Snow, Spotlight, Sunrise, Sunset,...","Movies that make a splash\n\nWaterproof Full HD camcorder with wide 29.8mm G Lens, Exmor R™ CMOS sensor & self-record button\n\n- Shoot in all conditions thanks to a durable design\n- Capture smooth Full HD videos even in low-light\n- Be in the movie too with a handy self-shoot button\n\nCapture all your adventures\n\nPlaying in the surf, out on safari, or at the top of the piste, the GW66VE is always ready to shoot steady, Full HD video in all conditions. So you can have fun capturing those special moments, wherever you are.\n\nHit the beach or the slopes\n\nSlip the GW66VE in your pocket before every adventure. Waterproof to 10m, shockproof, dustproof and freezeproof down to -10°C, it’s a camcorder that’s ready to go wherever life takes you, from tumbles in the snow to dips in the sea.\n\nNo shakes, no problem\n\nGet ready to move around – shoot from the hip, and get a stable, clear shot every time. With Optical SteadyShot Active Mode, camcorder shake is reduced, even when zooming in. Perfect for handheld shooting on the go.\n\nEvery detail, every time\n\nCapture more of the moments and people that matter. An Exmor R™ CMOS sensor can capture every detail and takes lifelike movies and 20.4MP still pictures too. And with a G Lens from Sony and up to 10x optical zoom, get closer to everything you shoot.\n\nBe a part of the movie\n\nFed up with never being in the shot? Self-shoot mode fixes that. There’s an ergonomic grip with a button on the front of the camcorder that lets you film yourself alone, or with your family and friends. Don’t miss out again.\n\nIt’s simple to share your movies\n\nEasy to shoot, easy to share, you can record in either MP4 or AVCHD format. Choose MP4 if you want to put your videos on YouTube™ or AVCHD when you need maximum image quality, or if you want to burn Blu-ray movies.","https://images.icecat.biz/img/norm/high/18267504-Sony.jpg|https://images.icecat.biz/img/gallery/18267504-Sony-HDR-GW66VE-5692.jpg|https://images.icecat.biz/img/gallery/18267504-Sony-HDR-GW66VE-5694.jpg|https://images.icecat.biz/img/gallery/18267504-Sony-HDR-GW66VE-5691.jpg|https://images.icecat.biz/img/gallery/18267504-Sony-HDR-GW66VE-5693.jpg","853x869|523x877|607x908|528x866|984x894","||||","","","","","","","","","Image sensor","Sensor type: CMOS","Optical sensor size: 25,4 / 3,91 mm (1 / 3.91"")","Lens system","Optical zoom: 10x","Digital zoom: 120x","Image stabilizer: Yes","Interchangeable lens: No","Focal length range: 3.2 - 32 mm","Focal length (35mm film equivalent): 29,8 - 298 mm","Minimum aperture number: 1,8","Maximum aperture number: 3,4","Minimum focal length (35mm film equiv): 29,8 mm","Maximum focal length (35mm film equiv): 298 mm","Wide angle lens system: Yes","Storage","Camcorder media type: Memory card","Compatible memory cards: MicroSD (TransFlash), microSDHC, microSDXC, MS Micro (M2)","Disc types supported: No","Camcorder tape type: No","Memory slots: 1","Focusing","Focus adjustment: Auto/Manual","Face detection: Yes","Smile detection: Yes","Exposure","Scene modes: Beach, Fireworks, Landscape, Night, Night portrait, Portrait, Snow, Spotlight, Sunrise, Sunset, Underwater","White balance","Outdoor white balance: Yes","Indoor white balance: Yes","Onepush white balance: Yes","Flash","Built-in flash: Yes","Shutter","Camera shutter speed: 1/8 - 1/10000 s","Display","Display diagonal: 7,62 cm (3"")","Built-in display: Yes","Display: LCD","Display resolution (numeric): 460000 pixels","Touchscreen: Yes","Viewfinder","Viewfinder type: Not available","Camera","Camcorder type: Handheld camcorder","Minimum illumination: 6 lx","Back Light Compensation (BLC): Yes","Geotagging: Yes","GPS (satellite): Yes","Design","Product colour: Black","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Video resolutions: 720 x 480,1280 x 720,1440 x 1080,1920 x 1080","Video formats supported: AVCHD, MPEG2, MPEG4","Capture modes: FH, FXP, HQ, LP, SP","Dual shot (video & photo): Yes","Bitrate at maximum video resolution: 28 Mbit/s","Still image","Maximum image resolution: 6016 x 3384 pixels","Still image resolution(s): 4512 x 3384","Image formats supported: JPS","Audio","Built-in microphone: Yes","Audio system: Dolby Digital 2.0","Built-in speaker(s): Yes","Ports & interfaces","HDMI: Yes","USB 2.0 ports quantity: 1","S-Video out: No","Battery","Number of batteries supported: 1","Charging source: AC, USB","Battery type: NP-BX1","Weight & dimensions","Weight: 188 g","Width: 32,5 mm","Depth: 70 mm","Height: 108,5 mm","Packaging content","Cables included: AC, HDMI, USB","Batteries included: Yes","Quick start guide: Yes","AC adapter included: Yes","Warranty card: Yes","Wrist strap included: Yes","Other features","Windows operating systems supported: Yes"