"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","1722160","","Brother","HL-2170W","1722160","","Laser Printers","235","","","HL-2170W Wireless Laser Printer","20240118173403","ICECAT","1","127571","https://images.icecat.biz/img/norm/high/1368257-7065.jpg","155x130","https://images.icecat.biz/img/norm/low/1368257-7065.jpg","https://images.icecat.biz/img/gallery_mediums/img_1722160_medium_1481018028_5065_12028.jpg","https://images.icecat.biz/thumbs/1368257.jpg","","","Brother HL-2170W Wireless Laser Printer 2400 x 600 DPI A4","HL-2170W Laser Printer Wireless/Wired Network Interfaces","Brother HL-2170W Wireless Laser Printer, Laser, 2400 x 600 DPI, A4, 22 ppm, Network ready","Brother HL-2170W Wireless Laser Printer. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Network ready","The HL-2170W is a budget-friendly monochrome laser printer that is ideal for home or home office printer sharing. Featuring the same print speed, footprint and paper handling as the HL-2140, the HL-2170W offers wireless 802.11b/g and wired (Ethernet) network interfaces for connecting to your wired or wireless router‡. In addition, it includes 32MB of memory standard for faster processing and PCL®6 emulation for greater compatibility.","https://images.icecat.biz/img/norm/high/1368257-7065.jpg","155x130","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Time to first page (black, normal): 10 s","N-up printing: 2, 4, 9, 16, 25","Features","Printer fonts: Bitmap, Scalable","Number of bitmap fonts: 12","Number of scalable fonts: 49","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5, B6","Multi-Purpose Tray media weight: 60 - 163 g/m²","Media weight (tray 1): 60-105 g/m²","Network","Network ready: Yes","Supported network protocols (IPv4): IPv4: TCP/IP, ARP, RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Port 9100, IPP, FTP Server, POP before SMTP, SMTP AUTH, APOP, TELNET, SNMP, HTTP, TFTP, SMTP Client, ICMP. IPv6: TCP/IP, NDP, RA, DNS, LLMNR responder","Embedded web server: Yes","Performance","Internal memory: 32 MB","Processor frequency: 181 MHz","Sound pressure level (printing): 51 dB","Sound power level (standby): 27 dB","Power","Power consumption (standby): 80 W","Power consumption (off): 8 W","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 6,8 kg","Dimensions (WxDxH): 368 x 361 x 170,5 mm","Packaging data","Package weight: 8,4 kg","Other features","Mac compatibility: Yes","Power requirements: AC 220V 50/60 Hz","Wireless technology: Y","Compatible operating systems: Windows Vista, XP(32 & 64 bit), Server 2003, 2000 Professional. Mac 10.2.4 - recenter, Linux","Emulations: PCL6","Fonts included: Y","Package dimensions (WxDxH): 475 x 454 x 360 mm","Non-operating relative humidity (non-condensing): 20 - 80%","Power consumption (active): 460 W"