"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","1646404","","LG","W2242P-BF","1646404","","Computer Monitors","222","","","W2242P-BF","20240531093442","ICECAT","","211045","https://images.icecat.biz/img/norm/high/1646404-5052.jpg","350x350","https://images.icecat.biz/img/norm/low/1646404-5052.jpg","https://images.icecat.biz/img/gallery_mediums/img_1646404_medium_1480993117_934_6217.jpg","https://images.icecat.biz/thumbs/1646404.jpg","","","LG W2242P-BF computer monitor 55,9 cm (22"") 1680 x 1050 pixels","W2242P-BF - 22"", 5ms, 1680x1050, 300 cd/m², 8000:1, DVI-D + VGA","LG W2242P-BF, 55,9 cm (22""), 1680 x 1050 pixels, LCD, 5 ms","LG W2242P-BF. Display diagonal: 55,9 cm (22""), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°","Ideal for Moving Pictures\r\n- Optimized for maximum movie image brightness - Suitable for moving images with various brightness levels. e.g. Movies, Animations, Games, Photos, etc.\r\n- Enjoy clear, crisp and bright images\r\n\r\nStrong in the Dark\r\n- Excels in displaying dark images - Images remain clear in dark backgrounds\r\n- Superior classification of dark colours\r\n- Displays ’PERFECT BLACKS’ through automatic control\r\n\r\nClear Your Vision\r\n- As real as it gets - As if looking at a real object\r\n- Alleviate eye strain when looking at small images","https://images.icecat.biz/img/norm/high/1646404-5052.jpg|https://images.icecat.biz/img/gallery/img_2116138_high_1470960075_0364_10692.jpg|https://images.icecat.biz/img/gallery/img_2116138_high_1470960075_6732_10692.jpg|https://images.icecat.biz/img/gallery/img_2116138_high_1470960078_2876_10692.jpg|https://images.icecat.biz/img/gallery/img_1646404_high_1470960156_7824_10692.jpg","350x350|350x350|350x350|350x350|350x350","||||","","","","","","","","","","Display","Display diagonal: 55,9 cm (22"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 4:3","Touchscreen: No","Contrast ratio (typical): 8000:1","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Aspect ratio: 4:3","Contrast ratio (dynamic): 1000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 170°","Pixel pitch: 0,282 x 0,282 mm","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 75 Hz","Colour gamut standard: sRGB","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Safety: UL/UL-cUL/TUV/SEMKO","Certification: UL(cUL)\nTUV-GS\nFCC-B\nCE\nEPA\nISO13406-2","Compliance industry standards: DDC2B","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","Microphone in: No","PC Audio in: No","HDCP: Yes","Ergonomics","Panel mounting interface: 75 x 75 mm","Plug and Play: Yes","LED indicators: Stand-by","Power","Power consumption (typical): 40 W","Power consumption (standby): 1 W","Power consumption (off): 1 W","Weight & dimensions","Width (without stand): 516 mm","Depth (without stand): 242 mm","Height (without stand): 424 mm","Weight (without stand): 5,43 kg","Other features","Display: LCD","TV tuner integrated: No","Power requirements: 100-240V","Special features: Pb Free, Flatron f Engine, Intelligent Auto","Additional accessories: Power cable, D-sub, DVI-D"