"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56"
"","","1636888","","HP","C8970B","1636888","0882780232075|882780232075|0882780232037|882780232037|0882780232068|882780232068|0882780232051|882780232051|8827802320820|0882780232082|882780232082|0882780232044|882780232044","Inkjet Printers","234","Deskjet","","6940","20240310101044","ICECAT","1","168726","https://images.icecat.biz/img/gallery/1636888_2796932804.jpg","4000x2672","https://images.icecat.biz/img/gallery_lows/1636888_2796932804.jpg","https://images.icecat.biz/img/gallery_mediums/1636888_2796932804.jpg","https://images.icecat.biz/img/gallery_thumbs/1636888_2796932804.jpg","","","HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4","Deskjet 6940 Printer, Inkjet, 9.6ppm, A4","HP Deskjet 6940, Colour, 4800 x 1200 DPI, 2, A4, 5000 pages per month, 9,6 ppm","HP Deskjet 6940. Colour, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9,6 ppm. Product colour: Black, Silver","Built-in Ethernet networking, print up to 36 ppm black, up to 27 ppm colour, Quiet Print Mode\nShare breakthrough print speeds of up to 36 ppm black and 27 ppm colour across multiple computers using built-in wired Ethernet networking. Print laser-quality black and professional quality colour using HP Vivera Inks and optional 6-ink[1] colour.","https://images.icecat.biz/img/gallery/1636888_2796932804.jpg|https://images.icecat.biz/img/gallery/1200760_4031208341.jpg|https://images.icecat.biz/img/gallery/1200760_8237263389.jpg|https://images.icecat.biz/img/norm/high/439530-HP.jpg","4000x2672|3222x1583|3294x1661|400x400","|||","","","","","","","","Get it all done in less time with breakthrough speeds.||Print more in less time with breakthrough speeds up to 36 ppm black, up to 27 ppm colour in Fast Draft mode. Print more productively with optional auto two-sided printing, optional 250-sheet paper tray and convenient print-cancel button.\n\nEasily share printer with multiple computers using built-in wired Ethernet.||Share with multiple computers using built-in Ethernet networking. Set-up is easy and you can even plug your printer into a wireless router for wireless printing. Print from camera phones and PDAs with optional Bluetooth® wireless adapter.\n\nProfessional quality printing that lasts—with or without borders.||Get laser-quality black text and fade-resistant colour with optional 6-ink colour. Print photos with or without borders in a wide range of standard and custom sizes. Get great results automatically with HP's built-in paper-type sensor.","","Features","Colour: Yes","Maximum duty cycle: 5000 pages per month","Number of print cartridges: 2","Page description languages: PCL 3","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 9,6 ppm","Print speed (colour, draft quality, A4/US Letter): 27 ppm","Print speed (black, draft quality, A4/US Letter): 36 ppm","Print speed (colour, normal quality, A4/US Letter): 5,8 ppm","Input & output capacity","Total input capacity: 150 sheets","Total output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5","ISO C-series sizes (C0...C9): C6","Envelopes sizes: DL","Ports & interfaces","USB port: Yes","USB 2.0 ports quantity: 1","Standard interfaces: Ethernet, USB","Network","Ethernet LAN: Yes","Performance","Sound pressure level (printing): 46,5 dB","Design","Market positioning: Home & office","Product colour: Black, Silver","Built-in display: No","Certification: EN55022: 1998/Class B/CISPR 22: 1997 Class B/CISPR 22: +A1 2000; EN55024: 1998: 2001; EN 61000-4-2: 1995; EN 61000-4-3: 1996; EN 61000-4-4: 1995; EN 61000-4-5: 1995; EN 61000-4-6: 1996; EN 61000-4-8: 1993; EN 610004-11: 1994; IEC/EN 61000-3-2: 1995/A14: 2000; IEC/EN 61000-3-3: 1995: 2001; FCC Title 47 CFR, Part 15 Class B","Power","Power consumption (printing): 50 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 450 mm","Depth: 367 mm","Height: 144 mm","Weight: 6 kg","Packaging data","Power cord included: Yes","Drivers included: Yes","Manual: Yes","Bundled software: HP Photosmart Premier"