"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80" "","","1424065","","Lenovo","UC371UK","1424065","","Laptops","151","ThinkPad","T","ThinkPad T43","20240307153452","ICECAT","","18161","https://images.icecat.biz/img/norm/high/254583-4464.jpg","634x485","https://images.icecat.biz/img/norm/low/254583-4464.jpg","https://images.icecat.biz/img/gallery_mediums/img_254583_medium_1480929858_519_26422.jpg","https://images.icecat.biz/thumbs/254583.jpg","","","Lenovo ThinkPad T43 35,8 cm (14.1"") 0,5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Professional","ThinkPad T43, P M 760, 512MB RAM, 80GB 5400rpm HDD, 14.1 1400x1050 TFT LCD, 64MB ATI Radeon X300, 24x24x24x/8x CD-RW/DVD, Intel 802.11a/b/g wireless(MPCI), Bluetooth/Modem(CDC), 1Gb Ethernet(LOM), UltraNav, Secure Chip, Fingerprint Reader, 6c Li-Ion, WinXP Pro","Lenovo ThinkPad T43, 2 GHz, 35,8 cm (14.1""), 1400 x 1050 pixels, 0,5 GB, 80 GB, Windows XP Professional","Lenovo ThinkPad T43. Processor frequency: 2 GHz. Display diagonal: 35,8 cm (14.1""), Display resolution: 1400 x 1050 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Professional. Weight: 2,4 kg","In the office, on the road and anywhere in between, ThinkPad T Series notebooks are the ideal solution for frequent travelers requiring full functionality without a heavy load.","https://images.icecat.biz/img/norm/high/254583-4464.jpg","634x485","","","","","","","","","","","Display","Display diagonal: 35,8 cm (14.1"")","Display resolution: 1400 x 1050 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 2 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 0,5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","Optical drive type: DVD-ROM","HDD interface: Ultra-ATA/100","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon X300","Maximum graphics card memory: 0,064 GB","Audio","Audio system: SoundMAX","Number of built-in speakers: 2","Camera","Front camera: No","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 24x","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Keyboard","Pointing device: ThinkPad UltraNav","Keyboard number of keys: 86","Software","Operating system installed: Windows XP Professional","Bundled software: Access Program, ThinkVantage Access Connections, ThinkVantage Client Security Solution, ThinkVantage Rescue and Recovery, ThinkVantage Rescue and Recovery with Rapid Restore, Norton AntiVirus 2004, Norton AntiVirus 2005 with 90 days of virus definition upgrades, PC Doctor diagnostics, PC-Doctor, Adobe Acrobat Reader","Battery","Number of battery cells: 6","Battery life (max): 3,6 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Weight & dimensions","Weight: 2,4 kg","Width: 311 mm","Depth: 255 mm","Height: 27 mm","Other features","Wireless technology: IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth","Infrared data port: Yes","Dimensions (WxDxH): 311 x 255 x 27 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1 x Express card\n1 x docking"