"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","1410555","","Philips","240BW8EB/27","1410555","0609585146112|609585146112","Computer Monitors","222","","","240BW8EB/27","20240531093441","ICECAT","","50178","https://images.icecat.biz/img/norm/high/1410555-9461.jpg","1202x1795","https://images.icecat.biz/img/norm/low/1410555-9461.jpg","https://images.icecat.biz/img/gallery_mediums/img_1410555_medium_1480995655_1211_5955.jpg","https://images.icecat.biz/thumbs/1410555.jpg","","","Philips 240BW8EB/27 computer monitor 61 cm (24"") 1920 x 1200 pixels Black","240BW8EB/27 LCD widescreen monitor/ 24""/ 1920 x 1200/ 250 cd/m²/ 1000 : 1/ 16.7 M/ 5 ms","Philips 240BW8EB/27, 61 cm (24""), 1920 x 1200 pixels, 5 ms, Black","Philips 240BW8EB/27. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black","Bigger, wider screen: better business productivity\r\n\r\nWith high resolution, legible text size, a larger viewing area plus convenient built-in speakers, this Philips 240BW8 boots your business productivity - and is ready for immediate or future upgrade to Windows Vista.\r\n\r\nTilt, swivel and height-adjust for an ideal viewing position\r\n\r\nThe Compact Ergo Base is a 'people friendly' Philips monitor base that tilts, swivels and height adjusts so each user can position the monitor for maximum viewing comfort and efficiency.\r\n\r\nBig, widescreen ideal for viewing two A4 pages side-by-side\r\n\r\nA big, widescreen display that improves productivity by displaying two A4 pages side-by-side.","https://images.icecat.biz/img/norm/high/1410555-9461.jpg|https://images.icecat.biz/img/gallery/25cac7914edbaa8830810f633f059bb1.jpg","1202x1795|1203x1795","|","","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Native aspect ratio: 16:10","Touchscreen: No","Contrast ratio (typical): 1000:1","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Aspect ratio: 16:10","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0,270 x 0,270 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","Sync-on-green (SOG): Yes","Colour gamut standard: sRGB","Separate H/V sync: Yes","Composite sync: Yes","Multimedia","RMS rated power: 4 W","Design","Product colour: Black","Certification: CE Mark, Energy Star, FCC-B, UL, CSA, SEMKO, TCO '03, TÜV/GS, TÜV Ergo, UL/cUL","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","PC Audio in: Yes","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 13 cm","Swivel angle range: -45 - 45°","Tilt angle range: -3,5 - 21,5°","Power","Power consumption (typical): 70 W","Power consumption (off): 1 W","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Relative humidity: 20 - 80%","Packaging content","Cables included: VGA","Weight & dimensions","Width (with stand): 565,6 mm","Depth (with stand): 445,7 mm","Height (with stand): 220 mm","Weight (with stand): 8,8 kg","Width (without stand): 565,6 mm","Depth (without stand): 409,8 mm","Height (without stand): 68,3 mm","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Power requirements: 100-240VAC, 50/60Hz","Maximum resolution: 1920 x 1200 pixels","Sync input impedance: 2200 Ω","Video Dot Rate: 170 MHz","Mean time between failures (MTBF): 50000 h","Display","Display panel size: 24"" / 61.1 cm","Video input impedance: 75 Ω","Video input signal levels: 0.7 Vpp","White Chromaticity, 6500K: x = 0.313 / y = 0.329","White Chromaticity, 9300K: x = 0.283 / y = 0.297","Other features","Dimensions (W x D x H) (imperial): 566,4 x 408,9 x 68,6 mm (22.3 x 16.1 x 2.7"")"