"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","1403944","","APC","SUVTP30KH3B4","1403944","","Uninterruptible Power Supplies (UPSs)","817","","","SUVTP30KH3B4","20210809161636","ICECAT","1","19861","https://images.icecat.biz/img/norm/high/1403944-4079.jpg","500x500","https://images.icecat.biz/img/norm/low/1403944-4079.jpg","https://images.icecat.biz/img/gallery_mediums/img_1403944_medium_1480995351_531_5955.jpg","https://images.icecat.biz/thumbs/1403944.jpg","","","APC SUVTP30KH3B4 uninterruptible power supply (UPS) 30 kVA 24000 W","APC SUVTP30KH3B4 Smart-UPS VT, 24 kW / 30 kVA,Input 400V 3PH / Output 230V, Bolt down brackets, CD with software, Installation guide.","APC SUVTP30KH3B4, 30 kVA, 24000 W, 5,5 min, 18,3 min, 5 h, SYBT4","APC SUVTP30KH3B4. Output power capacity: 30 kVA, Output power: 24000 W. Typical backup time at full load: 5,5 min, Typical backup time at half load: 18,3 min, Battery recharge time: 5 h. Product colour: Black. Weight: 536,8 kg, Package weight: 568,2 kg. Interface: DB-9/RS-232, Input connection type: 3PH, Dimensions (WxDxH): 523 x 838 x 1490 mm","Smart-UPS VT Features & Benefits\r\n\r\n- Power the connected equipment with multiple UPSs to increase system redundancy.\r\n- Ensures compatibility with equipment that has different plug types.\r\n- Supplies utility power to the connected loads in the event of a UPS overload condition or fault.\r\n- Maximizes battery performance, life, and reliability through intelligent, precision charging.\r\n- Ensures clean, uninterrupted power to protected equipment while batteries are being replaced\r\n- Quickly understand unit and power status with visual indicators.\r\n- Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.\r\n- Protects the initial investment in the UPS when migrating from tower to rack-mount environment.\r\n- Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair\r\n- Periodic battery self-test ensures early detection of a battery that needs to be replaced.\r\n- Provides early-warning fault analysis ensuring proactive component replacement.\r\n- Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.\r\n- Protects connected loads from surges, spikes, lightning, and other power disturbances.\r\n- Ensures clean, uninterrupted power to the loads in the event of an extended power outage\r\n- Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.","https://images.icecat.biz/img/norm/high/1403944-4079.jpg","500x500","","","","","","","","","","","Features","Output power capacity: 30 kVA","Output power: 24000 W","Emergency Power Off (EPO): Yes","Audible alarm(s): Yes","Battery","Typical backup time at full load: 5,5 min","Typical backup time at half load: 18,3 min","Battery recharge time: 5 h","Replacement battery cartridge: SYBT4","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Weight & dimensions","Weight: 536,8 kg","Package weight: 568,2 kg","Other features","Interface: DB-9/RS-232","Input connection type: 3PH","Dimensions (WxDxH): 523 x 838 x 1490 mm","Mac compatibility: Yes","Nominal input voltage: 400 V","Package dimensions (WxDxH): 650 x 1062 x 1643 mm"