"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16" "","","13619","","Freecom","15169","13619","","NAS & Storage Servers","932","","","CD/DVD ThinServer 100SS","20221021101407","ICECAT","1","30180","https://images.icecat.biz/img/norm/high/13619-9974.jpg","298x270","https://images.icecat.biz/img/norm/low/13619-9974.jpg","https://images.icecat.biz/img/gallery_mediums/img_13619_medium_1480671036_9476_2323.jpg","https://images.icecat.biz/thumbs/13619.jpg","","","Freecom CD/DVD ThinServer 100SS","CD/DVD ThinServer 100 single SCSI","Freecom CD/DVD ThinServer 100SS, 36 GB, 7200 RPM, 0,1 GHz, 0,03125 GB, 4 MB, 80 W","Freecom CD/DVD ThinServer 100SS. Storage drive capacity: 36 GB, HDD speed: 7200 RPM. Processor frequency: 0,1 GHz. Internal memory: 0,03125 GB, Flash memory: 4 MB. Power consumption (typical): 80 W. Dimensions (WxDxH): 310 x 200 x 160 mm, Networking features: Ethernet: IEEE802.2, IEEE802.3, SNAP, DIX and Ethernet II frame types simultaneously, I/O ports: Fast Ethernet: RJ-45 connector","Fast, efficient and inexpensive solution for sharing data from 55-110*\r\nCDs or 7-18* DVD-ROMs over networks without requiring an extra PC\r\nor File Server
\r\n\r\n• Simply copy CD-ROMs or DVD-ROMs to the 36 GB hard disk which is\r\nused as a caching drive
\r\n• Connects to Ethernet and Fast Ethernet supporting nearly all operating\r\nsystems
\r\n• 10 milliseconds or less to access data
\r\n• Uses leading Axis Etrax controller technology with fast 100 MHz RISC\r\nprocessor
\r\n• 2700 Kbytes/s data throughput in a 100 Mbit network
\r\n• Truly file server independent, no tying up the file server or IO\r\nresources, no client or server software required to install, no file server\r\ndowntimes
\r\n• With the Freecom CD/DVD Thinserver IT managers stay in control\r\nwhile any network or Internet user can access CD/DVD data within in\r\n10 milliseconds, 24 hours a day!
\r\n• Freecom Thinserver SCSI is available with a single SCSI port to add 5\r\nadditional SCSI drives (CD-ROM/DVD/HDU/CD-RW) or with a dual\r\nSCSI port for adding up to 12 additional drives. All connected Drives\r\nwill also be connected to the network.
","https://images.icecat.biz/img/norm/high/13619-9974.jpg","298x270","","","","","","","","","","","Storage","Storage drive capacity: 36 GB","HDD speed: 7200 RPM","Processor","Processor frequency: 0,1 GHz","Number of processors installed: 1","Memory","Internal memory: 0,03125 GB","Flash memory: 4 MB","Power","Power consumption (typical): 80 W","Other features","Dimensions (WxDxH): 310 x 200 x 160 mm","Networking features: Ethernet: IEEE802.2, IEEE802.3, SNAP, DIX and Ethernet II frame types simultaneously","I/O ports: Fast Ethernet: RJ-45 connector","Storage drive type: SCSI"