"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30"
"","","13557082","","BakkerElkhuizen","BNEGTBNUM","13557082","8717399991261|8717399992015","Numeric Keypads","2929","","","Goldtouch Numeric","20231107104052","ICECAT","1","126948","https://images.icecat.biz/img/gallery/85fd460287c7ac72639f5581aa214874.jpg","1500x1000","https://images.icecat.biz/img/gallery_lows/85fd460287c7ac72639f5581aa214874.jpg","https://images.icecat.biz/img/gallery_mediums/85fd460287c7ac72639f5581aa214874.jpg","https://images.icecat.biz/img/gallery_thumbs/85fd460287c7ac72639f5581aa214874.jpg","","","BakkerElkhuizen Goldtouch Numeric numeric keypad PC USB Black","Goldtouch Numeric, 1.85 m, 289 g","BakkerElkhuizen Goldtouch Numeric, USB, 22, PC, 1,85 m, Black","BakkerElkhuizen Goldtouch Numeric. Device interface: USB, Keyboard number of keys: 22, Keyboard key switch: Membrane, Purpose: PC. Cable length: 1,85 m, Product colour: Black. Weight: 289 g","Goldtouch Numeric\nThe Goldtouch Numeric is the ideal accessory for you if you need to enter a lot of data during your working day.\n\nThe stand-alone Goldtouch Numeric can be freely positioned, for the most comfortable fit, without the constraints of a traditional locked-position keypad.\nThis allows the optimal placement of the numeric on your desk for more comfort. In addition, the Goldtouch Numeric has a clear tactile feedback, is plug-and-play, and has two practical USB-ports. With the Goldtouch Numeric you can enter productively large data quantities and be more efficient at work and increase your personal performance.\n\nTactile feedback.\nThe Goldtouch numeric provides excellent tactile feedback, so there’s no need to press down too hard and strain your wrists and joints. This numeric has a crisp tactile feel, and the right amount of audible feedback. This balance between recognizing the pressure point and the key pressure force promises an appropriate balance between strength of actuation and typing speed.\n\nPlug-and-play.\nThe Goldtouch Numeric can be added to the computer without having to do a manual configuration. Just put the USB cable in your computer or a free USB port and start working.\n\nTwo extra USB-ports.\nThe Goldtouch Numeric features two low-power USB expansion ports. With the two USB ports you will be more flexible than ever because you can use them for mice, USB memory sticks, or other powered devices.\n\nNice features.\nThe LED on the top of the Goldtouch Numeric shows if the keypad is connected and ready to operate. This numeric is available in the colours black and white. In total this numeric has 22 keys, including escape, backspace and tab. You can switch on the integrated navigation keys with the NumLock and use conveniently the functions: go to home, page up and down, end, insert, and delete. The integrated navigation keys lead to more efficiency.","https://images.icecat.biz/img/gallery/85fd460287c7ac72639f5581aa214874.jpg|https://images.icecat.biz/img/gallery/750e502e1a0b355c5c2f29f3ef49d6c0.jpg|https://images.icecat.biz/img/gallery/cd3dc2e0fa234d9ba82879c75ff9ad0c.jpg|https://images.icecat.biz/img/gallery/90d47b0e726545825634152fd17d8654.jpg|https://images.icecat.biz/img/gallery/acc92f289e5edd9b374b54c4cb0f8f61.jpg","1500x1000|1500x1000|1500x1000|1500x1000|1500x1000","||||","","","","","","","","Ergonomic background|http://images.icecat.biz/img/bullets/13557082-654a03f04b1fa339740543.jpg|A compact keyboard without the numeric keypad, which allows placing the mouse closer to the keyboard. Research shows that 90% of users do not use the numeric keypad, if ever. With a compact keyboard you work more comfortably, because it lowers the reaching distance to the mouse (Cook C. et al., 1998). This lightens the load on the forearms and shoulder. Dark letters on a clear background make reading easier (ISO 9241) and contribute to higher productivity (Snyder, 1990).\n\nEnter data rapidly.|http://images.icecat.biz/img/bullets/13557082-654a03facf68c376737495.jpg|With the Goldtouch numeric you’ll find all of the keys you need in close proximity. While some external keyboards may include a numeric keypad on the right side of the board, this is less than ideal for both left-handed users and right-handed users, who can’t easily reach the keypad where it’s anchored. In addition, a built in numeric keypad on the right side of your keyboard forces many users to position their mouse outside of normal range of motion. With the Goldtouch Numeric you can position the numeric close to your body this reduces the amount of movement needed to enter data rapidly.","","Features","Device interface: USB","Purpose: PC","Pointing device: No","USB hub: Yes","Keyboard key switch: Membrane","Keyboard number of keys: 22","USB 2.0 ports quantity: 2","Plug and Play: Yes","Design","Product colour: Black","Material: Plastic","Ergonomic design: Yes","Non-slip base: Yes","Cable length: 1,85 m","LED indicators: Yes","Power","Power source type: USB","System requirements","Windows operating systems supported: Yes","Mac compatibility: Yes","Weight & dimensions","Width: 153 mm","Depth: 97 mm","Height: 31 mm","Weight: 289 g","Package width: 170 mm","Package depth: 144 mm","Package height: 47 mm","Package weight: 384 g"