"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","1311023","","Acer","EY.J5601.001","1311023","","Data Projectors","567","","","X1160","20200121152458","ICECAT","1","149301","https://images.icecat.biz/img/norm/high/1311023-3863.jpg","756x644","https://images.icecat.biz/img/norm/low/1311023-3863.jpg","https://images.icecat.biz/img/norm/medium/1311023-3863.jpg","https://images.icecat.biz/thumbs/1311023.jpg","","","Acer X1160 data projector 2000 ANSI lumens DLP SVGA (800x600)","X1160, Adv. DLP, SVGA 800x600, 2000:1, 2000 ANSI Lumens, 2.3 kg","Acer X1160, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, 16,3 - 193,5 mm (0.64 - 7.62""), 1 - 11,9 m","Acer X1160. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: P-VIP. Digital zoom: 2x. Noise level: 33 dB. Power consumption (typical): 255 W, Power consumption (standby): 8 W","Indulge in cinematic entertainment and high-intensity gaming right in the comfort of your own home. Whether for SMB use, family entertainment, or education, the Acer X1160 digital projector is designed to bring colours to life with its 2000 ANSI Lumens brightness and 2000:1 contrast ratio. This value projector features a 6-segment colour wheel accompanied by Acer ColorBoost and SmartFormat technologies for rich, vibrant imagery and complete wide format support.\r\n\r\nBrilliant presentation \r\n- The exclusive, minimalist design portrays polished functionality and elegance. \r\n- Advanced Acer ColorBoost technology depicts vivid graphics and enhanced details with an optimized six-segment color wheel, maximizing color and brightness without the rainbow effect. \r\n- 2000 ANSI Lumens brightness and a 2000:1 contrast ratio project crystal clear images from a long distance on a large screen. \r\n- Native SVGA (800 x 600) resolution renders attention-grabbing PowerPoint presentations and mainstream entertainment like DVDs, games and TV broadcasts. \r\n- DLP® system design reduces pixilation and produces higher-contrast video with deeper blacks, making fast-moving images come alive with smooth precision.\r\n \r\nUncomplicated usability \r\n- Featured on the detachable remote control, the Empowering Key provides instant access to Acer Empowering Technology tools. \r\n- Acer SmartFormat technology offers complete multiformat support -- this means instant projection without complicated resolution settings. \r\n- With Acer InstantPack technology you can safely unplug the power cord right after the projector is turned off -- you don't have to wait for a cooling period, so you can pack up and go immediately! \r\n- The Acer X1160 detects input as soon as a source is connected, eliminating time spent signal scanning \r\n \r\nDynamic functionality \r\n- Up to 4000 hours of lamp life saves lamp replacement costs and ensures long-term, dependable projector use. \r\n- Digital zoom and pan let you magnify details with ease and move the magnified image to a preferred location. \r\n- Forty-degree vertical keystone correction alleviates the display distortion of an image with a wider top or bottom -- best for environments with limited space, like a small room or office. \r\n- A detachable remote control provides solid defense against theft -- the buttonless projector cannot be used without the remote control.","https://images.icecat.biz/img/norm/high/1311023-3863.jpg","756x644","","","","","","","","","","","Projector","Projector brightness: 2000 ANSI lumens","Projection technology: DLP","Projector native resolution: SVGA (800x600)","Contrast ratio (typical): 2000:1","Screen size compatibility: 16,3 - 193,5 mm (0.64 - 7.62"")","Projection distance: 1 - 11,9 m","Number of colours: 16.78 million colours","Horizontal scan range: 31 - 69 kHz","Vertical scan range: 50 - 85 Hz","Keystone correction, vertical: ±40°","Light source","Light source type: Lamp","Service life of light source: 4000 h","Lamp type: P-VIP","Lamp power: 160 W","Lens system","Digital zoom: 2x","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Composite video in: 1","USB 2.0 ports quantity: 1","S-Video inputs quantity: 1","Features","Noise level: 33 dB","Power","Power consumption (typical): 255 W","Power consumption (standby): 8 W","Weight & dimensions","Weight: 2,3 kg","Other features","Aspect ratio: 4:3, 16:9","Dimensions (WxDxH): 267 x 187 x 80 mm","Power supply type: 100 - 240V"