"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21" "","","1285102","","LevelOne","FCS-4000","1285102","","Security Cameras","1557","","","Day/Night P/T/Z IP Speed Dome Camera","20230925121329","ICECAT","1","28796","https://images.icecat.biz/img/norm/high/1285102-9515.jpg","275x177","https://images.icecat.biz/img/norm/low/1285102-9515.jpg","https://images.icecat.biz/img/gallery_mediums/img_1285102_medium_1480984873_1458_5955.jpg","https://images.icecat.biz/thumbs/1285102.jpg","","","LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels","Day/Night P/T/Z IP Speed Dome Camera","LevelOne Day/Night P/T/Z IP Speed Dome Camera, CCD, 25,4 / 4 mm (1 / 4""), 18x, 12x, 4 - 72 mm, 704 x 480 pixels","LevelOne Day/Night P/T/Z IP Speed Dome Camera. Sensor type: CCD, Optical sensor size: 25,4 / 4 mm (1 / 4""). Optical zoom: 18x, Digital zoom: 12x, Focal length range: 4 - 72 mm. Maximum resolution: 704 x 480 pixels. Interface: RJ-45. Power requirements: 100-240V/50-60Hz/1,8A - 12VDC/4A, I/O ports: RS-485","Key features:\r\n-1/4'' ExView HAD CCD sensor for superior image capture quality in low light conditions.\r\n-Maximum resolution up to 704x480 at 30fps(NTCS).\r\n-Supports 18/26/36x Optical and 12x Digital zoom.\r\n-Supports 360o pan and 90o tilt, continuous rotation.\r\n-Selectable MPEG4/MJPEG compression mode.\r\n-Auto-removable IR-cut filter for Day/Night viewing. \r\n-Extended I/O for sensor & alarm. \r\n-Waterproof IP66 rated for indoor/outdoor deployment(FCS-4000/4100/4200 only). \r\n-Two-way audio.\r\n-Note:FCS-4000/4100/4200 come with optional bracket mountings. For further information, please consult the datasheet.\r\n-Update:This camera is now rated for -20 degrees celsius, extreme weather performance.","https://images.icecat.biz/img/norm/high/1285102-9515.jpg","275x177","","","","","","","","","","","Camera","Tilt angle range: 90","Pan range: 360","Image sensor","Sensor type: CCD","Optical sensor size: 25,4 / 4 mm (1 / 4"")","Lens system","Optical zoom: 18x","Digital zoom: 12x","Focal length range: 4 - 72 mm","Night vision","Night vision: Yes","Video","Maximum resolution: 704 x 480 pixels","Ports & interfaces","Interface: RJ-45","Operational conditions","Operating temperature (T-T): -20 - 50 °C","Other features","Power requirements: 100-240V/50-60Hz/1,8A - 12VDC/4A","I/O ports: RS-485"