"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24"
"","","1282234","","MSI","NX8500GT-TD512EH/D2","1282234","","Graphics Cards","170","","","NX8500GT-TD512EH/D2","20200407094433","ICECAT","1","88915","https://images.icecat.biz/img/norm/high/1282234-12.jpg","520x366","https://images.icecat.biz/img/norm/low/1282234-12.jpg","https://images.icecat.biz/img/norm/medium/1282234-12.jpg","https://images.icecat.biz/thumbs/1282234.jpg","","","MSI NX8500GT-TD512EH/D2 graphics card GeForce 8500 GT GDDR2","NX8500GT-TD512EH, 450MHz, 512MB, DDR2, 128Bit, 800MHz, PCI-E16, DirectX10.0, OpenGL2.0, TVout, DVI, HDTV, Dual VGA, ATX, SLI","MSI NX8500GT-TD512EH/D2, GeForce 8500 GT, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels","MSI NX8500GT-TD512EH/D2. Graphics processor: GeForce 8500 GT, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI","Geforce 8500GT Chipset Features \r\n-HDMI with Audio Integration Solution (Optional)\r\nThe NVIDIA® GeForce® 8 Series graphics card supports HDMI with audio integration solution. With a DVI-to-HDMI adapter and an extra signal cord through the bracket, audio source from sound card(S/PDIF) can be integrated into HDMI interface by simply plugging the cord into the pinhead located on graphics card. Only 1 single HDMI cable is required while streaming audio/video data to flat-panel display devices, such as Plasma/LCD TVs, or projector. \r\n\r\n-NVIDIA® TurboCache™ technology \r\nTurboCache™ technology shares the capacity and bandwidth of dedicated video memory and dynamically available system memory for turbocarged performance and larger total graphics memory. \r\n\r\nPerformances \r\n-Graphics Bus Technology: PCI Express. \r\n-Memory Amount: 256MB.\r\n-Memory Interface: 128-bit. \r\n-Memory Bandwidth (GB/sec): 12.8. \r\n-Fill Rate (Billion pixels/sec): 3.6. \r\n-RAMDACs (MHz): 400.","https://images.icecat.biz/img/norm/high/1282234-12.jpg|https://images.icecat.biz/img/gallery/1282234_2641.jpg","520x366|180x180","|","","","","","","","","","","Processor","Graphics processor: GeForce 8500 GT","Maximum resolution: 2048 x 1536 pixels","Processor frequency: 450 MHz","Memory","Graphics card memory type: GDDR2","Memory bus: 128 bit","Memory clock speed: 800 MHz","Ports & interfaces","Dual VGA: Yes","TV-out: Yes","DVI ports quantity: 2","Performance","DirectX version: 10.0","Shader model version: 3.0","OpenGL version: 2.0","Dual Link DVI: Yes","Full HD: Yes","Texture Fill Rate (TFR): 3,6 GTexel/s","Design","Form factor: Full-Height/Half-Length (FH/HL)","Bracket height: Full-Height (FH)","Other features","Mac compatibility: No"