"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","112105","","BenQ","99.L0B72.ASE","112105","","Computer Monitors","222","","","LCD 15"" Monitor FP531 Silver","20220822162726","ICECAT","1","52482","https://images.icecat.biz/img/norm/high/112105-1075.jpg","180x180","https://images.icecat.biz/img/norm/low/112105-1075.jpg","https://images.icecat.biz/img/gallery_mediums/img_112105_medium_1480682310_3906_2323.jpg","https://images.icecat.biz/thumbs/112105.jpg","","","BenQ LCD 15"" Monitor FP531 Silver computer monitor 38,1 cm (15"") 1024 x 768 pixels","BENQ LCD 15"" Monitor FP531 - 1024 x 768, 0.297 mm, 25 ms, 250 cd/m², 150/125, 400:1, Analog, Silver.","BenQ LCD 15"" Monitor FP531 Silver, 38,1 cm (15""), 1024 x 768 pixels, 25 ms, Silver","BenQ LCD 15"" Monitor FP531 Silver. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 125°. Product colour: Silver","The economic entry level model
\r\n When the affordability and performance are both critical considerations, BenQ FP531 will be exactly the best choice 15” LCD monitor.
\r\n\r\nHigh brightness and contrast 250 nits and 400:1
\r\nEconomic entry level model
\r\niKey auto-adjustment
\r\nAuto calibration
\r\nTCO'99 compliant
\r\nNarrow bezel design
\r\n\r\nKey features
\r\nLarge Viewable Size
\r\nThe viewable size of FP531 is larger than that of regular 15-inch CRT monitors and provides users a much bigger screen to meet the requirement of big screen applications like documentation.
\r\n\r\nNarrow bezel
\r\nNarrow bezel brings users a clean feeling and they won't feel the pressure from board bezel as occurs with CRT monitors. It’s a rare feature for an entry-level LCD monitor and is uncommon among competitors’ entry level models.
\r\n\r\nAuto calibration
\r\nBenQ FP531 is equipped with the “Auto adjustment” function for adjusting the phase, vertical and horizontal position automatically three times under each timing. With the “Auto adjustment” function users may enjoy perfect images without any extra effort.
\r\n\r\niKey
\r\nWith the auto-adjustment-key – iKey, users can easily adjust the display quality and setting.
\r\n\r\nSpace Saving
\r\nThe LCD Monitor is only about 40% the depth of a regular CRT with the equivalent screen size. It saves you more than two thirds of the desk space needed for a conventional monitor, ideal for environments where space is at a premium.
\r\n\r\nEnvironment Consideration
\r\nAdhering to our commitment to the environment, BenQ is dedicated to manufacturing environment-friendly products. BenQ’s commitment to green monitors encompasses all stages, from manufacturing to packaging and obtains TCO’99 environmental safety certificate. The TCO'99 is dedicated to further improve the performance and quality of computer systems and peripherals. The regulation also includes acoustic noise.
\r\n\r\nErgonomics
\r\nUnderstanding that users require different viewing angles for a variety of applications, BenQ LCD Monitor tilt function (0-25 degrees) and VESA wall mounting function are designed for a wide sphere of adjustment possibilities and viewing comfort.
\r\n\r\nAccessories
\r\nThe configuration includes BenQ FP531 monitor, CD-ROM manual, Quick Start Guide, power cable and signal cables. Quick Start Guide can provide basic clues and guide users to install BenQ FP531 quickly. Other detail information as well as .inf and .icm files and a test program are all recorded in CD-ROM manual. The CD-ROM manual is in PDF format with an auto start HTML format file. With PDF format user can view both text and picture in our manual very easily.
","","","","","https://images.icecat.biz/img/norm/high/112105-1075.jpg","180x180","","","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Touchscreen: No","Response time: 25 ms","Contrast ratio (typical): 400:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Viewing angle, horizontal: 150°","Viewing angle, vertical: 125°","Pixel pitch: 0.297","Horizontal scan range: 63","Vertical scan range: 75","Viewable size, horizontal: 30,4 cm","Viewable size, vertical: 22,8 cm","Design","Product colour: Silver","Ergonomics","Panel mounting interface: 100 x 100 mm","Swivel angle range: N","Tilt angle range: 0 - 25°","Power","Power consumption (typical): 30 W","Weight & dimensions","Width (without stand): 395 mm","Depth (without stand): 380 mm","Height (without stand): 120 mm","Weight (without stand): 3,7 kg","Other features","Audio system: N","Bandwidth: 0,025 GHz","Power requirements: 90-264AV","Security features: Kensington lock","Bundled hardware: Signal cable"