"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85" "","","110387751","","DELL","S4148F_1.1","110387751","","Network Switches","258","S-Series","","S4148F","20240312113737","ICECAT","","17453","https://images.icecat.biz/img/gallery/75621070_2919001650.jpg","5000x2500","https://images.icecat.biz/img/gallery_lows/75621070_2919001650.jpg","https://images.icecat.biz/img/gallery_mediums/75621070_2919001650.jpg","https://images.icecat.biz/img/gallery_thumbs/75621070_2919001650.jpg","","","DELL S-Series S4148F Managed L2/L3 1U Black","","DELL S-Series S4148F, Managed, L2/L3, Full duplex, Rack mounting, 1U","DELL S-Series S4148F. Switch type: Managed, Switch layer: L2/L3. USB 2.0 ports quantity: 1, Console port: RJ-45/Micro-USB. Full duplex. MAC address table: 272000 entries, Switching capacity: 1760 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w,.... Power connector: AC-in jack. Rack mounting, Form factor: 1U","","https://images.icecat.biz/img/gallery/75621070_2919001650.jpg|https://images.icecat.biz/img/gallery/75621070_7473864654.jpg|https://images.icecat.biz/img/gallery/75621069_8455498701.jpg|https://images.icecat.biz/img/gallery/75621070_2274800584.jpg","5000x2500|5000x2500|5000x2500|5000x2500","|||","","","","","","","","","Management features","Switch type: Managed","Switch layer: L2/L3","Quality of Service (QoS) support: Yes","Configuring Location Settings (CLI): Yes","System event log: Yes","MIB support: IP MIB, IP Forward MIB, Host Resources MIB, IF MIB, LLDP MIB, Entity MIB, LAG MIB, Dell-Vendor MIB, TCP MIB, UDP MIB, SNMPv2 MIB","Ports & interfaces","Basic switching RJ-45 Ethernet ports type: No","Gigabit Ethernet (copper) ports quantity: 1","SFP+ module slots quantity: 48","QSFP+ module slots quantity: 2","Console port: RJ-45/Micro-USB","QSFP28 ports quantity: 4","USB 2.0 ports quantity: 1","Power connector: AC-in jack","Network","Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ba, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","10G support: Yes","Port mirroring: Yes","Full duplex: Yes","Flow control support: Yes","Link aggregation: Yes","Address Resolution Protocol (ARP) entries (max): 200000","IPv4 routes: 200","IPv6 routes: 130","VLAN support: Yes","Virtual LAN features: Tagged VLAN","Data transmission","MAC address table: 272000 entries","Switching capacity: 1760 Gbit/s","Throughput: 1320 Mpps","Packet buffer memory: 12 MB","Security","Access Control List (ACL): Yes","SSH/SSL support: Yes","Multicast features","Multicast support: Yes","Protocols","Management protocols: CLI, SNMP, REST, API’s","Supported network protocols: IPv4 e IPv6 Roteamente Estático, RIP, OSPFv2 ,OSPFv3, BGP e IS-IS","Design","Rack mounting: Yes","Form factor: 1U","Product colour: Black","LED indicators: Yes","Ventilation system: Back-to-front airflow","Performance","Built-in processor: Yes","Internal memory: 4000 MB","Compatible operating systems: OS 10","sFlow: Yes","Power","Power source: AC","Power supply included: Yes","Redundant power supply (RPS) support: Yes","Number of power supply units: 2","AC input voltage: 100 - 250 V","AC input frequency: 50 - 60 Hz","Output voltage: 250 V","Output current: 12 A","Power consumption (typical): 200 W","Power consumption (max): 440 W","Power cable length: 2 m","Power cable connector 1: C13 coupler","Power cable connector 2: C14 coupler","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 5 - 85%","Storage relative humidity (H-H): 5 - 95%","Heat dissipation: 1364 BTU/h","Weight & dimensions","Width: 431 mm","Depth: 457 mm","Height: 44 mm","Weight: 9,46 kg","Packaging data","Rack mount kit: Yes","Sustainability","Sustainability certificates: RoHS","Other features","Latency: 800"