"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58" "","","10957226","","Lexmark","34S0116","10957226","","Laser Printers","235","","","E260D","20240307153452","ICECAT","","71813","https://images.icecat.biz/img/norm/high/10957226-5638.jpg","1440x1185","https://images.icecat.biz/img/norm/low/10957226-5638.jpg","https://images.icecat.biz/img/gallery_mediums/img_10957226_medium_1481724014_4435_12713.jpg","https://images.icecat.biz/thumbs/10957226.jpg","","","Lexmark E260D 1200 x 1200 DPI A4","1200dpi, 33ppm, 400MHz, 32MB, USB 2.0 B, Grey","Lexmark E260D, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready","Lexmark E260D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready","A real desktop-friendly device, the Lexmark E260D is compact, easy to use, ultra-quiet and can zip through your print runs as fast as 33 ppm.\n\n- Up to 33 ppm print speeds\n- Integrated duplex-printing and network models available\n- Optional input drawers\n- 3.5K toner cartridges available\n- Recommended monthly volume: 250 to 2,500 pages","https://images.icecat.biz/img/norm/high/10957226-5638.jpg|https://images.icecat.biz/img/gallery/img_10957225_high_1472505991_6053_26430.jpg","1440x1185|500x500","|","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 33 ppm","Time to first page (black, normal): 6,5 s","Features","Maximum duty cycle: 50000 pages per month","Printing colours: Black","Number of print cartridges: 1","Page description languages: PCL 5e, PCL 6, PostScript 3, PPDS","Recommended duty cycle: 2500","Input & output capacity","Total input capacity: 251 sheets","Total output capacity: 150 sheets","Maximum input capacity: 801 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 356 mm","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Statement, Legal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, B5, C5, DL","Ports & interfaces","Standard interfaces: Parallel, USB 2.0","USB 2.0 ports quantity: 1","Optional connectivity: Ethernet, Wireless LAN","Network","Wi-Fi: No","Ethernet LAN: No","Network ready: Yes","Performance","Internal memory: 32 MB","Maximum internal memory: 160 MB","Processor frequency: 400 MHz","Sound pressure level (printing): 53 dB","Design","Display: No","Certification: FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64, Yes","Mac operating systems supported: Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 2500 m","Operating temperature (T-T): 60 - 90 °F","Weight & dimensions","Weight: 13,5 kg","Dimensions (WxDxH): 406 x 370 x 260 mm","Other features","Power supply type: AC","Mac compatibility: Yes","Maximum input capacity for envelopes: 1"