"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105" "","","108998535","","HP","9VZ19EA-XMA","108998535","","Laptops","151","Chromebook","","Chromebook 11A G8 EE","20240312113737","ICECAT","1","17909","https://images.icecat.biz/img/gallery/77699183_6176687814.jpg","3009x2048","https://images.icecat.biz/img/gallery_lows/77699183_6176687814.jpg","https://images.icecat.biz/img/gallery_mediums/77699183_6176687814.jpg","https://images.icecat.biz/img/gallery_thumbs/77699183_6176687814.jpg","","","HP Chromebook 11A G8 EE AMD A4 A4-9120C 29,5 cm (11.6"") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black","Chromebook 11A G8 EE, 11.6"", Chrome OS™, AMD A4, 4GB RAM, 16GB eMMC, HD","HP Chromebook 11A G8 EE, AMD A4, 1,6 GHz, 29,5 cm (11.6""), 1366 x 768 pixels, 4 GB, 16 GB","HP Chromebook 11A G8 EE. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120C, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R4. Operating system installed: ChromeOS. Product colour: Black","","","","","","https://images.icecat.biz/img/gallery/77699183_6176687814.jpg|https://images.icecat.biz/img/gallery/78269768_2507428921.jpg|https://images.icecat.biz/img/gallery/79868951_1839237888.jpg|https://images.icecat.biz/img/gallery/79326917_1332601729.jpg|https://images.icecat.biz/img/gallery/78269768_1519425360.jpg|https://images.icecat.biz/img/gallery/77699183_6490165079.jpg|https://images.icecat.biz/img/gallery/78269753_9424510559.jpg","3009x2048|3070x1992|3071x1991|2934x392|3069x1999|2937x2071|2935x289","||||||","","","","","","","","A Chromebook built to withstand students and school days||Give students a Chromebook that can survive a fall off a desk[2], a splash from a soda[3] or a tugged power cord. It resists spills[3] and attempts to remove keys, has metal-reinforced corners, and is 122 cm[2] drop tested—higher than most desks.\n\nEngaging discussions||Show and share Android™ and G Suite apps in class on a lie-flat device. Bring distance learning closer and collaborate remotely in real-time with a webcam and HP Extended Range Wireless LAN.[7]\n\nClassroom-ready performance||Quickly stream and access textbooks, tests, and more with AMD processors[4] and the ChromeOS. Work continuously with long battery life and fast recharging. Easy to control and manage student interactions with HP Classroom Manager.[5]","AMD A4-9120C (1.6 GHz base clock, up to 2.4 GHz max boost clock, 1 MB L2 cache, 2 cores)|Chrome OS™|29.5 cm (11.6"") diagonal, HD (1366 x 768), anti-glare, 220 nits, 45% NTSC|AMD Radeon™ R4 Graphics|4 GB memory; 16 GB eMMC storage","","Design","Product type: Chromebook","Product colour: Black","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 29,5 cm (11.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","Panel type: SVA","LED backlight: Yes","Native aspect ratio: 16:9","Anti-glare screen: Yes","Display brightness: 220 cd/m²","Display diagonal (metric): 29,5 cm","RGB colour space: NTSC","Colour gamut: 45%","Processor","Processor family: AMD A4","Processor manufacturer: AMD","Processor model: A4-9120C","Processor frequency: 1,6 GHz","Processor cores: 2","Processor threads: 2","Processor boost frequency: 2,4 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor lithography: 28 nm","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 1866 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 1x SO-DIMM","ECC: No","Storage","Total storage capacity: 16 GB","Storage media: eMMC","Optical drive type: No","Flash memory: 16 GB","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon R4","On-board graphics card base frequency: 600 MHz","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera HD type: HD","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Antenna type: 2x2","WLAN controller manufacturer: Realtek","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 0","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 2","HDMI ports quantity: 0","Combo headphone/mic port: Yes","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Island-style keyboard: Yes","Spill-resistant keyboard: Yes","Full-size keyboard: Yes","Software","Operating system installed: ChromeOS","Operating system architecture: 64-bit","Brand-specific features","HP speaker type: HP Dual Speakers","HP front camera: HP Webcam","HP segment: Business","Battery","Battery capacity: 47 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 2","Power","AC adapter power: 45 W","Weight & dimensions","Weight: 1,37 kg","Width: 295 mm","Depth: 205,3 mm","Height: 18,8 mm","Packaging data","Package width: 67 mm","Package depth: 435 mm","Package height: 260 mm","Logistics data","Harmonized System (HS) code: 84713000","Keyboard","Keyboard special features: Pick and spill resistant"