"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","106225","","Acer","LX.A1005.594","106225","","Laptops","151","","","ASPIRE 1357LMI ATHXPM-3.0+","20240307153452","ICECAT","1","34694","https://images.icecat.biz/img/norm/high/54193-1738.jpg","300x324","https://images.icecat.biz/img/norm/low/54193-1738.jpg","https://images.icecat.biz/img/gallery_mediums/img_54193_medium_1480675675_295_2323.jpg","https://images.icecat.biz/thumbs/54193.jpg","","","Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 38,1 cm (15"") 0,5 GB 40 GB AMD Mobility Radeon 9200","ASPIRE 1357LMI ATHXPM-3.0+ 40GB 512MB 15IN DVD-RW WXPH IN (ATHXPM)","Acer ASPIRE 1357LMI ATHXPM-3.0+, AMD Athlon, 2,167 GHz, 38,1 cm (15""), 1024 x 768 pixels, 0,5 GB, 40 GB","Acer ASPIRE 1357LMI ATHXPM-3.0+. Processor family: AMD Athlon, Processor frequency: 2,167 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB. Total storage capacity: 40 GB. Discrete graphics card model: AMD Mobility Radeon 9200. Weight: 3,7 kg","The Acer Aspire 1350 has been designed specifically to meet the needs of small business and SOHO professionals looking for a comprehensive work device that offers complete multimedia and communication features, high performance and ease of portability in a durable package to enhance productivity and stay ahead of competition. It is also perfect for space-conscious private users in need of an easily transportable computer that supports full home and multimedia applications, including Internet access and entertainment.","https://images.icecat.biz/img/norm/high/54193-1738.jpg","300x324","","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor family: AMD Athlon","Processor manufacturer: AMD","Processor frequency: 2,167 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0,5 GB","Storage","Total storage capacity: 40 GB","HDD speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon 9200","Maximum graphics card memory: 0,064 GB","Audio","Audio system: MS DirectSound-compatible","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","CD write speed: 16x","CD rewrite speed: 10x","Network","Networking features: Ethernet/Fast Ethernet/IEEE 802.11b","Software","Bundled software: •BIOS User and Administrator passwords \n•Acer Launch Manager \n•Acer System Recovery CD \n•Norton AntiVirus \n•Adobe Acrobat Reader \n•CyberLink PowerDVD \n•NTI CD-Maker","Battery","Battery life (max): 2 h","Weight & dimensions","Weight: 3,7 kg","Width: 334 mm","Depth: 287 mm","Other features","Dimensions (WxDxH): 334 x 287 x 42 mm","Compatible operating systems: Microsoft Windows XP Home Edition","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","DVD write speed: 2,4x","DVD rewrite speed: 2x","Ports & interfaces","I/O ports: 1 x S-video-out (NTSC/PAL) port \n1 x IEEE 1394 port \n4 x USB 2.0 ports \n1 x Type III or 1 x Type II CardBus PCMCIA slot \n1 x RJ-11 jack for modem \n1 x RJ-45 jack for Ethernet \n1 x ECP/EPP-compliant parallel port \n1 x external VGA port \n1 x microphone-in jack \n1 x headphone-out jack \n1 x DC-in jack for AC adapter, USB, RJ-11, RJ-45, IEEE 1394","Hard drive","Storage drive type: ATA-100"